Cornell Dubilier Film Paper Film Capacitors DMM1P15K-F

Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 100V Voltage AC: — ESR: — dV/dt: — Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: — Width: — Height: 10mm Length: 14mm Thickness: 6mm Diameter: — Lead Spacing: 10mm
Request a Quote
Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 100V Voltage AC: — ESR: — dV/dt: — Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: — Width: — Height: 10mm Length: 14mm Thickness: 6mm Diameter: — Lead Spacing: 10mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMM1P15K-F is a radial-leaded, metallized polyester film capacitor with a capacitance of 0.15 µF and a rated voltage of 100 Vdc. It has a maximum body length of 14.0 mm, height of 10.0 mm, thickness of 6.0 mm, and lead spacing of 10.0 mm. The capacitor operates from -55 °C to +125 °C, with a capacitance tolerance of ±10%, a dissipation factor of 1% maximum at 25 °C and 1 kHz, and an insulation resistance of 5,000 MΩ × µF minimum. It features self-healing properties and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The DMM1P15K-F is a radial-leaded, metallized polyester film capacitor with a capacitance of 0.15 µF and a rated voltage of 100 Vdc. It has a maximum body length of 14.0 mm, height of 10.0 mm, thickness of 6.0 mm, and lead spacing of 10.0 mm. The capacitor operates from -55 °C to +125 °C, with a capacitance tolerance of ±10%, a dissipation factor of 1% maximum at 25 °C and 1 kHz, and an insulation resistance of 5,000 MΩ × µF minimum. It features self-healing properties and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - DMM1P15K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
DMM1P15K-F
Film Paper Film Capacitors DMM1P15K-F
For New Design: Yes Capacitance: 150 nF Voltage DC: 100V Voltage AC: — ESR: — dV/dt: — Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: — Width: — Height: 10mm Length: 14mm Thickness: 6mm Diameter: — Lead Spacing: 10mm
  • For New Design: Yes
  • Capacitance: 150 nF
  • Voltage DC: 100V
  • Voltage AC: —
  • ESR: —
  • dV/dt: —
  • Ripple Current: —
  • Min Temp: -55°C
  • Max Temp: 125°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: —
  • Height: 10mm
  • Length: 14mm
  • Thickness: 6mm
  • Diameter: —
  • Lead Spacing: 10mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - DMM1P15K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
DMM1P15K-F
Capacitors - Film Capacitors DMM1P15K-F
CAP FILM 0.15UF 10% 100VDC RAD

CAP FILM 0.15UF 10% 100VDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number DMM1P15K-F DMM1P15K-F
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester; Polyester, Metallized
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
Film Capacitor - 104MSR630KSA02 - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 2002-104MWR102K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers