Cornell Dubilier Film Capacitors - DME4P56K-F DME4P56K-F

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777816-DME4P56K-F Series: DME Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Termination: PC Pins Package: Radial Voltage Rating - AC: 200V Voltage Rating - DC: 400V Applications: General Capacitance: 0.56μF Tolerance: ±10% Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polyester, Metallized Family Name: DME Categories: Capacitors Dimension: 1.024" L x 0.276" W (26.00mm x 7.00mm) Height - Seated (Maximum): 0.630" (16.00mm) Alternative Parts (Cross-Reference): MFF-564K0400DB3227; BFC246828564; MFF-564K0400DB1229; MFF-564K0400DT122B; Introduction Date: September 12, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777816-DME4P56K-F Series: DME Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Termination: PC Pins Package: Radial Voltage Rating - AC: 200V Voltage Rating - DC: 400V Applications: General Capacitance: 0.56μF Tolerance: ±10% Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polyester, Metallized Family Name: DME Categories: Capacitors Dimension: 1.024" L x 0.276" W (26.00mm x 7.00mm) Height - Seated (Maximum): 0.630" (16.00mm) Alternative Parts (Cross-Reference): MFF-564K0400DB3227; BFC246828564; MFF-564K0400DB1229; MFF-564K0400DT122B; Introduction Date: September 12, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DME4P56K-F - 777816-DME4P56K-F - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - DME4P56K-F
777816-DME4P56K-F
Film Capacitors - DME4P56K-F 777816-DME4P56K-F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777816-DME4P56K-F Series: DME Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Termination: PC Pins Package: Radial Voltage Rating - AC: 200V Voltage Rating - DC: 400V Applications: General Capacitance: 0.56μF Tolerance: ±10% Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polyester, Metallized Family Name: DME Categories: Capacitors Dimension: 1.024" L x 0.276" W (26.00mm x 7.00mm) Height - Seated (Maximum): 0.630" (16.00mm) Alternative Parts (Cross-Reference): MFF-564K0400DB3227; BFC246828564; MFF-564K0400DB1229; MFF-564K0400DT122B; Introduction Date: September 12, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777816-DME4P56K-F
Series: DME
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 200V
Voltage Rating - DC: 400V
Applications: General
Capacitance: 0.56μF
Tolerance: ±10%
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polyester, Metallized
Family Name: DME
Categories: Capacitors
Dimension: 1.024" L x 0.276" W (26.00mm x 7.00mm)
Height - Seated (Maximum): 0.630" (16.00mm)
Alternative Parts (Cross-Reference): MFF-564K0400DB3227; BFC246828564; MFF-564K0400DB1229; MFF-564K0400DT122B;
Introduction Date: September 12, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Film Capacitors - DME4P56K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
DME4P56K-F
Capacitors - Film Capacitors DME4P56K-F
CAP FILM 0.56UF 10% 400VDC RAD

CAP FILM 0.56UF 10% 400VDC RAD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 777816-DME4P56K-F DME4P56K-F
Product Name Film Capacitors - DME4P56K-F Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.5600 microF 0.5600 microF
Capacitance Tolerance 10 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C11CF330J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details