Cornell Dubilier Capacitor Polyester Film 0.022Uf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier DMM6S22K-F

Description
CAPACITOR POLYESTER FILM 0.022UF, 630V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 0.022UF, 630V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.022Uf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2111 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.022Uf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2111
Capacitor Polyester Film 0.022Uf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2111
CAPACITOR POLYESTER FILM 0.022UF, 630V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.022UF, 630V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2111
Product Name Capacitor Polyester Film 0.022Uf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Film Paper Film Capacitors - 104PWS630KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers