Cornell Dubilier Capacitor Polyester Film 0.22Uf, 240V, 5%, Radial; Dielectric Type Cornell Dubilier DMMABP22J

Description
CAPACITOR POLYESTER FILM 0.22UF, 240V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):240V; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: No
Description
CAPACITOR POLYESTER FILM 0.22UF, 240V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):240V; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.22Uf, 240V, 5%, Radial; Dielectric Type Cornell Dubilier - 25H8048 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.22Uf, 240V, 5%, Radial; Dielectric Type Cornell Dubilier
25H8048
Capacitor Polyester Film 0.22Uf, 240V, 5%, Radial; Dielectric Type Cornell Dubilier 25H8048
CAPACITOR POLYESTER FILM 0.22UF, 240V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):240V; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: No

CAPACITOR POLYESTER FILM 0.22UF, 240V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):240V; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25H8048
Product Name Capacitor Polyester Film 0.22Uf, 240V, 5%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details