Cornell Dubilier
Film Paper Film Capacitors
DMT1D33K-F
Description
For New Design: Yes
Capacitance: 3.3 nF
Voltage DC: 100V
Voltage AC: 65V
ESR: —
dV/dt: 4550
Ripple Current: —
Min Temp: -55°C
Max Temp: 125°C
Tolerance: -10%/+10%
Load Life: —
Width: —
Height: 9mm
Length: 13mm
Thickness: 5.3mm
Diameter: —
Lead Spacing: 10mm
Request a Quote
Email Supplier
Datasheet
Description
For New Design: Yes
Capacitance: 3.3 nF
Voltage DC: 100V
Voltage AC: 65V
ESR: —
dV/dt: 4550
Ripple Current: —
Min Temp: -55°C
Max Temp: 125°C
Tolerance: -10%/+10%
Load Life: —
Width: —
Height: 9mm
Length: 13mm
Thickness: 5.3mm
Diameter: —
Lead Spacing: 10mm
Request a Quote
Email Supplier
Datasheet
Suppliers
For New Design: Yes
Capacitance: 3.3 nF
Voltage DC: 100V
Voltage AC: 65V
ESR: —
dV/dt: 4550
Ripple Current: —
Min Temp: -55°C
Max Temp: 125°C
Tolerance: -10%/+10%
Load Life: —
Width: —
Height: 9mm
Length: 13mm
Thickness: 5.3mm
Diameter: —
Lead Spacing: 10mm
- For New Design: Yes
- Capacitance: 3.3 nF
- Voltage DC: 100V
- Voltage AC: 65V
- ESR: —
- dV/dt: 4550
- Ripple Current: —
- Min Temp: -55°C
- Max Temp: 125°C
- Tolerance: -10%/+10%
- Load Life: —
- Width: —
- Height: 9mm
- Length: 13mm
- Thickness: 5.3mm
- Diameter: —
- Lead Spacing: 10mm
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
DMT1D33K-F |
|
Product Name
|
Film Paper Film Capacitors |
|
Configuration / Form Factor
|
Leaded Capacitor
|
|
Technology
|
Film Capacitors
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
|
Electrostatic Capacitors
|
Paper
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
Operating Temperature
105 C (221 F)
Packing Method
Carton
View Details
2 suppliers