Cornell Dubilier Film Capacitors DME6W2P2K-F

Description
Polyester Film Capacitors 2.2µF 630V
Request a Quote Datasheet
Description
Polyester Film Capacitors 2.2µF 630V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors 2002-DME6W2P2K-F
Polyester Film Capacitors 2.2µF 630V

Polyester Film Capacitors 2.2µF 630V

Supplier's Site Datasheet
Film Capacitors - 338-3179-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-3179-ND
Film Capacitors 338-3179-ND
2.2µF Film Capacitor 250V 630V Polyester, Metallized Radial

2.2µF Film Capacitor 250V 630V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - DME6W2P2K-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
DME6W2P2K-F
Capacitors - Film Capacitors DME6W2P2K-F
CAP FILM 2.2UF 10% 630VDC RADIAL

CAP FILM 2.2UF 10% 630VDC RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-DME6W2P2K-F 338-3179-ND DME6W2P2K-F
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
WVDC 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details