Techsil Limited Techsil® RTV12 Clear Potting Compound 2.1lb TESI19221

Description
Techsil® RTV12 is a two-component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep sections without additional heating or moisture. RTV12 has been designed to achieve primerless adhesion to many substrates, including metals, plastics and ceramics, typical of those found in electronic assemblies. RTV12C curing agent is mixed with RTV12A base compound producing a clear glass coloured cured rubber to provide see-through properties in greater thicknesses. Sold in a 20:1 mix ratio. 907gm A & 45gm C Product Benefits Good adhesion with use of a primer Low Viscosity Good deep section cure Cures at room temperature Also available with a blue catalyst, RTV12A&B
Datasheet
Description
Techsil® RTV12 is a two-component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep sections without additional heating or moisture. RTV12 has been designed to achieve primerless adhesion to many substrates, including metals, plastics and ceramics, typical of those found in electronic assemblies. RTV12C curing agent is mixed with RTV12A base compound producing a clear glass coloured cured rubber to provide see-through properties in greater thicknesses. Sold in a 20:1 mix ratio. 907gm A & 45gm C Product Benefits Good adhesion with use of a primer Low Viscosity Good deep section cure Cures at room temperature Also available with a blue catalyst, RTV12A&B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techsil® RTV12 Clear Potting Compound 2.1lb - TESI19221 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® RTV12 Clear Potting Compound 2.1lb
TESI19221
Techsil® RTV12 Clear Potting Compound 2.1lb TESI19221
Techsil® RTV12 is a two-component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep sections without additional heating or moisture. RTV12 has been designed to achieve primerless adhesion to many substrates, including metals, plastics and ceramics, typical of those found in electronic assemblies. RTV12C curing agent is mixed with RTV12A base compound producing a clear glass coloured cured rubber to provide see-through properties in greater thicknesses. Sold in a 20:1 mix ratio. 907gm A & 45gm C Product Benefits Good adhesion with use of a primer Low Viscosity Good deep section cure Cures at room temperature Also available with a blue catalyst, RTV12A&B

Techsil® RTV12 is a two-component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep sections without additional heating or moisture.

RTV12 has been designed to achieve primerless adhesion to many substrates, including metals, plastics and ceramics, typical of those found in electronic assemblies.

RTV12C curing agent is mixed with RTV12A base compound producing a clear glass coloured cured rubber to provide see-through properties in greater thicknesses.

Sold in a 20:1 mix ratio. 907gm A & 45gm C

Product Benefits

  • Good adhesion with use of a primer
  • Low Viscosity
  • Good deep section cure
  • Cures at room temperature

Also available with a blue catalyst, RTV12A&B

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Encapsulants and Potting Compounds
Product Number TESI19221
Product Name Techsil® RTV12 Clear Potting Compound 2.1lb
Unlock Full Specs
to access all available technical data

Similar Products

Conformal Coating Solutions for PCBAs - Electrolube ® PUC Polyurethane Conformal Coating - MacDermid Alpha Electronics Solutions
Specs
Form / Function Encapsulant or Conformal Coating
Chemical System Polyurethane
Industry Electronics; Semiconductors, IC's
View Details
Formulations - Applications - Bonding - Tuffbond 315 - 3315AB22 - Hernon Manufacturing, Inc.
Specs
Form / Function 50 ml (two component)
Chemical System Ceramic; Epoxy
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
2-Part, Silicone Potting Compound and Encapsulant, UL Listed - QSil-563 - CHT USA Inc.
Specs
Type Thermally Conductive
Cure / Technology Two Component  ; Addition
Features Flame Retardant; UL Rating
View Details
Conformal Coatings - 159270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Function Can; Liquid; Encapsulant or Conformal Coating
Industry Multi Purpose, Electronic, Glazed Surface, Metal, Plastic
Use Temperature 248 F (120 C)
View Details