Techsil Limited Techsil® RTV12 Blue Potting Compound 10.5lb TESI19222

Description
Techsil® RTV12 is a two-component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep sections without additional heating or moisture. RTV12 has been designed to achieve primerless adhesion to many substrates, including metals, plastics and ceramics, typical of those found in electronic assemblies. RTV12B curing agent is mixed with RTV12A base compound producing a clear blue glass coloured cured rubber to provide see-through properties in greater thicknesses. Sold in a 20:1 mix ratio. 4.54kg A & 227gm B Product Benefits Good adhesion with use of a primer Low Viscosity Good deep section cure Cures at room temperature Also available with a clear catalyst, RTV12A&C
Datasheet
Description
Techsil® RTV12 is a two-component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep sections without additional heating or moisture. RTV12 has been designed to achieve primerless adhesion to many substrates, including metals, plastics and ceramics, typical of those found in electronic assemblies. RTV12B curing agent is mixed with RTV12A base compound producing a clear blue glass coloured cured rubber to provide see-through properties in greater thicknesses. Sold in a 20:1 mix ratio. 4.54kg A & 227gm B Product Benefits Good adhesion with use of a primer Low Viscosity Good deep section cure Cures at room temperature Also available with a clear catalyst, RTV12A&C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techsil® RTV12 Blue Potting Compound 10.5lb - TESI19222 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® RTV12 Blue Potting Compound 10.5lb
TESI19222
Techsil® RTV12 Blue Potting Compound 10.5lb TESI19222
Techsil® RTV12 is a two-component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep sections without additional heating or moisture. RTV12 has been designed to achieve primerless adhesion to many substrates, including metals, plastics and ceramics, typical of those found in electronic assemblies. RTV12B curing agent is mixed with RTV12A base compound producing a clear blue glass coloured cured rubber to provide see-through properties in greater thicknesses. Sold in a 20:1 mix ratio. 4.54kg A & 227gm B Product Benefits Good adhesion with use of a primer Low Viscosity Good deep section cure Cures at room temperature Also available with a clear catalyst, RTV12A&C

Techsil® RTV12 is a two-component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep sections without additional heating or moisture.

RTV12 has been designed to achieve primerless adhesion to many substrates, including metals, plastics and ceramics, typical of those found in electronic assemblies.

RTV12B curing agent is mixed with RTV12A base compound producing a clear blue glass coloured cured rubber to provide see-through properties in greater thicknesses.

Sold in a 20:1 mix ratio. 4.54kg A & 227gm B

Product Benefits

  • Good adhesion with use of a primer
  • Low Viscosity
  • Good deep section cure
  • Cures at room temperature

Also available with a clear catalyst, RTV12A&C

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Encapsulants and Potting Compounds
Product Number TESI19222
Product Name Techsil® RTV12 Blue Potting Compound 10.5lb
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Bonding - Tuffbond 315 - 3315AB22 - Hernon Manufacturing, Inc.
Specs
Form / Function 50 ml (two component)
Chemical System Ceramic; Epoxy
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Potting Compounds - 159327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Function Can
Thermal Conductivity 0.7000 W/m-K (0.4045 BTU-ft/hr-ft²-F)
View Details
ELANTAS PDG CONAP CE-1171 Acrylic Conformal Coating 1 gal Can - CE-1171 GAL - Ellsworth Adhesives
Specs
Form / Function Encapsulant or Conformal Coating
Cure / Technology Single Component
Chemical System Acrylic
View Details
Potting Compound Solutions for PCBAs - Electrolube ® ER2218 Low Viscosity Retardant Epoxy Resin - MacDermid Alpha Electronics Solutions
Specs
Type Thermally Conductive
Cure / Technology Two Component  
Chemical System Epoxy
View Details