Techsil Limited tecbond® OverTec 5FR Black 60 Sticks 1.7kg PAHM20003

Description
OverTec 5 FR is a polyamide resin specifically designed for over-molding. It has UL-VO flammability rating and excellent electrical properties. Components can be electrically insulated and sealed from water without the need of housing or the use of slow and wasteful 2- component casting/potting resins. Overtec 5 FR has excellent chemical resistance and thermal durability, with an upper heat resistance of 135c, and a lower temperature flexibility of -35c. Overtec 5FR has good chemical and water resistance, in addition to excellent electrical resistance and dielectric strength. The Overtec system is a low-pressure molding process that uses thermoplastic molding resin to achieve high quality sealing and protection of components, faster than 2 component potting resins and far lower capital cost than injection molding. Positioned between casting and injection molding technologies, this innovation allows fragile or delicate components to be encapsulated and protected with no risk of damage. The OverTec 5FR resin sticks simply need to be loaded into the OverTec 820-15 glue gun and allowed to reach operating temperature before use, resulting in a simple and clean process with fast cycle times. The most popular applications for the Overtec molding system are electronic component encapsulation, connector potting, grommet injection, automotive electronics, PCB overholding, molded connectors and sensors, and many more. Also available in Amber.
Description
OverTec 5 FR is a polyamide resin specifically designed for over-molding. It has UL-VO flammability rating and excellent electrical properties. Components can be electrically insulated and sealed from water without the need of housing or the use of slow and wasteful 2- component casting/potting resins. Overtec 5 FR has excellent chemical resistance and thermal durability, with an upper heat resistance of 135c, and a lower temperature flexibility of -35c. Overtec 5FR has good chemical and water resistance, in addition to excellent electrical resistance and dielectric strength. The Overtec system is a low-pressure molding process that uses thermoplastic molding resin to achieve high quality sealing and protection of components, faster than 2 component potting resins and far lower capital cost than injection molding. Positioned between casting and injection molding technologies, this innovation allows fragile or delicate components to be encapsulated and protected with no risk of damage. The OverTec 5FR resin sticks simply need to be loaded into the OverTec 820-15 glue gun and allowed to reach operating temperature before use, resulting in a simple and clean process with fast cycle times. The most popular applications for the Overtec molding system are electronic component encapsulation, connector potting, grommet injection, automotive electronics, PCB overholding, molded connectors and sensors, and many more. Also available in Amber.

Suppliers

Company
Product
Description
Supplier Links
tecbond® OverTec 5FR Black 60 Sticks 1.7kg - PAHM20003 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® OverTec 5FR Black 60 Sticks 1.7kg
PAHM20003
tecbond® OverTec 5FR Black 60 Sticks 1.7kg PAHM20003
OverTec 5 FR is a polyamide resin specifically designed for over-molding. It has UL-VO flammability rating and excellent electrical properties. Components can be electrically insulated and sealed from water without the need of housing or the use of slow and wasteful 2- component casting/potting resins. Overtec 5 FR has excellent chemical resistance and thermal durability, with an upper heat resistance of 135c, and a lower temperature flexibility of -35c. Overtec 5FR has good chemical and water resistance, in addition to excellent electrical resistance and dielectric strength. The Overtec system is a low-pressure molding process that uses thermoplastic molding resin to achieve high quality sealing and protection of components, faster than 2 component potting resins and far lower capital cost than injection molding. Positioned between casting and injection molding technologies, this innovation allows fragile or delicate components to be encapsulated and protected with no risk of damage. The OverTec 5FR resin sticks simply need to be loaded into the OverTec 820-15 glue gun and allowed to reach operating temperature before use, resulting in a simple and clean process with fast cycle times. The most popular applications for the Overtec molding system are electronic component encapsulation, connector potting, grommet injection, automotive electronics, PCB overholding, molded connectors and sensors, and many more. Also available in Amber.

OverTec 5 FR is a polyamide resin specifically designed for over-molding. It has UL-VO flammability rating and excellent electrical properties. Components can be electrically insulated and sealed from water without the need of housing or the use of slow and wasteful 2- component casting/potting resins. Overtec 5 FR has excellent chemical resistance and thermal durability, with an upper heat resistance of 135c, and a lower temperature flexibility of -35c. Overtec 5FR has good chemical and water resistance, in addition to excellent electrical resistance and dielectric strength. The Overtec system is a low-pressure molding process that uses thermoplastic molding resin to achieve high quality sealing and protection of components, faster than 2 component potting resins and far lower capital cost than injection molding. Positioned between casting and injection molding technologies, this innovation allows fragile or delicate components to be encapsulated and protected with no risk of damage. The OverTec 5FR resin sticks simply need to be loaded into the OverTec 820-15 glue gun and allowed to reach operating temperature before use, resulting in a simple and clean process with fast cycle times. The most popular applications for the Overtec molding system are electronic component encapsulation, connector potting, grommet injection, automotive electronics, PCB overholding, molded connectors and sensors, and many more. Also available in Amber.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Encapsulants and Potting Compounds
Product Number PAHM20003
Product Name tecbond® OverTec 5FR Black 60 Sticks 1.7kg
Form / Function Pellets
Unlock Full Specs
to access all available technical data

Similar Products

2-Part, Optically Clear Silicone Potting Compounds and Encapsulants, UL Listed - QSil 223 - CHT USA Inc.
Specs
Type High Dielectric; Optical
Cure / Technology Two Component  ; Addition
Features Flame Retardant; UL Rating
View Details
Thermally Conductive, High Temperature Resistant Epoxy Passes NASA Low Outgassing Tests - EP46HT-2AO Black - Master Bond, Inc.
Specs
Type High Dielectric; Thermally Conductive
Form / Function Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
Cure / Technology Thermoset; Two Component  
View Details
Dymax Multi-Cure 984-T UV Curing Conformal Coating Clear 160 mL Cartridge - 984-T 160ML CARTRIDGE - Ellsworth Adhesives
Specs
Form / Function Encapsulant or Conformal Coating
Cure / Technology Single Component
Tensile (Break) 6200 psi (42748 KPa)
View Details
Potting Compounds - 2600913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Function Pack; Liquid
Thermal Conductivity 0.4500 W/m-K (0.2600 BTU-ft/hr-ft²-F)
View Details