Techsil Limited Techsil® RTV12 Blue Potting Compound 2.1lb TESI19220

Description
Techsil® RTV12 is a two-component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep sections without additional heating or moisture. RTV12 has been designed to achieve primerless adhesion to many substrates, including metals, plastics and ceramics, typical of those found in electronic assemblies. RTV12B curing agent is mixed with RTV12A base compound producing a clear blue glass coloured cured rubber to provide see-through properties in greater thicknesses. Sold in a 20:1 mix ratio. 907gm A & 45gm B Product Benefits Good adhesion with use of a primer Low Viscosity Good deep section cure Cures at room temperature Also available with a clear catalyst, RTV12A&C
Datasheet
Description
Techsil® RTV12 is a two-component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep sections without additional heating or moisture. RTV12 has been designed to achieve primerless adhesion to many substrates, including metals, plastics and ceramics, typical of those found in electronic assemblies. RTV12B curing agent is mixed with RTV12A base compound producing a clear blue glass coloured cured rubber to provide see-through properties in greater thicknesses. Sold in a 20:1 mix ratio. 907gm A & 45gm B Product Benefits Good adhesion with use of a primer Low Viscosity Good deep section cure Cures at room temperature Also available with a clear catalyst, RTV12A&C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techsil® RTV12 Blue Potting Compound 2.1lb - TESI19220 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® RTV12 Blue Potting Compound 2.1lb
TESI19220
Techsil® RTV12 Blue Potting Compound 2.1lb TESI19220
Techsil® RTV12 is a two-component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep sections without additional heating or moisture. RTV12 has been designed to achieve primerless adhesion to many substrates, including metals, plastics and ceramics, typical of those found in electronic assemblies. RTV12B curing agent is mixed with RTV12A base compound producing a clear blue glass coloured cured rubber to provide see-through properties in greater thicknesses. Sold in a 20:1 mix ratio. 907gm A & 45gm B Product Benefits Good adhesion with use of a primer Low Viscosity Good deep section cure Cures at room temperature Also available with a clear catalyst, RTV12A&C

Techsil® RTV12 is a two-component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep sections without additional heating or moisture.

RTV12 has been designed to achieve primerless adhesion to many substrates, including metals, plastics and ceramics, typical of those found in electronic assemblies.

RTV12B curing agent is mixed with RTV12A base compound producing a clear blue glass coloured cured rubber to provide see-through properties in greater thicknesses.

Sold in a 20:1 mix ratio. 907gm A & 45gm B

Product Benefits

  • Good adhesion with use of a primer
  • Low Viscosity
  • Good deep section cure
  • Cures at room temperature

Also available with a clear catalyst, RTV12A&C

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Encapsulants and Potting Compounds
Product Number TESI19220
Product Name Techsil® RTV12 Blue Potting Compound 2.1lb
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Bonding - Tuffbond 42121 - 342121AB22 - Hernon Manufacturing, Inc.
Specs
Form / Function 50 ml (two component)
Chemical System Ceramic; Epoxy
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Conformal Coatings - 159308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Function Can; Liquid; Encapsulant or Conformal Coating
Use Temperature -40 to 248 F (-40 to 120 C)
View Details
ELAN-Cast® - E 297 Resin / C 85 Hardener - ELANTAS North America LLC
Specs
Type High Dielectric
Form / Function Liquid
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
View Details
Conformal Coating Solutions for PCBAs - Electrolube ® AFA Aromatic Free Acrylic Conformal Coating - MacDermid Alpha Electronics Solutions
Specs
Type Optical
Form / Function Encapsulant or Conformal Coating
Chemical System Acrylic
View Details