Techsil Limited Techsil® RTV12 Clear Potting Compound 42lb TESI19225

Description
Techsil® RTV12 is a two-component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep sections without additional heating or moisture. RTV12 has been designed to achieve primerless adhesion to many substrates, including metals, plastics and ceramics, typical of those found in electronic assemblies. RTV12C curing agent is mixed with RTV12A base compound producing a clear glass coloured cured rubber to provide see-through properties in greater thicknesses. Sold in a 20:1 mix ratio. 18.14kg A & 908gm C Product Benefits Good adhesion with use of a primer Low Viscosity Good deep section cure Cures at room temperature Also available with a blue catalyst, RTV12A&B
Datasheet
Description
Techsil® RTV12 is a two-component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep sections without additional heating or moisture. RTV12 has been designed to achieve primerless adhesion to many substrates, including metals, plastics and ceramics, typical of those found in electronic assemblies. RTV12C curing agent is mixed with RTV12A base compound producing a clear glass coloured cured rubber to provide see-through properties in greater thicknesses. Sold in a 20:1 mix ratio. 18.14kg A & 908gm C Product Benefits Good adhesion with use of a primer Low Viscosity Good deep section cure Cures at room temperature Also available with a blue catalyst, RTV12A&B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techsil® RTV12 Clear Potting Compound 42lb - TESI19225 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® RTV12 Clear Potting Compound 42lb
TESI19225
Techsil® RTV12 Clear Potting Compound 42lb TESI19225
Techsil® RTV12 is a two-component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep sections without additional heating or moisture. RTV12 has been designed to achieve primerless adhesion to many substrates, including metals, plastics and ceramics, typical of those found in electronic assemblies. RTV12C curing agent is mixed with RTV12A base compound producing a clear glass coloured cured rubber to provide see-through properties in greater thicknesses. Sold in a 20:1 mix ratio. 18.14kg A & 908gm C Product Benefits Good adhesion with use of a primer Low Viscosity Good deep section cure Cures at room temperature Also available with a blue catalyst, RTV12A&B

Techsil® RTV12 is a two-component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep sections without additional heating or moisture.

RTV12 has been designed to achieve primerless adhesion to many substrates, including metals, plastics and ceramics, typical of those found in electronic assemblies.

RTV12C curing agent is mixed with RTV12A base compound producing a clear glass coloured cured rubber to provide see-through properties in greater thicknesses.

Sold in a 20:1 mix ratio. 18.14kg A & 908gm C

Product Benefits

  • Good adhesion with use of a primer
  • Low Viscosity
  • Good deep section cure
  • Cures at room temperature

Also available with a blue catalyst, RTV12A&B

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Encapsulants and Potting Compounds
Product Number TESI19225
Product Name Techsil® RTV12 Clear Potting Compound 42lb
Unlock Full Specs
to access all available technical data

Similar Products

2-Part, Silicone Gel and Encapsulant with UV Tracer - QGel-311UV - CHT USA Inc.
Specs
Form / Function Gel
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics; OEM or Industrial
View Details
Nanosilica Filled Optically Clear Epoxy with High Abrasion Resistance - EP30NS - Master Bond, Inc.
Specs
Type High Dielectric; Optical; Thermally Conductive
Form / Function Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
View Details
Dymax Multi-Cure 9-20557 UV Curing Conformal Coating Clear 30 mL MR Syringe - 9-20557 30ML MR SYRINGE - Ellsworth Adhesives
Specs
Form / Function Encapsulant or Conformal Coating
Cure / Technology Single Component
Tensile (Break) 1500 psi (10342 KPa)
View Details
Potting Compounds - 195978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Function Pack; Liquid
Chemical System Pur
View Details