Techsil Limited Techsil® RTV12 Clear Potting Compound 10.5lb TESI19223

Description
Techsil® RTV12 is a two-component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep sections without additional heating or moisture. RTV12 has been designed to achieve primerless adhesion to many substrates, including metals, plastics and ceramics, typical of those found in electronic assemblies. RTV12C curing agent is mixed with RTV12A base compound producing a clear glass coloured cured rubber to provide see-through properties in greater thicknesses. Sold in a 20:1 mix ratio. 4.54kg A & 227gm B Product Benefits Good adhesion with use of a primer Low Viscosity Good deep section cure Cures at room temperature Also available with a blue catalyst, RTV12A&B
Datasheet
Description
Techsil® RTV12 is a two-component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep sections without additional heating or moisture. RTV12 has been designed to achieve primerless adhesion to many substrates, including metals, plastics and ceramics, typical of those found in electronic assemblies. RTV12C curing agent is mixed with RTV12A base compound producing a clear glass coloured cured rubber to provide see-through properties in greater thicknesses. Sold in a 20:1 mix ratio. 4.54kg A & 227gm B Product Benefits Good adhesion with use of a primer Low Viscosity Good deep section cure Cures at room temperature Also available with a blue catalyst, RTV12A&B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techsil® RTV12 Clear Potting Compound 10.5lb - TESI19223 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® RTV12 Clear Potting Compound 10.5lb
TESI19223
Techsil® RTV12 Clear Potting Compound 10.5lb TESI19223
Techsil® RTV12 is a two-component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep sections without additional heating or moisture. RTV12 has been designed to achieve primerless adhesion to many substrates, including metals, plastics and ceramics, typical of those found in electronic assemblies. RTV12C curing agent is mixed with RTV12A base compound producing a clear glass coloured cured rubber to provide see-through properties in greater thicknesses. Sold in a 20:1 mix ratio. 4.54kg A & 227gm B Product Benefits Good adhesion with use of a primer Low Viscosity Good deep section cure Cures at room temperature Also available with a blue catalyst, RTV12A&B

Techsil® RTV12 is a two-component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep sections without additional heating or moisture.

RTV12 has been designed to achieve primerless adhesion to many substrates, including metals, plastics and ceramics, typical of those found in electronic assemblies.

RTV12C curing agent is mixed with RTV12A base compound producing a clear glass coloured cured rubber to provide see-through properties in greater thicknesses.

Sold in a 20:1 mix ratio. 4.54kg A & 227gm B

Product Benefits

  • Good adhesion with use of a primer
  • Low Viscosity
  • Good deep section cure
  • Cures at room temperature

Also available with a blue catalyst, RTV12A&B

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Encapsulants and Potting Compounds
Product Number TESI19223
Product Name Techsil® RTV12 Clear Potting Compound 10.5lb
Unlock Full Specs
to access all available technical data

Similar Products

Potting Compound Solutions for PCBAs - Electrolube ® ER2188 General Purpose Epoxy Compound - MacDermid Alpha Electronics Solutions
Specs
Type Thermally Conductive
Cure / Technology Two Component  
Chemical System Epoxy
View Details
Formulations - Applications - Bonding - Tuffbond 317 - 3317AB22 - Hernon Manufacturing, Inc.
Specs
Form / Function 50 ml (two component)
Cure / Technology Two Component  ; Room Temperature Vulcanizing or Curing
Chemical System Elastomeric
View Details
2-Part, Firm, Black Silicone Gel and Encapsulant - TufGel-336 - CHT USA Inc.
Specs
Form / Function Gel
Cure / Technology Two Component  ; Addition
Chemical System Silicone
View Details
Conformal Coatings - 159308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Function Can; Liquid; Encapsulant or Conformal Coating
Use Temperature -40 to 248 F (-40 to 120 C)
View Details