Techsil Limited tecbond® OverTec 5FR Black 170 Sticks 5kg PAHM20002

Description
OverTec 5 FR is a polyamide resin specifically designed for over-molding. It has UL-VO flammability rating and excellent electrical properties. Components can be electrically insulated and sealed from water without the need of housing or the use of slow and wasteful 2- component casting/potting resins. Overtec 5 FR has excellent chemical resistance and thermal durability, with an upper heat resistance of 135c, and a lower temperature flexibility of -35c. Overtec 5FR has good chemical and water resistance, in addition to excellent electrical resistance and dielectric strength. The Overtec system is a low-pressure molding process that uses thermoplastic molding resin to achieve high quality sealing and protection of components, faster than 2 component potting resins and far lower capital cost than injection molding. Positioned between casting and injection molding technologies, this innovation allows fragile or delicate components to be encapsulated and protected with no risk of damage. The OverTec 5FR resin sticks simply need to be loaded into the OverTec 820-15 glue gun and allowed to reach operating temperature before use, resulting in a simple and clean process with fast cycle times. The most popular applications for the Overtec molding system are electronic component encapsulation, connector potting, grommet injection, automotive electronics, PCB overholding, molded connectors and sensors, and many more.
Description
OverTec 5 FR is a polyamide resin specifically designed for over-molding. It has UL-VO flammability rating and excellent electrical properties. Components can be electrically insulated and sealed from water without the need of housing or the use of slow and wasteful 2- component casting/potting resins. Overtec 5 FR has excellent chemical resistance and thermal durability, with an upper heat resistance of 135c, and a lower temperature flexibility of -35c. Overtec 5FR has good chemical and water resistance, in addition to excellent electrical resistance and dielectric strength. The Overtec system is a low-pressure molding process that uses thermoplastic molding resin to achieve high quality sealing and protection of components, faster than 2 component potting resins and far lower capital cost than injection molding. Positioned between casting and injection molding technologies, this innovation allows fragile or delicate components to be encapsulated and protected with no risk of damage. The OverTec 5FR resin sticks simply need to be loaded into the OverTec 820-15 glue gun and allowed to reach operating temperature before use, resulting in a simple and clean process with fast cycle times. The most popular applications for the Overtec molding system are electronic component encapsulation, connector potting, grommet injection, automotive electronics, PCB overholding, molded connectors and sensors, and many more.

Suppliers

Company
Product
Description
Supplier Links
tecbond® OverTec 5FR Black 170 Sticks 5kg - PAHM20002 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® OverTec 5FR Black 170 Sticks 5kg
PAHM20002
tecbond® OverTec 5FR Black 170 Sticks 5kg PAHM20002
OverTec 5 FR is a polyamide resin specifically designed for over-molding. It has UL-VO flammability rating and excellent electrical properties. Components can be electrically insulated and sealed from water without the need of housing or the use of slow and wasteful 2- component casting/potting resins. Overtec 5 FR has excellent chemical resistance and thermal durability, with an upper heat resistance of 135c, and a lower temperature flexibility of -35c. Overtec 5FR has good chemical and water resistance, in addition to excellent electrical resistance and dielectric strength. The Overtec system is a low-pressure molding process that uses thermoplastic molding resin to achieve high quality sealing and protection of components, faster than 2 component potting resins and far lower capital cost than injection molding. Positioned between casting and injection molding technologies, this innovation allows fragile or delicate components to be encapsulated and protected with no risk of damage. The OverTec 5FR resin sticks simply need to be loaded into the OverTec 820-15 glue gun and allowed to reach operating temperature before use, resulting in a simple and clean process with fast cycle times. The most popular applications for the Overtec molding system are electronic component encapsulation, connector potting, grommet injection, automotive electronics, PCB overholding, molded connectors and sensors, and many more.

OverTec 5 FR is a polyamide resin specifically designed for over-molding. It has UL-VO flammability rating and excellent electrical properties. Components can be electrically insulated and sealed from water without the need of housing or the use of slow and wasteful 2- component casting/potting resins. Overtec 5 FR has excellent chemical resistance and thermal durability, with an upper heat resistance of 135c, and a lower temperature flexibility of -35c. Overtec 5FR has good chemical and water resistance, in addition to excellent electrical resistance and dielectric strength. The Overtec system is a low-pressure molding process that uses thermoplastic molding resin to achieve high quality sealing and protection of components, faster than 2 component potting resins and far lower capital cost than injection molding. Positioned between casting and injection molding technologies, this innovation allows fragile or delicate components to be encapsulated and protected with no risk of damage. The OverTec 5FR resin sticks simply need to be loaded into the OverTec 820-15 glue gun and allowed to reach operating temperature before use, resulting in a simple and clean process with fast cycle times. The most popular applications for the Overtec molding system are electronic component encapsulation, connector potting, grommet injection, automotive electronics, PCB overholding, molded connectors and sensors, and many more.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Encapsulants and Potting Compounds
Product Number PAHM20002
Product Name tecbond® OverTec 5FR Black 170 Sticks 5kg
Form / Function Pellets
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curable Materials, Encapsulating, 9210-W -  - Dymax
Specs
Cure / Technology UV or Radiation Cured
Industry consumer wearable devices.
Elongation 28.2 %
View Details
Thermally Conductive, Dimensionally Stable Epoxy - EP121AO - Master Bond, Inc.
Specs
Type High Dielectric; Thermally Conductive
Form / Function Gap Filler, Foam in Place Gasket; Liquid; Die Bonding Adhesives
Cure / Technology Thermoset; Two Component  
View Details
Potting Compound Solutions for PCBAs - Electrolube ® SC4004 Thixotropic Silicone Resin - MacDermid Alpha Electronics Solutions
Specs
Type Thermally Conductive
Chemical System Silicone
Industry Electronics; Semiconductors, IC's
View Details
Formulations - Applications - Bonding - Tuffbond 304 - 3304AB46 - Hernon Manufacturing, Inc.
Specs
Form / Function 20 gm
Chemical System Ceramic; Epoxy
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details