Infineon Technologies AG Evaluation Boards CY4532

Description
CY4532 EZ-PD™ CCG3PA Evaluation Kit The CY4532 EZ-PD™ CCG3PA Evaluation Kit (EVK) is based on the CCG3PA product family of Infineon’s USB Type-C microcontrollers. This EVK is intended to be an evaluation vehicle for USB Type-C Power Adapter (PA), USB Type-C mobile charger and USB Type-C Power Bank (PB) applications. The kit can be configured for the PA or PB application using a combination of firmware, jumper settings on the kit hardware, and external accessories. Kit Features Support for USB Type-C Power Adapter, USB Type-C Mobile Charger and USB Type-C Power Bank applications One USB Type-C Source/Sink Port and one USB Type-A Source Port Support for Apple 2.4A, Samsung AFC, and BC1.2 charging protocols Charging of Notebooks, Mobile Phones and USB powered devices Support for the USB PD 3.0 standard with Programmable Power Supply (PPS) and Qualcomm Quick Charge 4.0 protocol Support for 1-Cell and 2-Cell battery (Power Bank application) Firmware upgradeable Kit contents CY4532 EZ-PD™ CCG3PA EVK Main Board (pre-mounted on the CY4532 EVK Power Board) CY4532 EZ-PD™ CCG3PA EVK Power Board 12 V 50.4 W AC/DC Power Adapter Quick Start Guide
Request a Quote Datasheet
Description
CY4532 EZ-PD™ CCG3PA Evaluation Kit The CY4532 EZ-PD™ CCG3PA Evaluation Kit (EVK) is based on the CCG3PA product family of Infineon’s USB Type-C microcontrollers. This EVK is intended to be an evaluation vehicle for USB Type-C Power Adapter (PA), USB Type-C mobile charger and USB Type-C Power Bank (PB) applications. The kit can be configured for the PA or PB application using a combination of firmware, jumper settings on the kit hardware, and external accessories. Kit Features Support for USB Type-C Power Adapter, USB Type-C Mobile Charger and USB Type-C Power Bank applications One USB Type-C Source/Sink Port and one USB Type-A Source Port Support for Apple 2.4A, Samsung AFC, and BC1.2 charging protocols Charging of Notebooks, Mobile Phones and USB powered devices Support for the USB PD 3.0 standard with Programmable Power Supply (PPS) and Qualcomm Quick Charge 4.0 protocol Support for 1-Cell and 2-Cell battery (Power Bank application) Firmware upgradeable Kit contents CY4532 EZ-PD™ CCG3PA EVK Main Board (pre-mounted on the CY4532 EVK Power Board) CY4532 EZ-PD™ CCG3PA EVK Power Board 12 V 50.4 W AC/DC Power Adapter Quick Start Guide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - CY4532 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
CY4532
Evaluation Boards CY4532
CY4532 EZ-PD™ CCG3PA Evaluation Kit The CY4532 EZ-PD™ CCG3PA Evaluation Kit (EVK) is based on the CCG3PA product family of Infineon’s USB Type-C microcontrollers. This EVK is intended to be an evaluation vehicle for USB Type-C Power Adapter (PA), USB Type-C mobile charger and USB Type-C Power Bank (PB) applications. The kit can be configured for the PA or PB application using a combination of firmware, jumper settings on the kit hardware, and external accessories. Kit Features Support for USB Type-C Power Adapter, USB Type-C Mobile Charger and USB Type-C Power Bank applications One USB Type-C Source/Sink Port and one USB Type-A Source Port Support for Apple 2.4A, Samsung AFC, and BC1.2 charging protocols Charging of Notebooks, Mobile Phones and USB powered devices Support for the USB PD 3.0 standard with Programmable Power Supply (PPS) and Qualcomm Quick Charge 4.0 protocol Support for 1-Cell and 2-Cell battery (Power Bank application) Firmware upgradeable Kit contents CY4532 EZ-PD™ CCG3PA EVK Main Board (pre-mounted on the CY4532 EVK Power Board) CY4532 EZ-PD™ CCG3PA EVK Power Board 12 V 50.4 W AC/DC Power Adapter Quick Start Guide

CY4532 EZ-PD™ CCG3PA Evaluation Kit

The CY4532 EZ-PD™ CCG3PA Evaluation Kit (EVK) is based on the CCG3PA product family of Infineon’s USB Type-C microcontrollers. This EVK is intended to be an evaluation vehicle for USB Type-C Power Adapter (PA), USB Type-C mobile charger and USB Type-C Power Bank (PB) applications. The kit can be configured for the PA or PB application using a combination of firmware, jumper settings on the kit hardware, and external accessories.


Kit Features


  • Support for USB Type-C Power Adapter, USB Type-C Mobile Charger and USB Type-C Power Bank applications
  • One USB Type-C Source/Sink Port and one USB Type-A Source Port
  • Support for Apple 2.4A, Samsung AFC, and BC1.2 charging protocols
  • Charging of Notebooks, Mobile Phones and USB powered devices
  • Support for the USB PD 3.0 standard with Programmable Power Supply (PPS) and Qualcomm Quick Charge 4.0 protocol
  • Support for 1-Cell and 2-Cell battery (Power Bank application)
  • Firmware upgradeable

Kit contents


CY4532 EZ-PD™ CCG3PA EVK Main Board (pre-mounted on the CY4532 EVK Power Board)
CY4532 EZ-PD™ CCG3PA EVK Power Board
12 V 50.4 W AC/DC Power Adapter
Quick Start Guide

Supplier's Site Datasheet
Evaluation and Demonstration Boards and Kits - 448-CY4532-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
448-CY4532-ND
Evaluation and Demonstration Boards and Kits 448-CY4532-ND
CCG3PA USB Type-C™ Interface Evaluation Board

CCG3PA USB Type-C™ Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY4532 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
CY4532
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits CY4532
KIT DEV TYPE C CNTRLR

KIT DEV TYPE C CNTRLR

Supplier's Site

Technical Specifications

  Infineon Technologies AG DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number CY4532 448-CY4532-ND CY4532
Product Name Evaluation Boards Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY4613 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Adapters and chargers ; Home entertainment ; Mobile devices
Ports USB
View Details
5 suppliers
Evaluation Boards - CY4535 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Power Supplies
Host Interface USB-C receptacle,
View Details
4 suppliers