Infineon Technologies AG Evaluation Boards CY4609

Description
CY4609 HX3 USB 3.0 Hub Reference Design Kit CY4609 is an easy-to-use Reference Design Kit to evaluate the USB-IF Certified CYUSB330x family of HX3 USB 3.0 hub controllers. The kit can be used as a reference design for standalone USB 3.0 hub application. This kit comes integrated with the required components and the Blaster Plus software utility. Blaster Plus is a GUI based Infineon software tool to change the configuration parameters of HX3. Kit Features Supports Battery Charging v1.2 Supports Ghost Charging Configure HX3 using I2C EEPROM or I2C slave modes Supports Ganged Downstream port Power Control Space-saving 68-pin QFN package Kit Contents Development board (1) USB 3.0 A to Micro-B cable (1) 5V/4A Power Adaptor (1) Quick start guide
Request a Quote Datasheet
Description
CY4609 HX3 USB 3.0 Hub Reference Design Kit CY4609 is an easy-to-use Reference Design Kit to evaluate the USB-IF Certified CYUSB330x family of HX3 USB 3.0 hub controllers. The kit can be used as a reference design for standalone USB 3.0 hub application. This kit comes integrated with the required components and the Blaster Plus software utility. Blaster Plus is a GUI based Infineon software tool to change the configuration parameters of HX3. Kit Features Supports Battery Charging v1.2 Supports Ghost Charging Configure HX3 using I2C EEPROM or I2C slave modes Supports Ganged Downstream port Power Control Space-saving 68-pin QFN package Kit Contents Development board (1) USB 3.0 A to Micro-B cable (1) 5V/4A Power Adaptor (1) Quick start guide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - CY4609 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
CY4609
Evaluation Boards CY4609
CY4609 HX3 USB 3.0 Hub Reference Design Kit CY4609 is an easy-to-use Reference Design Kit to evaluate the USB-IF Certified CYUSB330x family of HX3 USB 3.0 hub controllers. The kit can be used as a reference design for standalone USB 3.0 hub application. This kit comes integrated with the required components and the Blaster Plus software utility. Blaster Plus is a GUI based Infineon software tool to change the configuration parameters of HX3. Kit Features Supports Battery Charging v1.2 Supports Ghost Charging Configure HX3 using I2C EEPROM or I2C slave modes Supports Ganged Downstream port Power Control Space-saving 68-pin QFN package Kit Contents Development board (1) USB 3.0 A to Micro-B cable (1) 5V/4A Power Adaptor (1) Quick start guide

CY4609 HX3 USB 3.0 Hub Reference Design Kit

CY4609 is an easy-to-use Reference Design Kit to evaluate the USB-IF Certified CYUSB330x family of HX3 USB 3.0 hub controllers. The kit can be used as a reference design for standalone USB 3.0 hub application. This kit comes integrated with the required components and the Blaster Plus software utility. Blaster Plus is a GUI based Infineon software tool to change the configuration parameters of HX3.


Kit Features


  • Supports Battery Charging v1.2
  • Supports Ghost Charging
  • Configure HX3 using I2C EEPROM or I2C slave modes
  • Supports Ganged Downstream port Power Control
  • Space-saving 68-pin QFN package

Kit Contents


  • Development board (1)
  • USB 3.0 A to Micro-B cable (1)
  • 5V/4A Power Adaptor (1)
  • Quick start guide
Supplier's Site Datasheet
Evaluation and Demonstration Boards and Kits - 448-CY4609-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
448-CY4609-ND
Evaluation and Demonstration Boards and Kits 448-CY4609-ND
CYUSB3304 USB 3.0 Hub Interface Evaluation Board

CYUSB3304 USB 3.0 Hub Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY4609 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
CY4609
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits CY4609
EVAL BOARD HX3 USB HUB CYUSB3304

EVAL BOARD HX3 USB HUB CYUSB3304

Supplier's Site
Dev Board, Hx3 Usb Hub Ctrl; Kit Application Type Cypress Infineon Technologies - 66X0990 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Hx3 Usb Hub Ctrl; Kit Application Type Cypress Infineon Technologies
66X0990
Dev Board, Hx3 Usb Hub Ctrl; Kit Application Type Cypress Infineon Technologies 66X0990
DEV BOARD, HX3 USB HUB CTRL; Kit Application Type:Interface; Application Sub Type:USB Hub Controller; Silicon Manufacturer:Cypress ; Silicon Core Number:CYUSB3304; Product Range:-; Core Architecture:ARM; Silicon Family Name:HX3

DEV BOARD, HX3 USB HUB CTRL; Kit Application Type:Interface; Application Sub Type:USB Hub Controller; Silicon Manufacturer:Cypress; Silicon Core Number:CYUSB3304; Product Range:-; Core Architecture:ARM; Silicon Family Name:HX3

Supplier's Site

Technical Specifications

  Infineon Technologies AG DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number CY4609 448-CY4609-ND CY4609 66X0990
Product Name Evaluation Boards Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Dev Board, Hx3 Usb Hub Ctrl; Kit Application Type Cypress Infineon Technologies
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 448-1EDI303YASEVALBOARDTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Gate Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Evaluation and Demonstration Boards and Kits - 448-CY8CKIT-048-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; Analog Front End (AFE)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Expansion Boards, Daughter Cards - 448-BTG70020A1ESWDBTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details