Infineon Technologies AG Evaluation Boards BTG70020A-1ESW DB

Description
This daughterboard comes with one PROFET™ Wire Guard 12V smart high-side switch of BTG70020A-1ESW and is compatible with the PROFET™ ONE4ALL Motherboard. It provides a quick pick and place solution for lab evaluations. The motherboard in combination with the daughterboard is capable of driving typical automotive loads. Summary of Features Capacitive load switching (CLS) mode Integrated wire protection functionality Idle mode Adj. overcurrent threshold Dynamic temperature protection with latch Sequential diagnosis Inverse ON Automotive qualified AEC-Q100 Grade 1 PRO-Sil™ ISO 26262-compliant Benefits For modern automotive power distribution Wire protection Power supply protection Active during parking power supply protection Load control and self-protection Pin and footprint compatibility within the whole family High flexibility to PROFET™ +2 12V High flexibility to PROFET™ Load Guard 12V Potential Applications On-board charger DC/DC converter Replaces electromechanical relays, fuses and discrete circuits Suitable for driving resistive, inductive and capacitive loads Suitable for future power distribution architectures Protection of system supply and wire harness Main switch for ECU power supplies Access to ISO 26262-ready documentation Please register for myinfineon.com with your company e-mail address Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our MyICP portal
Request a Quote
Description
This daughterboard comes with one PROFET™ Wire Guard 12V smart high-side switch of BTG70020A-1ESW and is compatible with the PROFET™ ONE4ALL Motherboard. It provides a quick pick and place solution for lab evaluations. The motherboard in combination with the daughterboard is capable of driving typical automotive loads. Summary of Features Capacitive load switching (CLS) mode Integrated wire protection functionality Idle mode Adj. overcurrent threshold Dynamic temperature protection with latch Sequential diagnosis Inverse ON Automotive qualified AEC-Q100 Grade 1 PRO-Sil™ ISO 26262-compliant Benefits For modern automotive power distribution Wire protection Power supply protection Active during parking power supply protection Load control and self-protection Pin and footprint compatibility within the whole family High flexibility to PROFET™ +2 12V High flexibility to PROFET™ Load Guard 12V Potential Applications On-board charger DC/DC converter Replaces electromechanical relays, fuses and discrete circuits Suitable for driving resistive, inductive and capacitive loads Suitable for future power distribution architectures Protection of system supply and wire harness Main switch for ECU power supplies Access to ISO 26262-ready documentation Please register for myinfineon.com with your company e-mail address Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our MyICP portal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - BTG70020A-1ESW DB - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
BTG70020A-1ESW DB
Evaluation Boards BTG70020A-1ESW DB
This daughterboard comes with one PROFET™ Wire Guard 12V smart high-side switch of BTG70020A-1ESW and is compatible with the PROFET™ ONE4ALL Motherboard. It provides a quick pick and place solution for lab evaluations. The motherboard in combination with the daughterboard is capable of driving typical automotive loads. Summary of Features Capacitive load switching (CLS) mode Integrated wire protection functionality Idle mode Adj. overcurrent threshold Dynamic temperature protection with latch Sequential diagnosis Inverse ON Automotive qualified AEC-Q100 Grade 1 PRO-Sil™ ISO 26262-compliant Benefits For modern automotive power distribution Wire protection Power supply protection Active during parking power supply protection Load control and self-protection Pin and footprint compatibility within the whole family High flexibility to PROFET™ +2 12V High flexibility to PROFET™ Load Guard 12V Potential Applications On-board charger DC/DC converter Replaces electromechanical relays, fuses and discrete circuits Suitable for driving resistive, inductive and capacitive loads Suitable for future power distribution architectures Protection of system supply and wire harness Main switch for ECU power supplies Access to ISO 26262-ready documentation Please register for myinfineon.com with your company e-mail address Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our MyICP portal

This daughterboard comes with one PROFET™ Wire Guard 12V smart high-side switch of BTG70020A-1ESW and is compatible with the PROFET™ ONE4ALL Motherboard. It provides a quick pick and place solution for lab evaluations. The motherboard in combination with the daughterboard is capable of driving typical automotive loads.


Summary of Features

  • Capacitive load switching (CLS) mode
  • Integrated wire protection functionality
  • Idle mode
  • Adj. overcurrent threshold
  • Dynamic temperature protection with latch
  • Sequential diagnosis
  • Inverse ON
  • Automotive qualified AEC-Q100 Grade 1
  • PRO-Sil™ ISO 26262-compliant

Benefits

  • For modern automotive power distribution
  • Wire protection
  • Power supply protection
  • Active during parking power supply protection
  • Load control and self-protection
  • Pin and footprint compatibility within the whole family
  • High flexibility to PROFET™ +2 12V
  • High flexibility to PROFET™ Load Guard 12V

Potential Applications

  • On-board charger
  • DC/DC converter
  • Replaces electromechanical relays, fuses and discrete circuits
  • Suitable for driving resistive, inductive and capacitive loads
  • Suitable for future power distribution architectures
  • Protection of system supply and wire harness
  • Main switch for ECU power supplies

Access to ISO 26262-ready documentation

  • Please register for myinfineon.com with your company e-mail address
  • Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our MyICP portal
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number BTG70020A-1ESW DB
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY4534 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Power Supplies
Host Interface USB-C receptacle,
View Details
4 suppliers
Evaluation Boards - BTS70015-1ESP DAUGHBD - Infineon Technologies AG
Specs
Category Developement Board
View Details
Development Kit; Kit Application Type Cypress Infineon Technologies - 19M6303 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System EZ-OTG / EZ-Host
Manufacturer Cypress; Other
View Details
2 suppliers
Embedded MCU, DSP Evaluation Boards - 448-CY3205-DK-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers