Infineon Technologies AG Evaluation Boards CY4605

Description
CY4605 - High-Speed Low-Power USB 2.0 Compliant 2-Port Hub EZ-USB™ HX2LP(TM) USB 2.0 2-Port Hub Infineon offers a complete reference design for developing a fixed-function, low-power 2-port USB 2.0 hub that is production ready. Key Features Compliance with USB 2.0 480/12/1.5-Mbps operation Low-power operation for bus-powered applications Fit/Form/Function Compatible with CY7C65640 & CY7C65640A TetraHub(TM) 8x8mm 56-lead QFN (quad flat no-lead) package Integrated components for lower BOM cost Individual or ganged port power switching and over current detection Dedicated LED ports Hardware Description The EZ-USB™ HX2LP(TM) reference design kit includes: CY7C65620-based demonstration unit 5 VDC, 2.5A wall power supply USB cable Datasheet Design & Application Notes Hardware files Schematics Bill of Materials Gerber and OrCAD source files
Request a Quote Datasheet
Description
CY4605 - High-Speed Low-Power USB 2.0 Compliant 2-Port Hub EZ-USB™ HX2LP(TM) USB 2.0 2-Port Hub Infineon offers a complete reference design for developing a fixed-function, low-power 2-port USB 2.0 hub that is production ready. Key Features Compliance with USB 2.0 480/12/1.5-Mbps operation Low-power operation for bus-powered applications Fit/Form/Function Compatible with CY7C65640 & CY7C65640A TetraHub(TM) 8x8mm 56-lead QFN (quad flat no-lead) package Integrated components for lower BOM cost Individual or ganged port power switching and over current detection Dedicated LED ports Hardware Description The EZ-USB™ HX2LP(TM) reference design kit includes: CY7C65620-based demonstration unit 5 VDC, 2.5A wall power supply USB cable Datasheet Design & Application Notes Hardware files Schematics Bill of Materials Gerber and OrCAD source files
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - CY4605 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
CY4605
Evaluation Boards CY4605
CY4605 - High-Speed Low-Power USB 2.0 Compliant 2-Port Hub EZ-USB™ HX2LP(TM) USB 2.0 2-Port Hub Infineon offers a complete reference design for developing a fixed-function, low-power 2-port USB 2.0 hub that is production ready. Key Features Compliance with USB 2.0 480/12/1.5-Mbps operation Low-power operation for bus-powered applications Fit/Form/Function Compatible with CY7C65640 & CY7C65640A TetraHub(TM) 8x8mm 56-lead QFN (quad flat no-lead) package Integrated components for lower BOM cost Individual or ganged port power switching and over current detection Dedicated LED ports Hardware Description The EZ-USB™ HX2LP(TM) reference design kit includes: CY7C65620-based demonstration unit 5 VDC, 2.5A wall power supply USB cable Datasheet Design & Application Notes Hardware files Schematics Bill of Materials Gerber and OrCAD source files

CY4605 - High-Speed Low-Power USB 2.0 Compliant 2-Port Hub

EZ-USB™ HX2LP(TM) USB 2.0 2-Port Hub

Infineon offers a complete reference design for developing a fixed-function, low-power 2-port USB 2.0 hub that is production ready.


Key Features


  • Compliance with USB 2.0
  • 480/12/1.5-Mbps operation
  • Low-power operation for bus-powered applications
  • Fit/Form/Function Compatible with CY7C65640 & CY7C65640A TetraHub(TM)
  • 8x8mm 56-lead QFN (quad flat no-lead) package
  • Integrated components for lower BOM cost
  • Individual or ganged port power switching and over current detection
  • Dedicated LED ports

Hardware Description


The EZ-USB™ HX2LP(TM) reference design kit includes:

  • CY7C65620-based demonstration unit
  • 5 VDC, 2.5A wall power supply
  • USB cable
  • Datasheet
  • Design & Application Notes
  • Hardware files
  • Schematics
  • Bill of Materials
  • Gerber and OrCAD source files
Supplier's Site Datasheet
Evaluation and Demonstration Boards and Kits - CY4605-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
CY4605-ND
Evaluation and Demonstration Boards and Kits CY4605-ND
CY7C65620 USB 2.0 Hub Interface Evaluation Board

CY7C65620 USB 2.0 Hub Interface Evaluation Board

Buy Now Datasheet
Communication & Wireless Development Tools - 2732017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Communication & Wireless Development Tools
2732017
Communication & Wireless Development Tools 2732017
Infineon CY4605

Infineon CY4605

Supplier's Site

Technical Specifications

  Infineon Technologies AG DigiKey RS Components, Ltd.
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number CY4605 CY4605-ND 2732017
Product Name Evaluation Boards Evaluation and Demonstration Boards and Kits Communication & Wireless Development Tools
Category Developement Board Developement Board Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BCR402W 24V LED BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System LED Lighting ; Lighting
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY3684-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Embedded MCU, DSP Evaluation Boards - B158-H8690-X-0-7600IN-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation and Demonstration Boards and Kits - 448-BTS3080TFDEMOBOARDTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Automotive
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers