Infineon Technologies AG Evaluation Boards CYBLE-343072-EVAL-M2B

Description
AIROC™ CYBLE-343072-EVAL-M2 B Bluetooth® LE Module Evaluation Kit The Infineon AIROC™ CYBLE-343072-EVAL-M2 B Bluetooth® LE Module Evaluation Kit enables evaluation, prototyping, and development of a wide array of IoT applications based on the AIROC™ CYBLE-343072-02 globally-certified module. AIROC™ CYBLE-343072-02 is a 2.4GHz Bluetooth Transceiver Module with an Integrated Trace antenna and is based on the AIROC™ CYW20835 system on a chip (SoC), an ultra-low-power Bluetooth® LE 5.2 device. This kit supports home automation, sensors (medical, home, security, and industrial), lighting, Bluetooth® Mesh, or any Bluetooth® connected IoT application and can be used for rapid development while reducing time-to-market. AIROC™ CYBLE-343072-EVAL-M2 B Bluetooth® LE Module Evaluation Kit is supported in the AIROC™ Bluetooth® SDK v3.2 or later within ModusToolbox™ Software and Tools with many code examples and documentation enablement for Bluetooth® LE and Bluetooth® Mesh use cases. To learn more about ModusToolbox™ and download the latest version of the Bluetooth® SDK, please visit the Bluetooth® SDK community page. Kit Features AIROC™ CYBLE-343072-EVAL-M2 B Bluetooth® LE Module Evaluation Kit features: An evaluation board that can support various Bluetooth protocols including Generic Access Profile (GAP), Generic Attribute Profile (GATT), MESH, Find Me profile (FMP), HID Over GATT (HOGP), Health Thermometer Profile (HTP) and Proximity Profile (PXP) Eval board with integrated serial flash Input/output interfaces for communications and programming External headers for debugging and connectivity Interfaces to USB power or to a coin cell Integrated trace Antenna and PA/LNA 24MHz crystal oscillator Kit Contents 1 X Module Arduino Evaluation Board (CYBLE-343072-EVAL-M 2B) with on-board AIROC™ Module (CYBT-343072-02) 1 X USB Cable for USB – UART programming Convenient user buttons
Request a Quote Datasheet
Description
AIROC™ CYBLE-343072-EVAL-M2 B Bluetooth® LE Module Evaluation Kit The Infineon AIROC™ CYBLE-343072-EVAL-M2 B Bluetooth® LE Module Evaluation Kit enables evaluation, prototyping, and development of a wide array of IoT applications based on the AIROC™ CYBLE-343072-02 globally-certified module. AIROC™ CYBLE-343072-02 is a 2.4GHz Bluetooth Transceiver Module with an Integrated Trace antenna and is based on the AIROC™ CYW20835 system on a chip (SoC), an ultra-low-power Bluetooth® LE 5.2 device. This kit supports home automation, sensors (medical, home, security, and industrial), lighting, Bluetooth® Mesh, or any Bluetooth® connected IoT application and can be used for rapid development while reducing time-to-market. AIROC™ CYBLE-343072-EVAL-M2 B Bluetooth® LE Module Evaluation Kit is supported in the AIROC™ Bluetooth® SDK v3.2 or later within ModusToolbox™ Software and Tools with many code examples and documentation enablement for Bluetooth® LE and Bluetooth® Mesh use cases. To learn more about ModusToolbox™ and download the latest version of the Bluetooth® SDK, please visit the Bluetooth® SDK community page. Kit Features AIROC™ CYBLE-343072-EVAL-M2 B Bluetooth® LE Module Evaluation Kit features: An evaluation board that can support various Bluetooth protocols including Generic Access Profile (GAP), Generic Attribute Profile (GATT), MESH, Find Me profile (FMP), HID Over GATT (HOGP), Health Thermometer Profile (HTP) and Proximity Profile (PXP) Eval board with integrated serial flash Input/output interfaces for communications and programming External headers for debugging and connectivity Interfaces to USB power or to a coin cell Integrated trace Antenna and PA/LNA 24MHz crystal oscillator Kit Contents 1 X Module Arduino Evaluation Board (CYBLE-343072-EVAL-M 2B) with on-board AIROC™ Module (CYBT-343072-02) 1 X USB Cable for USB – UART programming Convenient user buttons
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - CYBLE-343072-EVAL-M2B - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
CYBLE-343072-EVAL-M2B
Evaluation Boards CYBLE-343072-EVAL-M2B
AIROC™ CYBLE-343072-EVAL-M2 B Bluetooth® LE Module Evaluation Kit The Infineon AIROC™ CYBLE-343072-EVAL-M2 B Bluetooth® LE Module Evaluation Kit enables evaluation, prototyping, and development of a wide array of IoT applications based on the AIROC™ CYBLE-343072-02 globally-certified module. AIROC™ CYBLE-343072-02 is a 2.4GHz Bluetooth Transceiver Module with an Integrated Trace antenna and is based on the AIROC™ CYW20835 system on a chip (SoC), an ultra-low-power Bluetooth® LE 5.2 device. This kit supports home automation, sensors (medical, home, security, and industrial), lighting, Bluetooth® Mesh, or any Bluetooth® connected IoT application and can be used for rapid development while reducing time-to-market. AIROC™ CYBLE-343072-EVAL-M2 B Bluetooth® LE Module Evaluation Kit is supported in the AIROC™ Bluetooth® SDK v3.2 or later within ModusToolbox™ Software and Tools with many code examples and documentation enablement for Bluetooth® LE and Bluetooth® Mesh use cases. To learn more about ModusToolbox™ and download the latest version of the Bluetooth® SDK, please visit the Bluetooth® SDK community page. Kit Features AIROC™ CYBLE-343072-EVAL-M2 B Bluetooth® LE Module Evaluation Kit features: An evaluation board that can support various Bluetooth protocols including Generic Access Profile (GAP), Generic Attribute Profile (GATT), MESH, Find Me profile (FMP), HID Over GATT (HOGP), Health Thermometer Profile (HTP) and Proximity Profile (PXP) Eval board with integrated serial flash Input/output interfaces for communications and programming External headers for debugging and connectivity Interfaces to USB power or to a coin cell Integrated trace Antenna and PA/LNA 24MHz crystal oscillator Kit Contents 1 X Module Arduino Evaluation Board (CYBLE-343072-EVAL-M 2B) with on-board AIROC™ Module (CYBT-343072-02) 1 X USB Cable for USB – UART programming Convenient user buttons

AIROC™ CYBLE-343072-EVAL-M2B Bluetooth® LE Module Evaluation Kit

The Infineon AIROC™ CYBLE-343072-EVAL-M2B Bluetooth® LE Module Evaluation Kit enables evaluation, prototyping, and development of a wide array of IoT applications based on the AIROC™ CYBLE-343072-02 globally-certified module. AIROC™ CYBLE-343072-02 is a 2.4GHz Bluetooth Transceiver Module with an Integrated Trace antenna and is based on the AIROC™ CYW20835 system on a chip (SoC), an ultra-low-power Bluetooth® LE 5.2 device. This kit supports home automation, sensors (medical, home, security, and industrial), lighting, Bluetooth® Mesh, or any Bluetooth® connected IoT application and can be used for rapid development while reducing time-to-market.

AIROC™ CYBLE-343072-EVAL-M2B Bluetooth® LE Module Evaluation Kit is supported in the AIROC™ Bluetooth® SDK v3.2 or later within ModusToolbox™ Software and Tools with many code examples and documentation enablement for Bluetooth® LE and Bluetooth® Mesh use cases. To learn more about ModusToolbox™ and download the latest version of the Bluetooth® SDK, please visit the Bluetooth® SDK community page.


Kit Features


AIROC™ CYBLE-343072-EVAL-M2B Bluetooth® LE Module Evaluation Kit features:

  • An evaluation board that can support various Bluetooth protocols including Generic Access Profile (GAP), Generic Attribute Profile (GATT), MESH, Find Me profile (FMP), HID Over GATT (HOGP), Health Thermometer Profile (HTP) and Proximity Profile (PXP)
  • Eval board with integrated serial flash
  • Input/output interfaces for communications and programming
  • External headers for debugging and connectivity
  • Interfaces to USB power or to a coin cell
  • Integrated trace Antenna and PA/LNA
  • 24MHz crystal oscillator

Kit Contents


  • 1 X Module Arduino Evaluation Board (CYBLE-343072-EVAL-M2B) with on-board AIROC™ Module (CYBT-343072-02)
  • 1 X USB Cable for USB – UART programming
  • Convenient user buttons
Supplier's Site
Communication & Wireless Development Tools - 2625887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Communication & Wireless Development Tools
2625887
Communication & Wireless Development Tools 2625887
Infineon CYBLE-343072-EVAL-M2 B

Infineon CYBLE-343072-EVAL-M2B

Supplier's Site
RF, RFID, Wireless Evaluation Boards - 448-CYBLE-343072-EVAL-M2B-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
448-CYBLE-343072-EVAL-M2B-ND
RF, RFID, Wireless Evaluation Boards 448-CYBLE-343072-EVAL-M2B-ND
CYBLE-343072-02 - Transceiver; Bluetooth® 5 Evaluation Board

CYBLE-343072-02 - Transceiver; Bluetooth® 5 Evaluation Board

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG RS Components, Ltd. DigiKey
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number CYBLE-343072-EVAL-M2B 2625887 448-CYBLE-343072-EVAL-M2B-ND
Product Name Evaluation Boards Communication & Wireless Development Tools RF, RFID, Wireless Evaluation Boards
Category Developement Board Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - 448-BTG7007A1EPWDBTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Evaluation Boards - 1EDI3038 EVAL BOARD - Infineon Technologies AG
Specs
Category Developement Board
View Details
Evaluation and Demonstration Boards and Kits - 448-CY3280-20X66-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; Sensor, CapSense® Touch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation Boards - BCR402W 12V LED BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System LED Lighting ; Lighting
View Details