Infineon Technologies AG Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards CY3271-EXP1

Description
Win Source Part Number: 1347956-CY3271-EXP1 Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Series: PSoC, CyFi Type: PSoC, FirstTouch Package: Box For Use With/Related Products: CY3271 Standard Package: 1 Frequency: 2.4GHz Supplied Contents: Board(s) , Cable(s) ECCN: 5A991G Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Infineon Technologies Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1347956-CY3271-EXP1 Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Series: PSoC, CyFi Type: PSoC, FirstTouch Package: Box For Use With/Related Products: CY3271 Standard Package: 1 Frequency: 2.4GHz Supplied Contents: Board(s) , Cable(s) ECCN: 5A991G Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Infineon Technologies Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1347956-CY3271-EXP1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1347956-CY3271-EXP1
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1347956-CY3271-EXP1
Win Source Part Number: 1347956-CY3271-EXP1 Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Series: PSoC, CyFi Type: PSoC, FirstTouch Package: Box For Use With/Related Products: CY3271 Standard Package: 1 Frequency: 2.4GHz Supplied Contents: Board(s) , Cable(s) ECCN: 5A991G Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Infineon Technologies Product Status: Obsolete

Win Source Part Number: 1347956-CY3271-EXP1
Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Series: PSoC, CyFi
Type: PSoC, FirstTouch
Package: Box
For Use With/Related Products: CY3271
Standard Package: 1
Frequency: 2.4GHz
Supplied Contents: Board(s) , Cable(s)
ECCN: 5A991G
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Infineon Technologies
Product Status: Obsolete

Buy Now Datasheet
Expansion Kit, For Psoc First Touch Starter Kit; Accessory Type Cypress Infineon Technologies - 15P8163 - Newark, An Avnet Company
Chicago, IL, United States
Expansion Kit, For Psoc First Touch Starter Kit; Accessory Type Cypress Infineon Technologies
15P8163
Expansion Kit, For Psoc First Touch Starter Kit; Accessory Type Cypress Infineon Technologies 15P8163
EXPANSION KIT, FOR PSOC FIRST TOUCH STARTER KIT; Accessory Type:Expansion Kit; For Use With:CY3271 PSoC FirstTouch Starter Kit; Product Range:-; Application Sub Type:Capacitive Touch; Development Tool Type:Hardware - Daughter Card RoHS Compliant: Yes

EXPANSION KIT, FOR PSOC FIRST TOUCH STARTER KIT; Accessory Type:Expansion Kit; For Use With:CY3271 PSoC FirstTouch Starter Kit; Product Range:-; Application Sub Type:Capacitive Touch; Development Tool Type:Hardware - Daughter Card RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1347956-CY3271-EXP1 15P8163
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Expansion Kit, For Psoc First Touch Starter Kit; Accessory Type Cypress Infineon Technologies
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products