Infineon Technologies AG Evaluation Boards CY4534

Description
EZ-PD™ Barrel Connector Replacement (BCR) PLUS evaluation kit CY4534 The CY4534 EZ-PD™ Barrel Connector Replacement Plus (BCR-Plus) EVK is an evaluation platform for customers who want to replace an existing barrel/power input connector with a USB-C connector. Implementing this solution in an end-product allows the system to be powered by any USB-C compliant power adapter. A device such as a speaker, shaver, power tool, modem, etc. that use a barrel connector for power will benefit from using a universal power interface such as USB Type-C. To make the transition easier, the EZ-PD™ BCR-PLUS EVK CY4534 provides a USB Type-C receptacle to consume power from a charger and then supply it over a terminal block. A barrel connector can be attached to this block by using wires to convert a barrel input to USB Type-C. The CY4534 EZ-PD™ BCR-PLUS evaluation kit ships with pre-programmed firmware with functionality as documented in the CYPD3176 device datasheet. As an additional option, customers who prefer further customization of the BCR-PLUS firmware solution can make changes to the configuration parameters using the EZ-PD™ configuration utility to fit the needs of their end-application. Summary of Features Supports USB Type-C and power delivery 3.0 programmable power supply Supports 2.4 A charging UFP-only with configurable RD and RD-DB Integrated analog blocks 30 V-tolerant regulator VBUS-to-CC short protection On-chip overvoltage protection (OVP) Packages: 24-pin QFN Supports extended industrial temperature range (-40°C to +105°C) Benefits Replacement of barrel connectors USB Type-C and power delivery 3.0 programmable power supply SINK OCP Potential Applications Smart speakers Consumer devices Power tools Wearables Personal care products VR headset Gaming consoles Cameras IoT devices Drones & robots List of Components EZ-PD™ BCR - USB Type-C Port Controller (CYPD3176-24LQXQ) 13V Clamp 3.5 A (8/20µs) Ipp TVs Diode Surface Mount WLL-2-3 (ESD131-B1-W0201) Silicon Schottky Diode 10 V 3 A SOD323-2 (BAT60A) MOSFET 2P-CH 30V 9.2 A 8SOIC (IRF9358) MOSFET 2P-CH 30V 2 A 6TSOP (BSL308PE) EZ-USB™ Serial Bridge Controller 24QFN (CY7C65211-24LTXI)
Request a Quote Datasheet
Description
EZ-PD™ Barrel Connector Replacement (BCR) PLUS evaluation kit CY4534 The CY4534 EZ-PD™ Barrel Connector Replacement Plus (BCR-Plus) EVK is an evaluation platform for customers who want to replace an existing barrel/power input connector with a USB-C connector. Implementing this solution in an end-product allows the system to be powered by any USB-C compliant power adapter. A device such as a speaker, shaver, power tool, modem, etc. that use a barrel connector for power will benefit from using a universal power interface such as USB Type-C. To make the transition easier, the EZ-PD™ BCR-PLUS EVK CY4534 provides a USB Type-C receptacle to consume power from a charger and then supply it over a terminal block. A barrel connector can be attached to this block by using wires to convert a barrel input to USB Type-C. The CY4534 EZ-PD™ BCR-PLUS evaluation kit ships with pre-programmed firmware with functionality as documented in the CYPD3176 device datasheet. As an additional option, customers who prefer further customization of the BCR-PLUS firmware solution can make changes to the configuration parameters using the EZ-PD™ configuration utility to fit the needs of their end-application. Summary of Features Supports USB Type-C and power delivery 3.0 programmable power supply Supports 2.4 A charging UFP-only with configurable RD and RD-DB Integrated analog blocks 30 V-tolerant regulator VBUS-to-CC short protection On-chip overvoltage protection (OVP) Packages: 24-pin QFN Supports extended industrial temperature range (-40°C to +105°C) Benefits Replacement of barrel connectors USB Type-C and power delivery 3.0 programmable power supply SINK OCP Potential Applications Smart speakers Consumer devices Power tools Wearables Personal care products VR headset Gaming consoles Cameras IoT devices Drones & robots List of Components EZ-PD™ BCR - USB Type-C Port Controller (CYPD3176-24LQXQ) 13V Clamp 3.5 A (8/20µs) Ipp TVs Diode Surface Mount WLL-2-3 (ESD131-B1-W0201) Silicon Schottky Diode 10 V 3 A SOD323-2 (BAT60A) MOSFET 2P-CH 30V 9.2 A 8SOIC (IRF9358) MOSFET 2P-CH 30V 2 A 6TSOP (BSL308PE) EZ-USB™ Serial Bridge Controller 24QFN (CY7C65211-24LTXI)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - CY4534 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
CY4534
Evaluation Boards CY4534
EZ-PD™ Barrel Connector Replacement (BCR) PLUS evaluation kit CY4534 The CY4534 EZ-PD™ Barrel Connector Replacement Plus (BCR-Plus) EVK is an evaluation platform for customers who want to replace an existing barrel/power input connector with a USB-C connector. Implementing this solution in an end-product allows the system to be powered by any USB-C compliant power adapter. A device such as a speaker, shaver, power tool, modem, etc. that use a barrel connector for power will benefit from using a universal power interface such as USB Type-C. To make the transition easier, the EZ-PD™ BCR-PLUS EVK CY4534 provides a USB Type-C receptacle to consume power from a charger and then supply it over a terminal block. A barrel connector can be attached to this block by using wires to convert a barrel input to USB Type-C. The CY4534 EZ-PD™ BCR-PLUS evaluation kit ships with pre-programmed firmware with functionality as documented in the CYPD3176 device datasheet. As an additional option, customers who prefer further customization of the BCR-PLUS firmware solution can make changes to the configuration parameters using the EZ-PD™ configuration utility to fit the needs of their end-application. Summary of Features Supports USB Type-C and power delivery 3.0 programmable power supply Supports 2.4 A charging UFP-only with configurable RD and RD-DB Integrated analog blocks 30 V-tolerant regulator VBUS-to-CC short protection On-chip overvoltage protection (OVP) Packages: 24-pin QFN Supports extended industrial temperature range (-40°C to +105°C) Benefits Replacement of barrel connectors USB Type-C and power delivery 3.0 programmable power supply SINK OCP Potential Applications Smart speakers Consumer devices Power tools Wearables Personal care products VR headset Gaming consoles Cameras IoT devices Drones & robots List of Components EZ-PD™ BCR - USB Type-C Port Controller (CYPD3176-24LQXQ) 13V Clamp 3.5 A (8/20µs) Ipp TVs Diode Surface Mount WLL-2-3 (ESD131-B1-W0201) Silicon Schottky Diode 10 V 3 A SOD323-2 (BAT60A) MOSFET 2P-CH 30V 9.2 A 8SOIC (IRF9358) MOSFET 2P-CH 30V 2 A 6TSOP (BSL308PE) EZ-USB™ Serial Bridge Controller 24QFN (CY7C65211-24LTXI)

EZ-PD™ Barrel Connector Replacement (BCR) PLUS evaluation kit CY4534

The CY4534 EZ-PD™ Barrel Connector Replacement Plus (BCR-Plus) EVK is an evaluation platform for customers who want to replace an existing barrel/power input connector with a USB-C connector. Implementing this solution in an end-product allows the system to be powered by any USB-C compliant power adapter.

A device such as a speaker, shaver, power tool, modem, etc. that use a barrel connector for power will benefit from using a universal power interface such as USB Type-C. To make the transition easier, the EZ-PD™ BCR-PLUS EVK CY4534 provides a USB Type-C receptacle to consume power from a charger and then supply it over a terminal block. A barrel connector can be attached to this block by using wires to convert a barrel input to USB Type-C.

The CY4534 EZ-PD™ BCR-PLUS evaluation kit ships with pre-programmed firmware with functionality as documented in the CYPD3176 device datasheet. As an additional option, customers who prefer further customization of the BCR-PLUS firmware solution can make changes to the configuration parameters using the EZ-PD™ configuration utility to fit the needs of their end-application.


Summary of Features

  • Supports USB Type-C and power delivery 3.0 programmable power supply
  • Supports 2.4 A charging
  • UFP-only with configurable RD and RD-DB
  • Integrated analog blocks
  • 30 V-tolerant regulator
  • VBUS-to-CC short protection
  • On-chip overvoltage protection (OVP)
  • Packages: 24-pin QFN
  • Supports extended industrial temperature range (-40°C to +105°C)

Benefits

  • Replacement of barrel connectors
  • USB Type-C and power delivery 3.0 programmable power supply
  • SINK OCP

Potential Applications

  • Smart speakers
  • Consumer devices
  • Power tools
  • Wearables
  • Personal care products
  • VR headset
  • Gaming consoles
  • Cameras
  • IoT devices
  • Drones & robots

List of Components

  • EZ-PD™ BCR - USB Type-C Port Controller
    (CYPD3176-24LQXQ)
  • 13V Clamp 3.5 A (8/20µs) Ipp TVs Diode Surface Mount WLL-2-3
    (ESD131-B1-W0201)
  • Silicon Schottky Diode 10 V 3 A SOD323-2
    (BAT60A)
  • MOSFET 2P-CH 30V 9.2 A 8SOIC
    (IRF9358)
  • MOSFET 2P-CH 30V 2 A 6TSOP
    (BSL308PE)
  • EZ-USB™ Serial Bridge Controller 24QFN
    (CY7C65211-24LTXI)
Supplier's Site Datasheet
Evaluation and Demonstration Boards and Kits - 448-CY4534-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
448-CY4534-ND
Evaluation and Demonstration Boards and Kits 448-CY4534-ND
EVAL BOARD FOR CYPD3176

EVAL BOARD FOR CYPD3176

Buy Now Datasheet
Communication & Wireless Development Tools - 2732014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Communication & Wireless Development Tools
2732014
Communication & Wireless Development Tools 2732014
Infineon CY4534

Infineon CY4534

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY4534 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
CY4534
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits CY4534
EVAL KIT FOR CYPD3176

EVAL KIT FOR CYPD3176

Supplier's Site

Technical Specifications

  Infineon Technologies AG DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number CY4534 448-CY4534-ND 2732014 CY4534
Product Name Evaluation Boards Evaluation and Demonstration Boards and Kits Communication & Wireless Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BOARD TLD5097 B2B - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive ; Lighting
View Details
Evaluation Boards - CY15FRAMKIT-001 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation
View Details
3 suppliers
Evaluation Boards - ACIC BOARD - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
Host Interface LIN ; USB
View Details
Evaluation Boards - BLDC SHIELD_TLE956X - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details