Infineon Technologies AG Evaluation Boards CY8CKIT-043

Description
PSoC™ 4 M-Series Prototyping Kit PSoC™ 4 M-Series Prototyping Kit The CY8CKIT-043 PSoC 4™ M-Series Prototyping Kit is a low-cost platform for prototyping products using the PSoC™ 4 M-Series device family, with a snap-away Programmer and Debugger on the USB connector. Featuring PSoC™ 4200M Features the PSoC™ 4200M device from the PSoC™ 4 M-Series device family. The PSoC™ 4 M-Series device family is a new addition to the PSoC™ 4 family that integrates an ARM Cortex-M0 controller with 128KB Flash, 16KB SRAM programmable analog front end, programmable digital peripherals and the industry’s best CAPSENSE™ technology for touch sensing solutions. It also includes advanced peripherals like a Real Time Clock (RTC), Direct Memory Access (DMA) and two Controllable Area Network (CAN) blocks. Design for Flexibility Provides access to all the PSoC™ 4200M device I/Os in a breadboard-compatibl e format. The kit is designed with a snap-away form-factor, allowing users to separate the KitProg (on-board Programmer and Debugger) from the target board and use it independently. This kit also features a footprint for the EZ-BLE PRoC Module, enabling users to add Bluetooth Low Energy connectivity to their designs. On-Board Programmer and Debugger Includes the Infineon KitProg, designed to program and debug the target device using the SWD interface. In this kit, the KitProg board is hardwired to program and debug the target PSoC™ 4200M device using PSoC™ Creator or PSoC™ Programmer. If the EZ-BLE PRoC Module and a switch (SW4) is added to the board, KitProg can program and debug that module as well. In addition to the standard program and debug features, KitProg enables bridging support by providing USB-UART and USB-I2C interfaces that target the PSoC™ 4200M device. It also provides access to Micrium µC/Probe to read and write the memory of the target device. When snapped away, this tiny KitProg board can be used as an SWD programmer and debugger for any device in the PSoC™ 3, PSoC™ 4 or PSoC™ 5LP families. The KitProg firmware is programmed with a bootloader image, thus allowing users to upgrade its firmware using a USB bootloader. This adds to the flexibility and gives users an option to develop custom applications for the KitProg device. Contents CY8CKIT-043 PSoC™ 4 M-Series Prototyping Kit Quick Start Guide Software PSoC™ Creator
Request a Quote Datasheet
Description
PSoC™ 4 M-Series Prototyping Kit PSoC™ 4 M-Series Prototyping Kit The CY8CKIT-043 PSoC 4™ M-Series Prototyping Kit is a low-cost platform for prototyping products using the PSoC™ 4 M-Series device family, with a snap-away Programmer and Debugger on the USB connector. Featuring PSoC™ 4200M Features the PSoC™ 4200M device from the PSoC™ 4 M-Series device family. The PSoC™ 4 M-Series device family is a new addition to the PSoC™ 4 family that integrates an ARM Cortex-M0 controller with 128KB Flash, 16KB SRAM programmable analog front end, programmable digital peripherals and the industry’s best CAPSENSE™ technology for touch sensing solutions. It also includes advanced peripherals like a Real Time Clock (RTC), Direct Memory Access (DMA) and two Controllable Area Network (CAN) blocks. Design for Flexibility Provides access to all the PSoC™ 4200M device I/Os in a breadboard-compatibl e format. The kit is designed with a snap-away form-factor, allowing users to separate the KitProg (on-board Programmer and Debugger) from the target board and use it independently. This kit also features a footprint for the EZ-BLE PRoC Module, enabling users to add Bluetooth Low Energy connectivity to their designs. On-Board Programmer and Debugger Includes the Infineon KitProg, designed to program and debug the target device using the SWD interface. In this kit, the KitProg board is hardwired to program and debug the target PSoC™ 4200M device using PSoC™ Creator or PSoC™ Programmer. If the EZ-BLE PRoC Module and a switch (SW4) is added to the board, KitProg can program and debug that module as well. In addition to the standard program and debug features, KitProg enables bridging support by providing USB-UART and USB-I2C interfaces that target the PSoC™ 4200M device. It also provides access to Micrium µC/Probe to read and write the memory of the target device. When snapped away, this tiny KitProg board can be used as an SWD programmer and debugger for any device in the PSoC™ 3, PSoC™ 4 or PSoC™ 5LP families. The KitProg firmware is programmed with a bootloader image, thus allowing users to upgrade its firmware using a USB bootloader. This adds to the flexibility and gives users an option to develop custom applications for the KitProg device. Contents CY8CKIT-043 PSoC™ 4 M-Series Prototyping Kit Quick Start Guide Software PSoC™ Creator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - CY8CKIT-043 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
CY8CKIT-043
Evaluation Boards CY8CKIT-043
PSoC™ 4 M-Series Prototyping Kit PSoC™ 4 M-Series Prototyping Kit The CY8CKIT-043 PSoC 4™ M-Series Prototyping Kit is a low-cost platform for prototyping products using the PSoC™ 4 M-Series device family, with a snap-away Programmer and Debugger on the USB connector. Featuring PSoC™ 4200M Features the PSoC™ 4200M device from the PSoC™ 4 M-Series device family. The PSoC™ 4 M-Series device family is a new addition to the PSoC™ 4 family that integrates an ARM Cortex-M0 controller with 128KB Flash, 16KB SRAM programmable analog front end, programmable digital peripherals and the industry’s best CAPSENSE™ technology for touch sensing solutions. It also includes advanced peripherals like a Real Time Clock (RTC), Direct Memory Access (DMA) and two Controllable Area Network (CAN) blocks. Design for Flexibility Provides access to all the PSoC™ 4200M device I/Os in a breadboard-compatibl e format. The kit is designed with a snap-away form-factor, allowing users to separate the KitProg (on-board Programmer and Debugger) from the target board and use it independently. This kit also features a footprint for the EZ-BLE PRoC Module, enabling users to add Bluetooth Low Energy connectivity to their designs. On-Board Programmer and Debugger Includes the Infineon KitProg, designed to program and debug the target device using the SWD interface. In this kit, the KitProg board is hardwired to program and debug the target PSoC™ 4200M device using PSoC™ Creator or PSoC™ Programmer. If the EZ-BLE PRoC Module and a switch (SW4) is added to the board, KitProg can program and debug that module as well. In addition to the standard program and debug features, KitProg enables bridging support by providing USB-UART and USB-I2C interfaces that target the PSoC™ 4200M device. It also provides access to Micrium µC/Probe to read and write the memory of the target device. When snapped away, this tiny KitProg board can be used as an SWD programmer and debugger for any device in the PSoC™ 3, PSoC™ 4 or PSoC™ 5LP families. The KitProg firmware is programmed with a bootloader image, thus allowing users to upgrade its firmware using a USB bootloader. This adds to the flexibility and gives users an option to develop custom applications for the KitProg device. Contents CY8CKIT-043 PSoC™ 4 M-Series Prototyping Kit Quick Start Guide Software PSoC™ Creator

PSoC™ 4 M-Series Prototyping Kit


PSoC™ 4 M-Series Prototyping Kit

The CY8CKIT-043 PSoC 4™ M-Series Prototyping Kit is a low-cost platform for prototyping products using the PSoC™ 4 M-Series device family, with a snap-away Programmer and Debugger on the USB connector.


Featuring PSoC™ 4200M


Features the PSoC™ 4200M device from the PSoC™ 4 M-Series device family. The PSoC™ 4 M-Series device family is a new addition to the PSoC™ 4 family that integrates an ARM Cortex-M0 controller with 128KB Flash, 16KB SRAM programmable analog front end, programmable digital peripherals and the industry’s best CAPSENSE™ technology for touch sensing solutions. It also includes advanced peripherals like a Real Time Clock (RTC), Direct Memory Access (DMA) and two Controllable Area Network (CAN) blocks.


Design for Flexibility


Provides access to all the PSoC™ 4200M device I/Os in a breadboard-compatible format. The kit is designed with a snap-away form-factor, allowing users to separate the KitProg (on-board Programmer and Debugger) from the target board and use it independently. This kit also features a footprint for the EZ-BLE PRoC Module, enabling users to add Bluetooth Low Energy connectivity to their designs.


On-Board Programmer and Debugger


Includes the Infineon KitProg, designed to program and debug the target device using the SWD interface. In this kit, the KitProg board is hardwired to program and debug the target PSoC™ 4200M device using PSoC™ Creator or PSoC™ Programmer. If the EZ-BLE PRoC Module and a switch (SW4) is added to the board, KitProg can program and debug that module as well.

In addition to the standard program and debug features, KitProg enables bridging support by providing USB-UART and USB-I2C interfaces that target the PSoC™ 4200M device. It also provides access to Micrium µC/Probe to read and write the memory of the target device.

When snapped away, this tiny KitProg board can be used as an SWD programmer and debugger for any device in the PSoC™ 3, PSoC™ 4 or PSoC™ 5LP families. The KitProg firmware is programmed with a bootloader image, thus allowing users to upgrade its firmware using a USB bootloader. This adds to the flexibility and gives users an option to develop custom applications for the KitProg device.


Contents


  • CY8CKIT-043 PSoC™ 4 M-Series Prototyping Kit
  • Quick Start Guide

Software


  • PSoC™ Creator
Supplier's Site
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-043-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
448-CY8CKIT-043-ND
Embedded MCU, DSP Evaluation Boards 448-CY8CKIT-043-ND
PSoC 4200M PSOC® 4 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board

PSoC 4200M PSOC® 4 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Embedded Dev Kits, Cy8Ckit-043 Rohs Compliant Cypress Infineon Technologies - 84Y4913 - Newark, An Avnet Company
Chicago, IL, United States
Embedded Dev Kits, Cy8Ckit-043 Rohs Compliant Cypress Infineon Technologies
84Y4913
Embedded Dev Kits, Cy8Ckit-043 Rohs Compliant Cypress Infineon Technologies 84Y4913
EMBEDDED DEV KITS, CY8CKIT-043 ROHS COMPLIANT: YES

EMBEDDED DEV KITS, CY8CKIT-043 ROHS COMPLIANT: YES

Supplier's Site
Development Board, Psoc 4 Cortex-M0 Mcu; Silicon Manufacturer Cypress Infineon Technologies - 96Y9169 - Newark, An Avnet Company
Chicago, IL, United States
Development Board, Psoc 4 Cortex-M0 Mcu; Silicon Manufacturer Cypress Infineon Technologies
96Y9169
Development Board, Psoc 4 Cortex-M0 Mcu; Silicon Manufacturer Cypress Infineon Technologies 96Y9169
DEVELOPMENT BOARD, PSOC 4 CORTEX-M0 MCU; Silicon Manufacturer:Cypress ; No. of Bits:32bit; Silicon Family Name:PSOC 4; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M0; Silicon Core Number:CY8C4247AZI-M 485; Kit RoHS Compliant: Yes

DEVELOPMENT BOARD, PSOC 4 CORTEX-M0 MCU; Silicon Manufacturer:Cypress; No. of Bits:32bit; Silicon Family Name:PSOC 4; Core Architecture:ARM; Core Sub-Architecture:Cortex-M0; Silicon Core Number:CY8C4247AZI-M485; Kit RoHS Compliant: Yes

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - CY8CKIT-043 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
CY8CKIT-043
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards CY8CKIT-043
PSOC 4200M EVAL BRD

PSOC 4200M EVAL BRD

Supplier's Site

Technical Specifications

  Infineon Technologies AG DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number CY8CKIT-043 448-CY8CKIT-043-ND 84Y4913 96Y9169 CY8CKIT-043
Product Name Evaluation Boards Embedded MCU, DSP Evaluation Boards Embedded Dev Kits, Cy8Ckit-043 Rohs Compliant Cypress Infineon Technologies Development Board, Psoc 4 Cortex-M0 Mcu; Silicon Manufacturer Cypress Infineon Technologies Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BTG7090-2EPL DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Evaluation Boards - CUR SENSOR PROG GEN2 - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive ; Industrial
View Details
Evaluation and Demonstration Boards and Kits - 448-1EDI3040EVALIDPAKTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Gate Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details