PSoC™ 6-BLE Pioneer Kit
The PSoC™ 6-BLE Pioneer Kit (CY8CKIT-062-BLE) hardware platform enables design and debug of the PSoC™ 63 Line. The PSoC™ 6-BLE Pioneer Kit features a single- or dual-core MCU, with an Arm Cortex-M4 and Arm Cortex-M0+, 1MB of Flash, 288KB of SRAM, 78 GPIO, 7 programmable analog blocks, 56 programmable digital blocks, Bluetooth Low Energy, a serial memory interface, a PDM-PCM digital microphone interface, and industry-leading capacitive-sensing with CAPSENSE™. The PSoC™ 6-BLE Pioneer Kit also comes with an E-ink display shield board. This shield board contains an ultra-low-power 2.7" E-ink display, a thermistor, a 6-axis motion sensor, and a digital microphone.
ModusToolbox™ software provides support for design and development of the PSoC™ 6-BLE Pioneer Kit. To find out more, please visit the ModusToolbox™ page. For code examples, please visit the Infineon GitHub Repository or the New Application Wizard in ModusToolbox™. This kit is shipped with KitProg2 installed. The ModusToolbox™ software requires KitProg3. Before using the kit with ModusToolbox™, ensure that the kit is upgraded to KitProg3. The tool and instructions are available in the Firmware Loader GitHub repository.
The CY8CKIT-062-BLE package has the following contents:
Mbed SDK Support
The PSoC™ 6-BLE Pioneer Kit is now supported in the Mbed OS. To find out more, please visit our team page on os.mbed.com/teams/In
Notice
The table below explains which revisions of the PSoC™ 6-BLE Pioneer Kit are supported in which versions of PSoC™ Creator, PDL, and ModusToolbox™.
Kit Revision (on box) PSoC Creator Version Creator PDL Version ModusToolbox Version
** Not Supported Not Supported Not Supported
*A 4.1 or greater 3.0.1 Not Supported
*B 4.2 or greater 3.0.1 or greater Not Supported
*C and above 4.2 or greater 3.0.1 or greater 1.0 or greater
RF Regulatory Certification
TELEC/GITEKI
Software Title Description Link
PSoC™ Creator PSoC™ Creator is an Integrated Design Environment (IDE) which allows concurrent hardware and application firmware design of PSoC 3, PSoC 4 and PSoC 5LP systems. Learn More
PSoC™ Programmer PSoC™ Programmer is a flexible, integrated programming application for programming PSoC™ devices. Learn More
AIROC™ Bluetooth® Connect App AIROC™ Bluetooth® Connect App is a Bluetooth LE host emulation tool for Windows PCs. Learn More
AIROC™ Bluetooth® Connect App - Android Mobile App AIROC™ Bluetooth® Connect App is a Bluetooth Low Energy utility developed by Infineon. Learn More
AIROC™ Bluetooth® Connect App - iOS Mobile App AIROC™ Bluetooth® Connect App is a Bluetooth Low Energy utility developed by Infineon. Learn More
Translated documents are for reference only. We recommend that you refer to the English-language version of a document if you are engaged in development of a design.
Infineon CY8CKIT-062-BLE
PSoC® 6 BLE PSoC® 6 BLE Transceiver; Bluetooth® 5 Evaluation Board
PSOC6 BLE PIONEER EVAL BOARD
APPLICATION SPECIFIC & REFERENCE DESIGN KITS, CY8CKIT-062-BLE ROHS COMPLIANT: YES
REF DESIGN BOARD, BLUETOOTH; Silicon Manufacturer:Cypress
| Infineon Technologies AG | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | CY8CKIT-062-BLE | 2608596 | 448-CY8CKIT-062-BLE-ND | CY8CKIT-062-BLE | 47AC4355 | 22AC8134 |
| Product Name | Evaluation Boards | Microcontroller Development Tools | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards | Application Specific & Reference Design Kits, Cy8Ckit-062-Ble Rohs Compliant Cypress Infineon Technologies | Ref Design Board, Bluetooth; Silicon Manufacturer Cypress Infineon Technologies |
| Category | Developement Board | Development Suite / Kit | Developement Board | Developement Board | Developement Board |