Infineon Technologies AG Evaluation Boards CY8CKIT-028-EPD

Description
E-ink Display Shield Board Ultra-low-power Display, Sensors, and Arduino Uno Compatibility The E-ink Display Shield Board (CY8CKIT-028-EPD) has been designed such that an ultra-low-power E-ink display, sensors and a microphone can interface with Infineon's PSoC 4™ and PSoC 6™ MCUs. It comes with the features below to enable everyday objects to connect to the Internet of Things (IoT). Ultra-low-power 2.7 inch E-ink Display Motion Sensor Temperature Sensor PDM Microphone The E-ink Display Shield Board uses the Arduino Uno pin layout, enabling this shield board to be used with Infineon's PSoC 4™ and PSoC 6™ MCU based Pioneer Kits. Pin mapping for the PSoC 4 and PSoC 6 The table below shows the pin mapping for the PSoC 4 and PSoC 6 MCU Pioneer Kits that the E-ink Display Shield is compatible with: Arduino CY8CKIT-028-EPD CY8CKIT-062-BLE CY8CKIT-062-WiFi-BT CY8CKIT-046 CY8CKIT-044 CY8CKIT-042-BLE CY8CKIT-042 D10 SSEL P12[3] P6[3] P2[7] P0[2] P3[4] D11 MOSI P12[0] P6[0] P6[0] P0[0] P3[0] D12 MISO P12[1] P6[1] P6[1] P0[1] P3[1] D13 SCLK P12[2] P6[2] P6[2] P0[3] P0[6] D2 EPD_RST P5[2] P1[0] P1[0] P1[6] P0[7] D3 BUSY P5[3] P1[1] P1[1] P1[7] P3[7] D4 EPD_EN P5[4] P1[2] P1[2] P1[3] P0[0] D5 DISCH P5[5] P1[3] P1[3] P1[2] P3[5] D6 BORDER P5[6] P5[6] P5[3] P1[1] P1[0] D7 IO_EN P0[2] P5[5] P5[5] P1[0] P2[7] A0 THER_VDD P10[0] P2[0] P2[0] P3[0] P2[0] A1 THER_OUT P10[1] P2[1] P2[1] P3[1] P2[1] A2 THER_OUT P10[2] P2[2] P2[2] P3[2] P2[2] A3 THER_GND P10[3] P2[3] P2[3] P3[3] P2[3] A4 PDM_CLK P10[4] P2[4] P2[4] P3[4] P2[4] A5 PDM_DATA P10[5] P2[5] P2[5] P3[5] P2[5] SCL I2C_SCL P6[0] P4[0] P4[0] P3[5] P4[0] SDA I2C_SDA P6[1] P4[1] P4[1] P3[4] P4[1] Arduino CY8CKIT-028-EPD CY8CKIT-062-BLE CY8CKIT-062-WiFi-BT CY8CKIT-046 CY8CKIT-044 CY8CKIT-042-BLE CY8CKIT-042 D10 SSEL P12[3] P6[3] P2[7] P0[2] P3[4] D11 MOSI P12[0] P6[0] P6[0] P0[0] P3[0] D12 MISO P12[1] P6[1] P6[1] P0[1] P3[1] D13 SCLK P12[2] P6[2] P6[2] P0[3] P0[6] D2 EPD_RST P5[2] P1[0] P1[0] P1[6] P0[7] D3 BUSY P5[3] P1[1] P1[1] P1[7] P3[7] D4 EPD_EN P5[4] P1[2] P1[2] P1[3] P0[0] D5 DISCH P5[5] P1[3] P1[3] P1[2] P3[5] D6 BORDER P5[6] P5[6] P5[3] P1[1] P1[0] D7 IO_EN P0[2] P5[5] P5[5] P1[0] P2[7] A0 THER_VDD P10[0] P2[0] P2[0] P3[0] P2[0] A1 THER_OUT P10[1] P2[1] P2[1] P3[1] P2[1] A2 THER_OUT P10[2] P2[2] P2[2] P3[2] P2[2] A3 THER_GND P10[3] P2[3] P2[3] P3[3] P2[3] A4 PDM_CLK P10[4] P2[4] P2[4] P3[4] P2[4] A5 PDM_DATA P10[5] P2[5] P2[5] P3[5] P2[5] SCL I2C_SCL P6[0] P4[0] P4[0] P3[5] P4[0] SDA I2C_SDA P6[1] P4[1] P4[1] P3[4] P4[1] Kit Contents: E-ink Display Shield
Request a Quote Datasheet
Description
E-ink Display Shield Board Ultra-low-power Display, Sensors, and Arduino Uno Compatibility The E-ink Display Shield Board (CY8CKIT-028-EPD) has been designed such that an ultra-low-power E-ink display, sensors and a microphone can interface with Infineon's PSoC 4™ and PSoC 6™ MCUs. It comes with the features below to enable everyday objects to connect to the Internet of Things (IoT). Ultra-low-power 2.7 inch E-ink Display Motion Sensor Temperature Sensor PDM Microphone The E-ink Display Shield Board uses the Arduino Uno pin layout, enabling this shield board to be used with Infineon's PSoC 4™ and PSoC 6™ MCU based Pioneer Kits. Pin mapping for the PSoC 4 and PSoC 6 The table below shows the pin mapping for the PSoC 4 and PSoC 6 MCU Pioneer Kits that the E-ink Display Shield is compatible with: Arduino CY8CKIT-028-EPD CY8CKIT-062-BLE CY8CKIT-062-WiFi-BT CY8CKIT-046 CY8CKIT-044 CY8CKIT-042-BLE CY8CKIT-042 D10 SSEL P12[3] P6[3] P2[7] P0[2] P3[4] D11 MOSI P12[0] P6[0] P6[0] P0[0] P3[0] D12 MISO P12[1] P6[1] P6[1] P0[1] P3[1] D13 SCLK P12[2] P6[2] P6[2] P0[3] P0[6] D2 EPD_RST P5[2] P1[0] P1[0] P1[6] P0[7] D3 BUSY P5[3] P1[1] P1[1] P1[7] P3[7] D4 EPD_EN P5[4] P1[2] P1[2] P1[3] P0[0] D5 DISCH P5[5] P1[3] P1[3] P1[2] P3[5] D6 BORDER P5[6] P5[6] P5[3] P1[1] P1[0] D7 IO_EN P0[2] P5[5] P5[5] P1[0] P2[7] A0 THER_VDD P10[0] P2[0] P2[0] P3[0] P2[0] A1 THER_OUT P10[1] P2[1] P2[1] P3[1] P2[1] A2 THER_OUT P10[2] P2[2] P2[2] P3[2] P2[2] A3 THER_GND P10[3] P2[3] P2[3] P3[3] P2[3] A4 PDM_CLK P10[4] P2[4] P2[4] P3[4] P2[4] A5 PDM_DATA P10[5] P2[5] P2[5] P3[5] P2[5] SCL I2C_SCL P6[0] P4[0] P4[0] P3[5] P4[0] SDA I2C_SDA P6[1] P4[1] P4[1] P3[4] P4[1] Arduino CY8CKIT-028-EPD CY8CKIT-062-BLE CY8CKIT-062-WiFi-BT CY8CKIT-046 CY8CKIT-044 CY8CKIT-042-BLE CY8CKIT-042 D10 SSEL P12[3] P6[3] P2[7] P0[2] P3[4] D11 MOSI P12[0] P6[0] P6[0] P0[0] P3[0] D12 MISO P12[1] P6[1] P6[1] P0[1] P3[1] D13 SCLK P12[2] P6[2] P6[2] P0[3] P0[6] D2 EPD_RST P5[2] P1[0] P1[0] P1[6] P0[7] D3 BUSY P5[3] P1[1] P1[1] P1[7] P3[7] D4 EPD_EN P5[4] P1[2] P1[2] P1[3] P0[0] D5 DISCH P5[5] P1[3] P1[3] P1[2] P3[5] D6 BORDER P5[6] P5[6] P5[3] P1[1] P1[0] D7 IO_EN P0[2] P5[5] P5[5] P1[0] P2[7] A0 THER_VDD P10[0] P2[0] P2[0] P3[0] P2[0] A1 THER_OUT P10[1] P2[1] P2[1] P3[1] P2[1] A2 THER_OUT P10[2] P2[2] P2[2] P3[2] P2[2] A3 THER_GND P10[3] P2[3] P2[3] P3[3] P2[3] A4 PDM_CLK P10[4] P2[4] P2[4] P3[4] P2[4] A5 PDM_DATA P10[5] P2[5] P2[5] P3[5] P2[5] SCL I2C_SCL P6[0] P4[0] P4[0] P3[5] P4[0] SDA I2C_SDA P6[1] P4[1] P4[1] P3[4] P4[1] Kit Contents: E-ink Display Shield
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - CY8CKIT-028-EPD - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
CY8CKIT-028-EPD
Evaluation Boards CY8CKIT-028-EPD
E-ink Display Shield Board Ultra-low-power Display, Sensors, and Arduino Uno Compatibility The E-ink Display Shield Board (CY8CKIT-028-EPD) has been designed such that an ultra-low-power E-ink display, sensors and a microphone can interface with Infineon's PSoC 4™ and PSoC 6™ MCUs. It comes with the features below to enable everyday objects to connect to the Internet of Things (IoT). Ultra-low-power 2.7 inch E-ink Display Motion Sensor Temperature Sensor PDM Microphone The E-ink Display Shield Board uses the Arduino Uno pin layout, enabling this shield board to be used with Infineon's PSoC 4™ and PSoC 6™ MCU based Pioneer Kits. Pin mapping for the PSoC 4 and PSoC 6 The table below shows the pin mapping for the PSoC 4 and PSoC 6 MCU Pioneer Kits that the E-ink Display Shield is compatible with: Arduino CY8CKIT-028-EPD CY8CKIT-062-BLE CY8CKIT-062-WiFi-BT CY8CKIT-046 CY8CKIT-044 CY8CKIT-042-BLE CY8CKIT-042 D10 SSEL P12[3] P6[3] P2[7] P0[2] P3[4] D11 MOSI P12[0] P6[0] P6[0] P0[0] P3[0] D12 MISO P12[1] P6[1] P6[1] P0[1] P3[1] D13 SCLK P12[2] P6[2] P6[2] P0[3] P0[6] D2 EPD_RST P5[2] P1[0] P1[0] P1[6] P0[7] D3 BUSY P5[3] P1[1] P1[1] P1[7] P3[7] D4 EPD_EN P5[4] P1[2] P1[2] P1[3] P0[0] D5 DISCH P5[5] P1[3] P1[3] P1[2] P3[5] D6 BORDER P5[6] P5[6] P5[3] P1[1] P1[0] D7 IO_EN P0[2] P5[5] P5[5] P1[0] P2[7] A0 THER_VDD P10[0] P2[0] P2[0] P3[0] P2[0] A1 THER_OUT P10[1] P2[1] P2[1] P3[1] P2[1] A2 THER_OUT P10[2] P2[2] P2[2] P3[2] P2[2] A3 THER_GND P10[3] P2[3] P2[3] P3[3] P2[3] A4 PDM_CLK P10[4] P2[4] P2[4] P3[4] P2[4] A5 PDM_DATA P10[5] P2[5] P2[5] P3[5] P2[5] SCL I2C_SCL P6[0] P4[0] P4[0] P3[5] P4[0] SDA I2C_SDA P6[1] P4[1] P4[1] P3[4] P4[1] Arduino CY8CKIT-028-EPD CY8CKIT-062-BLE CY8CKIT-062-WiFi-BT CY8CKIT-046 CY8CKIT-044 CY8CKIT-042-BLE CY8CKIT-042 D10 SSEL P12[3] P6[3] P2[7] P0[2] P3[4] D11 MOSI P12[0] P6[0] P6[0] P0[0] P3[0] D12 MISO P12[1] P6[1] P6[1] P0[1] P3[1] D13 SCLK P12[2] P6[2] P6[2] P0[3] P0[6] D2 EPD_RST P5[2] P1[0] P1[0] P1[6] P0[7] D3 BUSY P5[3] P1[1] P1[1] P1[7] P3[7] D4 EPD_EN P5[4] P1[2] P1[2] P1[3] P0[0] D5 DISCH P5[5] P1[3] P1[3] P1[2] P3[5] D6 BORDER P5[6] P5[6] P5[3] P1[1] P1[0] D7 IO_EN P0[2] P5[5] P5[5] P1[0] P2[7] A0 THER_VDD P10[0] P2[0] P2[0] P3[0] P2[0] A1 THER_OUT P10[1] P2[1] P2[1] P3[1] P2[1] A2 THER_OUT P10[2] P2[2] P2[2] P3[2] P2[2] A3 THER_GND P10[3] P2[3] P2[3] P3[3] P2[3] A4 PDM_CLK P10[4] P2[4] P2[4] P3[4] P2[4] A5 PDM_DATA P10[5] P2[5] P2[5] P3[5] P2[5] SCL I2C_SCL P6[0] P4[0] P4[0] P3[5] P4[0] SDA I2C_SDA P6[1] P4[1] P4[1] P3[4] P4[1] Kit Contents: E-ink Display Shield

E-ink Display Shield Board

Ultra-low-power Display, Sensors, and Arduino Uno Compatibility

The E-ink Display Shield Board (CY8CKIT-028-EPD) has been designed such that an ultra-low-power E-ink display, sensors and a microphone can interface with Infineon's PSoC 4™ and PSoC 6™ MCUs.
It comes with the features below to enable everyday objects to connect to the Internet of Things (IoT).

  • Ultra-low-power 2.7 inch E-ink Display
  • Motion Sensor
  • Temperature Sensor
  • PDM Microphone

The E-ink Display Shield Board uses the Arduino Uno pin layout, enabling this shield board to be used with Infineon's PSoC 4™ and PSoC 6™ MCU based Pioneer Kits.


Pin mapping for the PSoC 4 and PSoC 6


The table below shows the pin mapping for the PSoC 4 and PSoC 6 MCU Pioneer Kits that the E-ink Display Shield is compatible with:

Arduino CY8CKIT-028-EPD CY8CKIT-062-BLE CY8CKIT-062-WiFi-BT CY8CKIT-046 CY8CKIT-044 CY8CKIT-042-BLE CY8CKIT-042
D10 SSEL P12[3] P6[3] P2[7] P0[2] P3[4]
D11 MOSI P12[0] P6[0] P6[0] P0[0] P3[0]
D12 MISO P12[1] P6[1] P6[1] P0[1] P3[1]
D13 SCLK P12[2] P6[2] P6[2] P0[3] P0[6]
D2 EPD_RST P5[2] P1[0] P1[0] P1[6] P0[7]
D3 BUSY P5[3] P1[1] P1[1] P1[7] P3[7]
D4 EPD_EN P5[4] P1[2] P1[2] P1[3] P0[0]
D5 DISCH P5[5] P1[3] P1[3] P1[2] P3[5]
D6 BORDER P5[6] P5[6] P5[3] P1[1] P1[0]
D7 IO_EN P0[2] P5[5] P5[5] P1[0] P2[7]
A0 THER_VDD P10[0] P2[0] P2[0] P3[0] P2[0]
A1 THER_OUT P10[1] P2[1] P2[1] P3[1] P2[1]
A2 THER_OUT P10[2] P2[2] P2[2] P3[2] P2[2]
A3 THER_GND P10[3] P2[3] P2[3] P3[3] P2[3]
A4 PDM_CLK P10[4] P2[4] P2[4] P3[4] P2[4]
A5 PDM_DATA P10[5] P2[5] P2[5] P3[5] P2[5]
SCL I2C_SCL P6[0] P4[0] P4[0] P3[5] P4[0]
SDA I2C_SDA P6[1] P4[1] P4[1] P3[4] P4[1]
Arduino CY8CKIT-028-EPD CY8CKIT-062-BLE CY8CKIT-062-WiFi-BT CY8CKIT-046 CY8CKIT-044 CY8CKIT-042-BLE CY8CKIT-042
D10 SSEL P12[3] P6[3] P2[7] P0[2] P3[4]
D11 MOSI P12[0] P6[0] P6[0] P0[0] P3[0]
D12 MISO P12[1] P6[1] P6[1] P0[1] P3[1]
D13 SCLK P12[2] P6[2] P6[2] P0[3] P0[6]
D2 EPD_RST P5[2] P1[0] P1[0] P1[6] P0[7]
D3 BUSY P5[3] P1[1] P1[1] P1[7] P3[7]
D4 EPD_EN P5[4] P1[2] P1[2] P1[3] P0[0]
D5 DISCH P5[5] P1[3] P1[3] P1[2] P3[5]
D6 BORDER P5[6] P5[6] P5[3] P1[1] P1[0]
D7 IO_EN P0[2] P5[5] P5[5] P1[0] P2[7]
A0 THER_VDD P10[0] P2[0] P2[0] P3[0] P2[0]
A1 THER_OUT P10[1] P2[1] P2[1] P3[1] P2[1]
A2 THER_OUT P10[2] P2[2] P2[2] P3[2] P2[2]
A3 THER_GND P10[3] P2[3] P2[3] P3[3] P2[3]
A4 PDM_CLK P10[4] P2[4] P2[4] P3[4] P2[4]
A5 PDM_DATA P10[5] P2[5] P2[5] P3[5] P2[5]
SCL I2C_SCL P6[0] P4[0] P4[0] P3[5] P4[0]
SDA I2C_SDA P6[1] P4[1] P4[1] P3[4] P4[1]

Kit Contents:

E-ink Display Shield

Supplier's Site
Expansion Boards, Daughter Cards - 448-CY8CKIT-028-EPD-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
448-CY8CKIT-028-EPD-ND
Expansion Boards, Daughter Cards 448-CY8CKIT-028-EPD-ND
"eInk Electronic ePaper 2.7"" Display Arduino, Pioneer Platform Evaluation Expansion Board"

"eInk Electronic ePaper 2.7"" Display Arduino, Pioneer Platform Evaluation Expansion Board"

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards - CY8CKIT-028-EPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
CY8CKIT-028-EPD
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards CY8CKIT-028-EPD
SHIELD SENSORS MIC AND E-INK

SHIELD SENSORS MIC AND E-INK

Supplier's Site

Technical Specifications

  Infineon Technologies AG DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number CY8CKIT-028-EPD 448-CY8CKIT-028-EPD-ND CY8CKIT-028-EPD
Product Name Evaluation Boards Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
Manufacturer Pioneer; Other
View Details
Expansion Boards, Daughter Cards - 448-BTS70082EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
5 suppliers
Evaluation Boards - 6ED100E12-F2 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial ; Motor Control & Drives ; Solar Energy Systems ; Wind Energy Systems
View Details