Infineon Technologies AG Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits CY3210-SDCARD

Description
Win Source Part Number: 1347816-CY3210-SDCAR D Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Series: PSoC® Type: Memory Package: Bulk Standard Package: 1 Function: SD/MMC Supplied Contents: Board(s) , Cable(s) , Power Supply, Accessories Primary Attributes: For SD Card Embedded Integration Embedded: Yes, MCU, 8-Bit Utilized IC / Part: CY8C29466 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Infineon Technologies Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1347816-CY3210-SDCAR D Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Series: PSoC® Type: Memory Package: Bulk Standard Package: 1 Function: SD/MMC Supplied Contents: Board(s) , Cable(s) , Power Supply, Accessories Primary Attributes: For SD Card Embedded Integration Embedded: Yes, MCU, 8-Bit Utilized IC / Part: CY8C29466 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Infineon Technologies Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1347816-CY3210-SDCARD - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1347816-CY3210-SDCARD
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1347816-CY3210-SDCARD
Win Source Part Number: 1347816-CY3210-SDCAR D Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Series: PSoC® Type: Memory Package: Bulk Standard Package: 1 Function: SD/MMC Supplied Contents: Board(s) , Cable(s) , Power Supply, Accessories Primary Attributes: For SD Card Embedded Integration Embedded: Yes, MCU, 8-Bit Utilized IC / Part: CY8C29466 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Infineon Technologies Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1347816-CY3210-SDCARD
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Series: PSoC®
Type: Memory
Package: Bulk
Standard Package: 1
Function: SD/MMC
Supplied Contents: Board(s) , Cable(s) , Power Supply, Accessories
Primary Attributes: For SD Card Embedded Integration
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: CY8C29466
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: Infineon Technologies
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 448-CY3210-SDCARD-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
448-CY3210-SDCARD-ND
Evaluation and Demonstration Boards and Kits 448-CY3210-SDCARD-ND
CY8C29466 SD/MMC Memory Evaluation Board

CY8C29466 SD/MMC Memory Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY3210-SDCARD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
CY3210-SDCARD
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits CY3210-SDCARD
KIT EVAL PSOC SD CARD

KIT EVAL PSOC SD CARD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1347816-CY3210-SDCARD 448-CY3210-SDCARD-ND CY3210-SDCARD
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BOARD BTS50005-1LUA - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive ; Relays ; Power Distribution ; ECU power feeds
View Details
simpleRTK3B Pro - AS-RTK3B-MX5-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 1887109 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - 343-L000801-80-ND - DigiKey
Specs
Supported System Antenna
View Details