Infineon Technologies AG Evaluation Boards BOARD BTH50015-1LUA

Description
The 48V protected switch shield for Arduino is a flexible evaluation board dedicated to drive loads. It comes with two devices that can be evaluated: BTH50015-1LUA (RDS(ON) 1.5 mΩ) and BTH50030-1LUA (RDS(ON) 3.0 mΩ) the lowest ohmic smart high-side power switches available in the market for 24 V and 48 V power nets. Summary of Features For different kind of loads For 24 and 48 V power nets Continuous load current up to 35 A Output voltage up to 60 V Benefits Designed to replace relays and fuses Compatible with XMC1100 Boot Kit Compatible with Arduino UNO/DUE Quick evaluation of current feedback Quick evaluation of protection functions Quick evaluation of latch functionality Potential Applications Power Distribution ECU/BCM power feeds PTC heaters Rear window heaters Start-stop systems Electric brake vacuum pumps
Request a Quote
Description
The 48V protected switch shield for Arduino is a flexible evaluation board dedicated to drive loads. It comes with two devices that can be evaluated: BTH50015-1LUA (RDS(ON) 1.5 mΩ) and BTH50030-1LUA (RDS(ON) 3.0 mΩ) the lowest ohmic smart high-side power switches available in the market for 24 V and 48 V power nets. Summary of Features For different kind of loads For 24 and 48 V power nets Continuous load current up to 35 A Output voltage up to 60 V Benefits Designed to replace relays and fuses Compatible with XMC1100 Boot Kit Compatible with Arduino UNO/DUE Quick evaluation of current feedback Quick evaluation of protection functions Quick evaluation of latch functionality Potential Applications Power Distribution ECU/BCM power feeds PTC heaters Rear window heaters Start-stop systems Electric brake vacuum pumps
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - BOARD BTH50015-1LUA - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
BOARD BTH50015-1LUA
Evaluation Boards BOARD BTH50015-1LUA
The 48V protected switch shield for Arduino is a flexible evaluation board dedicated to drive loads. It comes with two devices that can be evaluated: BTH50015-1LUA (RDS(ON) 1.5 mΩ) and BTH50030-1LUA (RDS(ON) 3.0 mΩ) the lowest ohmic smart high-side power switches available in the market for 24 V and 48 V power nets. Summary of Features For different kind of loads For 24 and 48 V power nets Continuous load current up to 35 A Output voltage up to 60 V Benefits Designed to replace relays and fuses Compatible with XMC1100 Boot Kit Compatible with Arduino UNO/DUE Quick evaluation of current feedback Quick evaluation of protection functions Quick evaluation of latch functionality Potential Applications Power Distribution ECU/BCM power feeds PTC heaters Rear window heaters Start-stop systems Electric brake vacuum pumps

The 48V protected switch shield for Arduino is a flexible evaluation board dedicated to drive loads. It comes with two devices that can be evaluated: BTH50015-1LUA (RDS(ON) 1.5 mΩ) and BTH50030-1LUA (RDS(ON) 3.0 mΩ) the lowest ohmic smart high-side power switches available in the market for 24 V and 48 V power nets.


Summary of Features

For different kind of loads

For 24 and 48 V power nets

Continuous load current up to 35 A

Output voltage up to 60 V


Benefits

Designed to replace relays and fuses

Compatible with XMC1100 Boot Kit

Compatible with Arduino UNO/DUE

Quick evaluation of current feedback

Quick evaluation of protection functions

Quick evaluation of latch functionality


Potential Applications

Power Distribution

ECU/BCM power feeds

PTC heaters

Rear window heaters

Start-stop systems

Electric brake vacuum pumps

Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number BOARD BTH50015-1LUA
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 448-CY4636-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Evaluation and Demonstration Boards and Kits - 48VBSGINVERTERTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Motor Controller/Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers