Infineon Technologies AG Evaluation Boards CY8CKIT-042

Description
CY8CKIT-042 PSoC™ 4 Pioneer Kit The PSoC™ 4 Pioneer Kit is an easy-to-use and inexpensive development platform enabling you to create unique designs with the flexibility of PSoC™4. Featuring the PSoC™ 4200 device family with up to 32KB Flash and 4KB SRAM, this kit gives you the power of an Arm Cortex-M0 combined with the fully customizable analog and digital fabric of the PSoC™ in the palm of your hands. Infinitely expandable The PSoC™ 4 Pioneer Kit includes connectors for Arduino compatible shields and Digilent Pmod daughter cards, enabling you to pick from a variety of 3rd party expansion boards. The board also features a CAPSENSE™ slider, an RGB LED, a user button, and more! Designed for low power The PSoC™ 4 architecture supports an extremely low-leakage hibernate mode consuming only 150nA. It features a best-in-class 20nA stop mode, eliminating the need for external power circuitry for sleep and wake-up control. While in active mode, it provides fully functional analog capabilities from 1.71 – 5.5V. Debug like a Pro An onboard PSoC™ 5LP device serves as the programmer and debugger, eliminating the need for external programmers. Interface through the USB connector to talk to your PC over SWD, USB-UART, or USB-I2C. With PSoC™ Creator you can design your system, write firmware, and step-through code using the built-in debugger. kit contents PSoC™ 4 Pioneer Kit Board Quick Start Guide USB A to mini-B Cable Jumper Wires (x6) PSoC™ 4 Pioneer Kit Press Release Software Title Description Link PSoC™ Creator This kit requires PSoC™ Creator for development Download PSoC™ Programmer This kit requires PSoC™ Programmer for programming Download Translated documents are for reference only. We recommend that you refer to the English-language version of a document if you are engaged in development of a design.
Request a Quote Datasheet
Description
CY8CKIT-042 PSoC™ 4 Pioneer Kit The PSoC™ 4 Pioneer Kit is an easy-to-use and inexpensive development platform enabling you to create unique designs with the flexibility of PSoC™4. Featuring the PSoC™ 4200 device family with up to 32KB Flash and 4KB SRAM, this kit gives you the power of an Arm Cortex-M0 combined with the fully customizable analog and digital fabric of the PSoC™ in the palm of your hands. Infinitely expandable The PSoC™ 4 Pioneer Kit includes connectors for Arduino compatible shields and Digilent Pmod daughter cards, enabling you to pick from a variety of 3rd party expansion boards. The board also features a CAPSENSE™ slider, an RGB LED, a user button, and more! Designed for low power The PSoC™ 4 architecture supports an extremely low-leakage hibernate mode consuming only 150nA. It features a best-in-class 20nA stop mode, eliminating the need for external power circuitry for sleep and wake-up control. While in active mode, it provides fully functional analog capabilities from 1.71 – 5.5V. Debug like a Pro An onboard PSoC™ 5LP device serves as the programmer and debugger, eliminating the need for external programmers. Interface through the USB connector to talk to your PC over SWD, USB-UART, or USB-I2C. With PSoC™ Creator you can design your system, write firmware, and step-through code using the built-in debugger. kit contents PSoC™ 4 Pioneer Kit Board Quick Start Guide USB A to mini-B Cable Jumper Wires (x6) PSoC™ 4 Pioneer Kit Press Release Software Title Description Link PSoC™ Creator This kit requires PSoC™ Creator for development Download PSoC™ Programmer This kit requires PSoC™ Programmer for programming Download Translated documents are for reference only. We recommend that you refer to the English-language version of a document if you are engaged in development of a design.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - CY8CKIT-042 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
CY8CKIT-042
Evaluation Boards CY8CKIT-042
CY8CKIT-042 PSoC™ 4 Pioneer Kit The PSoC™ 4 Pioneer Kit is an easy-to-use and inexpensive development platform enabling you to create unique designs with the flexibility of PSoC™4. Featuring the PSoC™ 4200 device family with up to 32KB Flash and 4KB SRAM, this kit gives you the power of an Arm Cortex-M0 combined with the fully customizable analog and digital fabric of the PSoC™ in the palm of your hands. Infinitely expandable The PSoC™ 4 Pioneer Kit includes connectors for Arduino compatible shields and Digilent Pmod daughter cards, enabling you to pick from a variety of 3rd party expansion boards. The board also features a CAPSENSE™ slider, an RGB LED, a user button, and more! Designed for low power The PSoC™ 4 architecture supports an extremely low-leakage hibernate mode consuming only 150nA. It features a best-in-class 20nA stop mode, eliminating the need for external power circuitry for sleep and wake-up control. While in active mode, it provides fully functional analog capabilities from 1.71 – 5.5V. Debug like a Pro An onboard PSoC™ 5LP device serves as the programmer and debugger, eliminating the need for external programmers. Interface through the USB connector to talk to your PC over SWD, USB-UART, or USB-I2C. With PSoC™ Creator you can design your system, write firmware, and step-through code using the built-in debugger. kit contents PSoC™ 4 Pioneer Kit Board Quick Start Guide USB A to mini-B Cable Jumper Wires (x6) PSoC™ 4 Pioneer Kit Press Release Software Title Description Link PSoC™ Creator This kit requires PSoC™ Creator for development Download PSoC™ Programmer This kit requires PSoC™ Programmer for programming Download Translated documents are for reference only. We recommend that you refer to the English-language version of a document if you are engaged in development of a design.

CY8CKIT-042 PSoC™ 4 Pioneer Kit


The PSoC™ 4 Pioneer Kit is an easy-to-use and inexpensive development platform enabling you to create unique designs with the flexibility of PSoC™4. Featuring the PSoC™ 4200 device family with up to 32KB Flash and 4KB SRAM, this kit gives you the power of an Arm Cortex-M0 combined with the fully customizable analog and digital fabric of the PSoC™ in the palm of your hands.


Infinitely expandable


The PSoC™ 4 Pioneer Kit includes connectors for Arduino compatible shields and Digilent Pmod daughter cards, enabling you to pick from a variety of 3rd party expansion boards. The board also features a CAPSENSE™ slider, an RGB LED, a user button, and more!


Designed for low power


The PSoC™ 4 architecture supports an extremely low-leakage hibernate mode consuming only 150nA. It features a best-in-class 20nA stop mode, eliminating the need for external power circuitry for sleep and wake-up control. While in active mode, it provides fully functional analog capabilities from 1.71 – 5.5V.


Debug like a Pro


An onboard PSoC™ 5LP device serves as the programmer and debugger, eliminating the need for external programmers. Interface through the USB connector to talk to your PC over SWD, USB-UART, or USB-I2C. With PSoC™ Creator you can design your system, write firmware, and step-through code using the built-in debugger.


kit contents


  • PSoC™ 4 Pioneer Kit Board
  • Quick Start Guide
  • USB A to mini-B Cable
  • Jumper Wires (x6)

PSoC™ 4 Pioneer Kit Press Release

Software Title Description Link
PSoC™ Creator This kit requires PSoC™ Creator for development Download
PSoC™ Programmer This kit requires PSoC™ Programmer for programming Download
Translated documents are for reference only. We recommend that you refer to the English-language version of a document if you are engaged in development of a design.

Supplier's Site
Embedded MCU, DSP Evaluation Boards - CY8CKIT-042-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
CY8CKIT-042-ND
Embedded MCU, DSP Evaluation Boards CY8CKIT-042-ND
CY8C4245AXI Pioneer PSOC® 4 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board

CY8C4245AXI Pioneer PSOC® 4 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Dev Kit, Psoc 4, Pioneer, Arduino Compatible; Silicon Manufacturer Cypress Infineon Technologies - 69W7455 - Newark, An Avnet Company
Chicago, IL, United States
Dev Kit, Psoc 4, Pioneer, Arduino Compatible; Silicon Manufacturer Cypress Infineon Technologies
69W7455
Dev Kit, Psoc 4, Pioneer, Arduino Compatible; Silicon Manufacturer Cypress Infineon Technologies 69W7455
DEV KIT, PSOC 4, PIONEER, ARDUINO COMPATIBLE; Silicon Manufacturer:Cypress ; No. of Bits:32bit; Silicon Family Name:PSoC 4; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M0; Silicon Core Number:CY8C42; Product Range:- RoHS Compliant: Yes

DEV KIT, PSOC 4, PIONEER, ARDUINO COMPATIBLE; Silicon Manufacturer:Cypress; No. of Bits:32bit; Silicon Family Name:PSoC 4; Core Architecture:ARM; Core Sub-Architecture:Cortex-M0; Silicon Core Number:CY8C42; Product Range:- RoHS Compliant: Yes

Supplier's Site
Dev Kit Psoc4 Pioneer Arduino Compatible; Silicon Manufacturer Cypress Infineon Technologies - 84W7852 - Newark, An Avnet Company
Chicago, IL, United States
Dev Kit Psoc4 Pioneer Arduino Compatible; Silicon Manufacturer Cypress Infineon Technologies
84W7852
Dev Kit Psoc4 Pioneer Arduino Compatible; Silicon Manufacturer Cypress Infineon Technologies 84W7852
DEV KIT PSOC4 PIONEER ARDUINO COMPATIBLE; Silicon Manufacturer:Cypress ; No. of Bits:32bit; Silicon Family Name:PSoC 4; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M0; Silicon Core Number:CY8C42; Kit Contents:Board, Quick RoHS Compliant: Yes

DEV KIT PSOC4 PIONEER ARDUINO COMPATIBLE; Silicon Manufacturer:Cypress; No. of Bits:32bit; Silicon Family Name:PSoC 4; Core Architecture:ARM; Core Sub-Architecture:Cortex-M0; Silicon Core Number:CY8C42; Kit Contents:Board, Quick RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - CY8CKIT-042 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
CY8CKIT-042
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards CY8CKIT-042
PIONEER CY8C4245AXI EVAL BRD

PIONEER CY8C4245AXI EVAL BRD

Supplier's Site

Technical Specifications

  Infineon Technologies AG DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number CY8CKIT-042 CY8CKIT-042-ND 69W7455 CY8CKIT-042
Product Name Evaluation Boards Embedded MCU, DSP Evaluation Boards Dev Kit, Psoc 4, Pioneer, Arduino Compatible; Silicon Manufacturer Cypress Infineon Technologies Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY4605 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Adapters and chargers ; Home entertainment ; Mobile devices
Ports USB
View Details
3 suppliers
Evaluation Boards - CYBLE-012011-PROG - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
Ports USB
View Details
4 suppliers
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY4602 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System USB 2.0 Hub
View Details
Evaluation Boards - CY8CPROTO-063-BLE - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
Ports USB
View Details
5 suppliers