Infineon Technologies AG Evaluation Boards CYBLE-022001-EVAL

Description
CYBLE-022001-EVAL Evaluation Board The Infineon AIROC™ Bluetooth® CYBLE-022001-EVAL Board enables you to help evaluate and develop applications on the CYBLE-022001-00 Module. The Infineon AIROC™ Bluetooth® CYBLE-022001-00 module is a fully certified and qualified module supporting Bluetooth® Low Energy wireless communication. The Infineon AIROC™ Bluetooth® CYBLE-022001-00 module is a turnkey solution and includes onboard crystal oscillators, chip antenna, passive components, and the Infineon PSoC™ 4 MCU with AIROC™ Bluetooth LE. The Infineon AIROC™ Bluetooth® CYBLE-022001-EVAL Board is supported via the PSoC™ Creator, which is an Integrated Design Environment (IDE) that enables concurrent hardware and firmware editing, compiling and debugging. The Bluetooth® Low Energy Component inside the PSoC™ Creator provides a comprehensive GUI-based configuration window that lets you quickly design applications. The Component incorporates a Bluetooth Core Specification v5.1 compliant Bluetooth LE protocol stack and provides API functions to enable user applications to interface with the underlying Sub-System hardware via the stack. The EZ-Serial Firmware Platform provides a simple way to access the most common hardware and communication features needed in Bluetooth® LE applications. EZ-Serial implements an intuitive API protocol over the UART interface and exposes various status and control signals through the module’s GPIOs, making it easy to add Bluetooth® LE functionality quickly to existing designs. Easy-to-Use With BLE Pioneer Kit The CYBLE-022001-EVAL board can be used with the Bluetooth Low Energy Pioneer Kit (CY8CKIT-042-BLE) and PSoC™ Creator to develop BLE applications. To enable easy prototyping, the evaluation board routes the GPIOs of the on-board EZ-BLE PRoC Module to the CAPSENSE™ slider, RGB LED, switches, PSoC™ 5 LP and FRAM on the BLE Pioneer Baseboard. Standalone Usage The CYBLE-022001-EVAL board can also be programmed and debugged with the PSoC™ MiniProg3 Program and Debug Kit (CY8CKIT-002) and PSoC™ Creator. Knowledge Base Articles Infineon provides knowledge base articles explaining how to use the CYBLE-022001-EVAL board to develop projects like: UART-to-BLE bridge I2C-to-BLE bridge CAPSENSE™ slider and RGB LED CYBLE-022001-EVAL also works with almost any PRoC BLE example project that is available with the Bluetooth Low Energy Pioneer Kit (CY8CKIT-042-BLE). Simply change the pin mapping for the example project to match the pin mapping for the CYBLE-022001-EVAL. Read the application note Getting Started with EZ-BLE PRoC Module for details. Kit Contents 1 X EZ-BLE PRoC Evaluation Board (CYBLE-022001-EVAL) with on-board EZ-BLE PRoC Module (CYBLE-022001-00). Note: EZ-BLE PRoC Module is supported on PSoC™ Creator 3.1 SP2 and later releases. Software Title Descripton Link PSoC™ Creator PSoC™ Creator is an Integrated Design Environment (IDE) which allows concurrent hardware and application firmware design of PSoC™ 3, PSoC™ 4 and PSoC™ 5LP systems. Learn More PSoC™ Programmer PSoC™ Programmer is a flexible, integrated programming application for programming PSoC™ devices. Learn More CySmart CySmart is a Bluetooth LE host emulation tool for Windows PCs. Learn More CySmart - Android Mobile App CySmart is a Bluetooth Low Energy utility developed by Infineon. Learn More CySmart - iOS Mobile App CySmart is a Bluetooth Low Energy utility developed by Infineon. Learn More
Request a Quote Datasheet
Description
CYBLE-022001-EVAL Evaluation Board The Infineon AIROC™ Bluetooth® CYBLE-022001-EVAL Board enables you to help evaluate and develop applications on the CYBLE-022001-00 Module. The Infineon AIROC™ Bluetooth® CYBLE-022001-00 module is a fully certified and qualified module supporting Bluetooth® Low Energy wireless communication. The Infineon AIROC™ Bluetooth® CYBLE-022001-00 module is a turnkey solution and includes onboard crystal oscillators, chip antenna, passive components, and the Infineon PSoC™ 4 MCU with AIROC™ Bluetooth LE. The Infineon AIROC™ Bluetooth® CYBLE-022001-EVAL Board is supported via the PSoC™ Creator, which is an Integrated Design Environment (IDE) that enables concurrent hardware and firmware editing, compiling and debugging. The Bluetooth® Low Energy Component inside the PSoC™ Creator provides a comprehensive GUI-based configuration window that lets you quickly design applications. The Component incorporates a Bluetooth Core Specification v5.1 compliant Bluetooth LE protocol stack and provides API functions to enable user applications to interface with the underlying Sub-System hardware via the stack. The EZ-Serial Firmware Platform provides a simple way to access the most common hardware and communication features needed in Bluetooth® LE applications. EZ-Serial implements an intuitive API protocol over the UART interface and exposes various status and control signals through the module’s GPIOs, making it easy to add Bluetooth® LE functionality quickly to existing designs. Easy-to-Use With BLE Pioneer Kit The CYBLE-022001-EVAL board can be used with the Bluetooth Low Energy Pioneer Kit (CY8CKIT-042-BLE) and PSoC™ Creator to develop BLE applications. To enable easy prototyping, the evaluation board routes the GPIOs of the on-board EZ-BLE PRoC Module to the CAPSENSE™ slider, RGB LED, switches, PSoC™ 5 LP and FRAM on the BLE Pioneer Baseboard. Standalone Usage The CYBLE-022001-EVAL board can also be programmed and debugged with the PSoC™ MiniProg3 Program and Debug Kit (CY8CKIT-002) and PSoC™ Creator. Knowledge Base Articles Infineon provides knowledge base articles explaining how to use the CYBLE-022001-EVAL board to develop projects like: UART-to-BLE bridge I2C-to-BLE bridge CAPSENSE™ slider and RGB LED CYBLE-022001-EVAL also works with almost any PRoC BLE example project that is available with the Bluetooth Low Energy Pioneer Kit (CY8CKIT-042-BLE). Simply change the pin mapping for the example project to match the pin mapping for the CYBLE-022001-EVAL. Read the application note Getting Started with EZ-BLE PRoC Module for details. Kit Contents 1 X EZ-BLE PRoC Evaluation Board (CYBLE-022001-EVAL) with on-board EZ-BLE PRoC Module (CYBLE-022001-00). Note: EZ-BLE PRoC Module is supported on PSoC™ Creator 3.1 SP2 and later releases. Software Title Descripton Link PSoC™ Creator PSoC™ Creator is an Integrated Design Environment (IDE) which allows concurrent hardware and application firmware design of PSoC™ 3, PSoC™ 4 and PSoC™ 5LP systems. Learn More PSoC™ Programmer PSoC™ Programmer is a flexible, integrated programming application for programming PSoC™ devices. Learn More CySmart CySmart is a Bluetooth LE host emulation tool for Windows PCs. Learn More CySmart - Android Mobile App CySmart is a Bluetooth Low Energy utility developed by Infineon. Learn More CySmart - iOS Mobile App CySmart is a Bluetooth Low Energy utility developed by Infineon. Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - CYBLE-022001-EVAL - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
CYBLE-022001-EVAL
Evaluation Boards CYBLE-022001-EVAL
CYBLE-022001-EVAL Evaluation Board The Infineon AIROC™ Bluetooth® CYBLE-022001-EVAL Board enables you to help evaluate and develop applications on the CYBLE-022001-00 Module. The Infineon AIROC™ Bluetooth® CYBLE-022001-00 module is a fully certified and qualified module supporting Bluetooth® Low Energy wireless communication. The Infineon AIROC™ Bluetooth® CYBLE-022001-00 module is a turnkey solution and includes onboard crystal oscillators, chip antenna, passive components, and the Infineon PSoC™ 4 MCU with AIROC™ Bluetooth LE. The Infineon AIROC™ Bluetooth® CYBLE-022001-EVAL Board is supported via the PSoC™ Creator, which is an Integrated Design Environment (IDE) that enables concurrent hardware and firmware editing, compiling and debugging. The Bluetooth® Low Energy Component inside the PSoC™ Creator provides a comprehensive GUI-based configuration window that lets you quickly design applications. The Component incorporates a Bluetooth Core Specification v5.1 compliant Bluetooth LE protocol stack and provides API functions to enable user applications to interface with the underlying Sub-System hardware via the stack. The EZ-Serial Firmware Platform provides a simple way to access the most common hardware and communication features needed in Bluetooth® LE applications. EZ-Serial implements an intuitive API protocol over the UART interface and exposes various status and control signals through the module’s GPIOs, making it easy to add Bluetooth® LE functionality quickly to existing designs. Easy-to-Use With BLE Pioneer Kit The CYBLE-022001-EVAL board can be used with the Bluetooth Low Energy Pioneer Kit (CY8CKIT-042-BLE) and PSoC™ Creator to develop BLE applications. To enable easy prototyping, the evaluation board routes the GPIOs of the on-board EZ-BLE PRoC Module to the CAPSENSE™ slider, RGB LED, switches, PSoC™ 5 LP and FRAM on the BLE Pioneer Baseboard. Standalone Usage The CYBLE-022001-EVAL board can also be programmed and debugged with the PSoC™ MiniProg3 Program and Debug Kit (CY8CKIT-002) and PSoC™ Creator. Knowledge Base Articles Infineon provides knowledge base articles explaining how to use the CYBLE-022001-EVAL board to develop projects like: UART-to-BLE bridge I2C-to-BLE bridge CAPSENSE™ slider and RGB LED CYBLE-022001-EVAL also works with almost any PRoC BLE example project that is available with the Bluetooth Low Energy Pioneer Kit (CY8CKIT-042-BLE). Simply change the pin mapping for the example project to match the pin mapping for the CYBLE-022001-EVAL. Read the application note Getting Started with EZ-BLE PRoC Module for details. Kit Contents 1 X EZ-BLE PRoC Evaluation Board (CYBLE-022001-EVAL) with on-board EZ-BLE PRoC Module (CYBLE-022001-00). Note: EZ-BLE PRoC Module is supported on PSoC™ Creator 3.1 SP2 and later releases. Software Title Descripton Link PSoC™ Creator PSoC™ Creator is an Integrated Design Environment (IDE) which allows concurrent hardware and application firmware design of PSoC™ 3, PSoC™ 4 and PSoC™ 5LP systems. Learn More PSoC™ Programmer PSoC™ Programmer is a flexible, integrated programming application for programming PSoC™ devices. Learn More CySmart CySmart is a Bluetooth LE host emulation tool for Windows PCs. Learn More CySmart - Android Mobile App CySmart is a Bluetooth Low Energy utility developed by Infineon. Learn More CySmart - iOS Mobile App CySmart is a Bluetooth Low Energy utility developed by Infineon. Learn More

CYBLE-022001-EVAL Evaluation Board

The Infineon AIROC™ Bluetooth® CYBLE-022001-EVAL Board enables you to help evaluate and develop applications on the CYBLE-022001-00 Module. The Infineon AIROC™ Bluetooth® CYBLE-022001-00 module is a fully certified and qualified module supporting Bluetooth® Low Energy wireless communication. The Infineon AIROC™ Bluetooth® CYBLE-022001-00 module is a turnkey solution and includes onboard crystal oscillators, chip antenna, passive components, and the Infineon PSoC™ 4 MCU with AIROC™ Bluetooth LE.

The Infineon AIROC™ Bluetooth® CYBLE-022001-EVAL Board is supported via the PSoC™ Creator, which is an Integrated Design Environment (IDE) that enables concurrent hardware and firmware editing, compiling and debugging. The Bluetooth® Low Energy Component inside the PSoC™ Creator provides a comprehensive GUI-based configuration window that lets you quickly design applications. The Component incorporates a Bluetooth Core Specification v5.1 compliant Bluetooth LE protocol stack and provides API functions to enable user applications to interface with the underlying Sub-System hardware via the stack.

The EZ-Serial Firmware Platform provides a simple way to access the most common hardware and communication features needed in Bluetooth® LE applications. EZ-Serial implements an intuitive API protocol over the UART interface and exposes various status and control signals through the module’s GPIOs, making it easy to add Bluetooth® LE functionality quickly to existing designs.


Easy-to-Use With BLE Pioneer Kit


The CYBLE-022001-EVAL board can be used with the Bluetooth Low Energy Pioneer Kit (CY8CKIT-042-BLE) and PSoC™ Creator to develop BLE applications.

To enable easy prototyping, the evaluation board routes the GPIOs of the on-board EZ-BLE PRoC Module to the CAPSENSE™ slider, RGB LED, switches, PSoC™ 5 LP and FRAM on the BLE Pioneer Baseboard.


Standalone Usage


The CYBLE-022001-EVAL board can also be programmed and debugged with the PSoC™ MiniProg3 Program and Debug Kit (CY8CKIT-002) and PSoC™ Creator.


Knowledge Base Articles


Infineon provides knowledge base articles explaining how to use the CYBLE-022001-EVAL board to develop projects like:

  • UART-to-BLE bridge
  • I2C-to-BLE bridge
  • CAPSENSE™ slider and RGB LED

CYBLE-022001-EVAL also works with almost any PRoC BLE example project that is available with the Bluetooth Low Energy Pioneer Kit (CY8CKIT-042-BLE). Simply change the pin mapping for the example project to match the pin mapping for the CYBLE-022001-EVAL. Read the application note Getting Started with EZ-BLE PRoC Module for details.


Kit Contents


1 X EZ-BLE PRoC Evaluation Board (CYBLE-022001-EVAL) with on-board EZ-BLE PRoC Module (CYBLE-022001-00).

Note: EZ-BLE PRoC Module is supported on PSoC™ Creator 3.1 SP2 and later releases.

Software Title Descripton Link
PSoC™ Creator PSoC™ Creator is an Integrated Design Environment (IDE) which allows concurrent hardware and application firmware design of PSoC™ 3, PSoC™ 4 and PSoC™ 5LP systems. Learn More
PSoC™ Programmer PSoC™ Programmer is a flexible, integrated programming application for programming PSoC™ devices. Learn More
CySmart CySmart is a Bluetooth LE host emulation tool for Windows PCs. Learn More
CySmart - Android Mobile App CySmart is a Bluetooth Low Energy utility developed by Infineon. Learn More
CySmart - iOS Mobile App CySmart is a Bluetooth Low Energy utility developed by Infineon. Learn More

Supplier's Site Datasheet
RF, RFID, Wireless Evaluation Boards - 448-CYBLE-022001-EVAL-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
448-CYBLE-022001-EVAL-ND
RF, RFID, Wireless Evaluation Boards 448-CYBLE-022001-EVAL-ND
EZ-BLE PRoC Module EZ-BLE™ PRoC™ Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) Evaluation Board

EZ-BLE PRoC Module EZ-BLE™ PRoC™ Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - CYBLE-022001-EVAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
CYBLE-022001-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards CYBLE-022001-EVAL
DEVELOPMENT KIT CYBLE-022001

DEVELOPMENT KIT CYBLE-022001

Supplier's Site

Technical Specifications

  Infineon Technologies AG DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number CYBLE-022001-EVAL 448-CYBLE-022001-EVAL-ND CYBLE-022001-EVAL
Product Name Evaluation Boards RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - 1EDI3038 EVAL BOARD - Infineon Technologies AG
Specs
Category Developement Board
View Details
Evaluation Boards - 3D PLAY2GO KIT - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Consumer ; Industrial
View Details
Power, Motor & Robotics Development Tools - 2326796 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
5 suppliers
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-045S-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers