Infineon Technologies AG Evaluation Boards CY4603

Description
CY4603 HX3 USB 3.0 Hub Development Kit CY4603 is an easy-to-use Development Kit to evaluate and develop solutions on the USB-IF certified CYUSB331x family of HX3 USB 3.0 hub controllers. This kit comes integrated with the required components to demonstrate application of HX3 for a 4-port USB 3.0 Hub. The kit also includes the Blaster Plus utility, a GUI based Infineon software tool to change the configuration parameters of HX3. This kit also demonstrates the GPIO configurability options available in HX3. Translated documents are for reference only. We recommend that you refer to the English-language version of a document if you are engaged in development of a design. Kit Features Configurable GPIOs Supports Battery Charging v1.2 Supports Ghost Charging™ Configure HX3 using I2C EEPROM or I2C slave mode Supports Individual and Ganged Downstream port Power 88-pin QFN package Kit Contents Development board (1) USB 3.0 A to B cable (1) 5V/4A Power Adaptor (1) Quick start guide
Request a Quote Datasheet
Description
CY4603 HX3 USB 3.0 Hub Development Kit CY4603 is an easy-to-use Development Kit to evaluate and develop solutions on the USB-IF certified CYUSB331x family of HX3 USB 3.0 hub controllers. This kit comes integrated with the required components to demonstrate application of HX3 for a 4-port USB 3.0 Hub. The kit also includes the Blaster Plus utility, a GUI based Infineon software tool to change the configuration parameters of HX3. This kit also demonstrates the GPIO configurability options available in HX3. Translated documents are for reference only. We recommend that you refer to the English-language version of a document if you are engaged in development of a design. Kit Features Configurable GPIOs Supports Battery Charging v1.2 Supports Ghost Charging™ Configure HX3 using I2C EEPROM or I2C slave mode Supports Individual and Ganged Downstream port Power 88-pin QFN package Kit Contents Development board (1) USB 3.0 A to B cable (1) 5V/4A Power Adaptor (1) Quick start guide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - CY4603 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
CY4603
Evaluation Boards CY4603
CY4603 HX3 USB 3.0 Hub Development Kit CY4603 is an easy-to-use Development Kit to evaluate and develop solutions on the USB-IF certified CYUSB331x family of HX3 USB 3.0 hub controllers. This kit comes integrated with the required components to demonstrate application of HX3 for a 4-port USB 3.0 Hub. The kit also includes the Blaster Plus utility, a GUI based Infineon software tool to change the configuration parameters of HX3. This kit also demonstrates the GPIO configurability options available in HX3. Translated documents are for reference only. We recommend that you refer to the English-language version of a document if you are engaged in development of a design. Kit Features Configurable GPIOs Supports Battery Charging v1.2 Supports Ghost Charging™ Configure HX3 using I2C EEPROM or I2C slave mode Supports Individual and Ganged Downstream port Power 88-pin QFN package Kit Contents Development board (1) USB 3.0 A to B cable (1) 5V/4A Power Adaptor (1) Quick start guide

CY4603 HX3 USB 3.0 Hub Development Kit

CY4603 is an easy-to-use Development Kit to evaluate and develop solutions on the USB-IF certified CYUSB331x family of HX3 USB 3.0 hub controllers. This kit comes integrated with the required components to demonstrate application of HX3 for a 4-port USB 3.0 Hub. The kit also includes the Blaster Plus utility, a GUI based Infineon software tool to change the configuration parameters of HX3. This kit also demonstrates the GPIO configurability options available in HX3.

Translated documents are for reference only. We recommend that you refer to the English-language version of a document if you are engaged in development of a design.

Kit Features


  • Configurable GPIOs
  • Supports Battery Charging v1.2
  • Supports Ghost Charging™
  • Configure HX3 using I2C EEPROM or I2C slave mode
  • Supports Individual and Ganged Downstream port Power
  • 88-pin QFN package

Kit Contents


  • Development board (1)
  • USB 3.0 A to B cable (1)
  • 5V/4A Power Adaptor (1)
  • Quick start guide
Supplier's Site Datasheet
Evaluation and Demonstration Boards and Kits - 448-CY4603-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
448-CY4603-ND
Evaluation and Demonstration Boards and Kits 448-CY4603-ND
CYUSB3314 USB 3.0 Hub Interface Evaluation Board

CYUSB3314 USB 3.0 Hub Interface Evaluation Board

Buy Now Datasheet
Communication & Wireless Development Tools - 2732016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Communication & Wireless Development Tools
2732016
Communication & Wireless Development Tools 2732016
Infineon CY4603

Infineon CY4603

Supplier's Site
Dev Board, Hx3 Usb Hub Ctrl; Kit Application Type Cypress Infineon Technologies - 66X0989 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Hx3 Usb Hub Ctrl; Kit Application Type Cypress Infineon Technologies
66X0989
Dev Board, Hx3 Usb Hub Ctrl; Kit Application Type Cypress Infineon Technologies 66X0989
DEV BOARD, HX3 USB HUB CTRL; Kit Application Type:Interface; Application Sub Type:USB Hub Controller; Silicon Manufacturer:Cypress ; Silicon Core Number:CYUSB3314; Product Range:

DEV BOARD, HX3 USB HUB CTRL; Kit Application Type:Interface; Application Sub Type:USB Hub Controller; Silicon Manufacturer:Cypress; Silicon Core Number:CYUSB3314; Product Range:

Supplier's Site

Technical Specifications

  Infineon Technologies AG DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number CY4603 448-CY4603-ND 2732016 66X0989
Product Name Evaluation Boards Evaluation and Demonstration Boards and Kits Communication & Wireless Development Tools Dev Board, Hx3 Usb Hub Ctrl; Kit Application Type Cypress Infineon Technologies
Category Developement Board Developement Board Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BTS3080TF DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Sensor Evaluation Boards - 448-CY3218-CAPEXP3-ND - DigiKey
Specs
Supported System Microcontroller
Manufacturer INFINEON TECHNOLOGIES; Other
Ports USB
View Details
2 suppliers
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-049-42XX-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers