MOTIX™ BLDC Motor Control Shield and Evaluation Board with TLE9563-3QX
This evaluation board comes with one BLDC Motor Control IC of TLE9563-3QX. The purpose of this board is to provide a quick evaluation solution for customers lab assessments. The evaluation board offers a unique two in one solution. It can be connected via a UIO stick with the computer to evaluate its features via ConfigWizard (a graphical user interface) which can be found in the Infineon Toolbox. In addition, the evaluation board features an Arduino Shield interface for rapid prototyping.
Summary of Features
Operating voltage range 5.5-28V with 5V compatible logic input
Integrated reverse polarity protection with onboard EMC filter
Three integrated half-bridges MOSFET (2 in 1 MOSFET package)
5 mΩ low-side current sense
High-Power RGB led driven by integrated High-Side switches
Onboard Back-EMF detection circuit and connector for HALL-sensor
Arduino example codes available
Benefits
2 in 1 board with GUI & Arduino interface for evaluation and rapid prototyping
50% reduced internal operating current consumption
Simplified & cost efficient ground network
Smaller package size for area savings
Very low quiescent current in sleep-mode
Potential Applications
Fans
Pumps
Sunroof Module
Transfer Case
MOTIX™ BLDC Motor Control Shield and Evaluation Board with TLE9563-3QX
This evaluation board comes with one BLDC Motor Control IC of TLE9563-3QX. The purpose of this board is to provide a quick evaluation solution for customers lab assessments. The evaluation board offers a unique two in one solution. It can be connected via a UIO stick with the computer to evaluate its features via ConfigWizard (a graphical user interface) which can be found in the Infineon Toolbox. In addition, the evaluation board features an Arduino Shield interface for rapid prototyping.
Summary of Features
- Operating voltage range 5.5-28V with 5V compatible logic input
- Integrated reverse polarity protection with onboard EMC filter
- Three integrated half-bridges MOSFET (2 in 1 MOSFET package)
- 5 mΩ low-side current sense
- High-Power RGB led driven by integrated High-Side switches
- Onboard Back-EMF detection circuit and connector for HALL-sensor
- Arduino example codes available
Benefits
- 2 in 1 board with GUI & Arduino interface for evaluation and rapid prototyping
- 50% reduced internal operating current consumption
- Simplified & cost efficient ground network
- Smaller package size for area savings
- Very low quiescent current in sleep-mode
Potential Applications
- Fans
- Pumps
- Sunroof Module
- Transfer Case