Infineon Technologies AG Evaluation Boards CY4535

Description
EZ-PD™ Barrel Connector Replacement (BCR) LITE evaluation kit CY4535 The CY4535 EZ-PD™ Barrel Connector Replacement Lite (BCR-Lite) EVK is an evaluation platform for customers who want to replace an existing barrel/power input connector with a USB-C connector. Implementing this solution in an end-product allows the system to be powered by any USB-C compliant power adapter. The EZ-PD™ BCR - CYPD3178 device (and hence the CY4534 EZ-PD™ BCR-PLUS EVK) can be used for USB-C sink or devices that are only capable of accepting power from the following: USB Type-C only chargers that are capable of delivering 5 V (up to 3 A) or; USB Type-A or Type-C chargers that can operate at 5 V, 9 V, 12 V, 15 V or 20 V using proprietary methods of negotiation over the D+/D- lines. The CY4535 EZ-PD™ BCR-LITE EVK ships with pre-programmed firmware with functionality as documented in the CYPD3178 device datasheet. The CYPD3178 device does not support the USB-PD (Power Delivery) protocol unlike the CYPD3177 or CYPD3176 devices. Refer to the CY4533 or EZ-PD™ BCR EVK CY4534 user guides for more details if your application requires USB-PD support. Summary of Features Supports USB Type-C Supports 2.4 A charging UFP-only with configurable RD and RD-DB Integrated analog blocks 30 V-tolerant regulator VBUS-to-CC short protection On-chip overvoltage protection (OVP) Packages: 24-pin QFN Supports extended industrial temperature range (-40°C to +105°C) Benefits Barrel Connector Replacement USB Type-C Sink OCP Potential Applications Smart speakers Consumer devices Power tools Wearables Personal care products VR headset Gaming consoles Cameras IoT devices Drones & robots List of Components EZ-PD™ BCR - USB Type-C port controller (CYPD3178-24LQXQ) 13V Clamp 3.5A (8/20µs) Ipp TVs Diode Surface Mount WLL-2-3 (ESD131-B1-W0201) Silicon Schottky Diode 10V 3A SOD323-2 (BAT60A) MOSFET 2P-CH 30V 9.2A 8SOIC (IRF9358) MOSFET 2P-CH 30V 2A 6TSOP (BSL308PE) EZ-USB™ Serial Bridge Controller IC - 24QFN (CY7C65211-24LTXI)
Request a Quote Datasheet
Description
EZ-PD™ Barrel Connector Replacement (BCR) LITE evaluation kit CY4535 The CY4535 EZ-PD™ Barrel Connector Replacement Lite (BCR-Lite) EVK is an evaluation platform for customers who want to replace an existing barrel/power input connector with a USB-C connector. Implementing this solution in an end-product allows the system to be powered by any USB-C compliant power adapter. The EZ-PD™ BCR - CYPD3178 device (and hence the CY4534 EZ-PD™ BCR-PLUS EVK) can be used for USB-C sink or devices that are only capable of accepting power from the following: USB Type-C only chargers that are capable of delivering 5 V (up to 3 A) or; USB Type-A or Type-C chargers that can operate at 5 V, 9 V, 12 V, 15 V or 20 V using proprietary methods of negotiation over the D+/D- lines. The CY4535 EZ-PD™ BCR-LITE EVK ships with pre-programmed firmware with functionality as documented in the CYPD3178 device datasheet. The CYPD3178 device does not support the USB-PD (Power Delivery) protocol unlike the CYPD3177 or CYPD3176 devices. Refer to the CY4533 or EZ-PD™ BCR EVK CY4534 user guides for more details if your application requires USB-PD support. Summary of Features Supports USB Type-C Supports 2.4 A charging UFP-only with configurable RD and RD-DB Integrated analog blocks 30 V-tolerant regulator VBUS-to-CC short protection On-chip overvoltage protection (OVP) Packages: 24-pin QFN Supports extended industrial temperature range (-40°C to +105°C) Benefits Barrel Connector Replacement USB Type-C Sink OCP Potential Applications Smart speakers Consumer devices Power tools Wearables Personal care products VR headset Gaming consoles Cameras IoT devices Drones & robots List of Components EZ-PD™ BCR - USB Type-C port controller (CYPD3178-24LQXQ) 13V Clamp 3.5A (8/20µs) Ipp TVs Diode Surface Mount WLL-2-3 (ESD131-B1-W0201) Silicon Schottky Diode 10V 3A SOD323-2 (BAT60A) MOSFET 2P-CH 30V 9.2A 8SOIC (IRF9358) MOSFET 2P-CH 30V 2A 6TSOP (BSL308PE) EZ-USB™ Serial Bridge Controller IC - 24QFN (CY7C65211-24LTXI)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - CY4535 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
CY4535
Evaluation Boards CY4535
EZ-PD™ Barrel Connector Replacement (BCR) LITE evaluation kit CY4535 The CY4535 EZ-PD™ Barrel Connector Replacement Lite (BCR-Lite) EVK is an evaluation platform for customers who want to replace an existing barrel/power input connector with a USB-C connector. Implementing this solution in an end-product allows the system to be powered by any USB-C compliant power adapter. The EZ-PD™ BCR - CYPD3178 device (and hence the CY4534 EZ-PD™ BCR-PLUS EVK) can be used for USB-C sink or devices that are only capable of accepting power from the following: USB Type-C only chargers that are capable of delivering 5 V (up to 3 A) or; USB Type-A or Type-C chargers that can operate at 5 V, 9 V, 12 V, 15 V or 20 V using proprietary methods of negotiation over the D+/D- lines. The CY4535 EZ-PD™ BCR-LITE EVK ships with pre-programmed firmware with functionality as documented in the CYPD3178 device datasheet. The CYPD3178 device does not support the USB-PD (Power Delivery) protocol unlike the CYPD3177 or CYPD3176 devices. Refer to the CY4533 or EZ-PD™ BCR EVK CY4534 user guides for more details if your application requires USB-PD support. Summary of Features Supports USB Type-C Supports 2.4 A charging UFP-only with configurable RD and RD-DB Integrated analog blocks 30 V-tolerant regulator VBUS-to-CC short protection On-chip overvoltage protection (OVP) Packages: 24-pin QFN Supports extended industrial temperature range (-40°C to +105°C) Benefits Barrel Connector Replacement USB Type-C Sink OCP Potential Applications Smart speakers Consumer devices Power tools Wearables Personal care products VR headset Gaming consoles Cameras IoT devices Drones & robots List of Components EZ-PD™ BCR - USB Type-C port controller (CYPD3178-24LQXQ) 13V Clamp 3.5A (8/20µs) Ipp TVs Diode Surface Mount WLL-2-3 (ESD131-B1-W0201) Silicon Schottky Diode 10V 3A SOD323-2 (BAT60A) MOSFET 2P-CH 30V 9.2A 8SOIC (IRF9358) MOSFET 2P-CH 30V 2A 6TSOP (BSL308PE) EZ-USB™ Serial Bridge Controller IC - 24QFN (CY7C65211-24LTXI)

EZ-PD™ Barrel Connector Replacement (BCR) LITE evaluation kit CY4535

The CY4535 EZ-PD™ Barrel Connector Replacement Lite (BCR-Lite) EVK is an evaluation platform for customers who want to replace an existing barrel/power input connector with a USB-C connector. Implementing this solution in an end-product allows the system to be powered by any USB-C compliant power adapter.

The EZ-PD™ BCR - CYPD3178 device (and hence the CY4534 EZ-PD™ BCR-PLUS EVK) can be used for USB-C sink or devices that are only capable of accepting power from the following:

  • USB Type-C only chargers that are capable of delivering 5 V (up to 3 A) or;
  • USB Type-A or Type-C chargers that can operate at 5 V, 9 V, 12 V, 15 V or 20 V using proprietary methods of negotiation over the D+/D- lines.

The CY4535 EZ-PD™ BCR-LITE EVK ships with pre-programmed firmware with functionality as documented in the CYPD3178 device datasheet.

The CYPD3178 device does not support the USB-PD (Power Delivery) protocol unlike the CYPD3177 or CYPD3176 devices. Refer to the CY4533 or EZ-PD™ BCR EVK CY4534 user guides for more details if your application requires USB-PD support.


Summary of Features

  • Supports USB Type-C
  • Supports 2.4 A charging
  • UFP-only with configurable RD and RD-DB
  • Integrated analog blocks
  • 30 V-tolerant regulator
  • VBUS-to-CC short protection
  • On-chip overvoltage protection (OVP)
  • Packages: 24-pin QFN
  • Supports extended industrial temperature range (-40°C to +105°C)

Benefits

  • Barrel Connector Replacement
  • USB Type-C
  • Sink OCP

Potential Applications

  • Smart speakers
  • Consumer devices
  • Power tools
  • Wearables
  • Personal care products
  • VR headset
  • Gaming consoles
  • Cameras
  • IoT devices
  • Drones & robots

List of Components

  • EZ-PD™ BCR - USB Type-C port controller
    (CYPD3178-24LQXQ)
  • 13V Clamp 3.5A (8/20µs) Ipp TVs Diode Surface Mount WLL-2-3
    (ESD131-B1-W0201)
  • Silicon Schottky Diode 10V 3A SOD323-2
    (BAT60A)
  • MOSFET 2P-CH 30V 9.2A 8SOIC
    (IRF9358)
  • MOSFET 2P-CH 30V 2A 6TSOP
    (BSL308PE)
  • EZ-USB™ Serial Bridge Controller IC - 24QFN
    (CY7C65211-24LTXI)
Supplier's Site Datasheet
Communication & Wireless Development Tools - 2732015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Communication & Wireless Development Tools
2732015
Communication & Wireless Development Tools 2732015
Infineon CY4535

Infineon CY4535

Supplier's Site
Evaluation and Demonstration Boards and Kits - 448-CY4535-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
448-CY4535-ND
Evaluation and Demonstration Boards and Kits 448-CY4535-ND
EVAL BOARD FOR CYPD3178

EVAL BOARD FOR CYPD3178

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY4535 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
CY4535
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits CY4535
EVAL KIT FOR CYPD3178-24LQXQ

EVAL KIT FOR CYPD3178-24LQXQ

Supplier's Site

Technical Specifications

  Infineon Technologies AG RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number CY4535 2732015 448-CY4535-ND CY4535
Product Name Evaluation Boards Communication & Wireless Development Tools Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Development Suite / Kit Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-030-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation Boards - CY3643 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Communication ; Infotainment
View Details
Evaluation Boards - BTS7010-2EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Evaluation Boards - 12 V automotive motor control evaluation board - Infineon Technologies AG
Specs
Category Developement Board
Bus Width 32-Bit
Supported System Automotive fan and pump ; 400 W BLDC motor for 12V application ; radiator fan ; water pump
View Details