Infineon Technologies AG Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits CY3261A-RGB

Description
Win Source Part Number: 1348013-CY3261A-RGB Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Series: EZ-Color™ Type: Opto/Lighting Package: Box Standard Package: 1 Function: RGB LED Controller Supplied Contents: Board(s) , Cable(s) , Accessories Embedded: Yes, MCU, 8-Bit Utilized IC / Part: CY8CLED16, CY8CLED08 Secondary Attributes: I2C Interface ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Infineon Technologies Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1348013-CY3261A-RGB Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Series: EZ-Color™ Type: Opto/Lighting Package: Box Standard Package: 1 Function: RGB LED Controller Supplied Contents: Board(s) , Cable(s) , Accessories Embedded: Yes, MCU, 8-Bit Utilized IC / Part: CY8CLED16, CY8CLED08 Secondary Attributes: I2C Interface ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Infineon Technologies Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1348013-CY3261A-RGB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1348013-CY3261A-RGB
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1348013-CY3261A-RGB
Win Source Part Number: 1348013-CY3261A-RGB Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Series: EZ-Color™ Type: Opto/Lighting Package: Box Standard Package: 1 Function: RGB LED Controller Supplied Contents: Board(s) , Cable(s) , Accessories Embedded: Yes, MCU, 8-Bit Utilized IC / Part: CY8CLED16, CY8CLED08 Secondary Attributes: I2C Interface ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Infineon Technologies Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1348013-CY3261A-RGB
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Series: EZ-Color™
Type: Opto/Lighting
Package: Box
Standard Package: 1
Function: RGB LED Controller
Supplied Contents: Board(s) , Cable(s) , Accessories
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: CY8CLED16, CY8CLED08
Secondary Attributes: I2C Interface
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Infineon Technologies
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 448-CY3261A-RGB-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
448-CY3261A-RGB-ND
Evaluation and Demonstration Boards and Kits 448-CY3261A-RGB-ND
CY8CLED16, CY8CLED08 RGB LED Controller Opto/Lighting Evaluation Board

CY8CLED16, CY8CLED08 RGB LED Controller Opto/Lighting Evaluation Board

Buy Now Datasheet
High Bright (Hb) Led Color Mix Board; Silicon Manufacturer Cypress Infineon Technologies - 53M3441 - Newark, An Avnet Company
Chicago, IL, United States
High Bright (Hb) Led Color Mix Board; Silicon Manufacturer Cypress Infineon Technologies
53M3441
High Bright (Hb) Led Color Mix Board; Silicon Manufacturer Cypress Infineon Technologies 53M3441
High Bright (HB) LED Color Mix Board; Silicon Manufacturer:-; Silicon Core Number:-; Kit Application Type:-; Application Sub Type:-; Core Architecture:-; Core Sub-Architecture:-; Silicon Family Name:-; Product Range:

High Bright (HB) LED Color Mix Board; Silicon Manufacturer:-; Silicon Core Number:-; Kit Application Type:-; Application Sub Type:-; Core Architecture:-; Core Sub-Architecture:-; Silicon Family Name:-; Product Range:

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY3261A-RGB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
CY3261A-RGB
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits CY3261A-RGB
KIT DEMO PSOC RGB LIGHT

KIT DEMO PSOC RGB LIGHT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1348013-CY3261A-RGB 448-CY3261A-RGB-ND 53M3441 CY3261A-RGB
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits High Bright (Hb) Led Color Mix Board; Silicon Manufacturer Cypress Infineon Technologies Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

HYT Evaluation board with heating control - compatible with HYT223, HYT271, HYT939P, MiO &DP probes - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - AEK-418-USP-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - 448-CYBLE-012011-EVAL-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers