Infineon Technologies AG Evaluation Boards CY7111

Description
CY7111 EZ-PD™ PMG1-S1 Prototyping Kit The CY7111 EZ-PD™ PMG1-S1 prototyping kit is a development platform to design products which can be powered from a high-voltage USB PD port, and also need a microcontroller to implement different features. This platform is compliant with the USB PD 3.0 protocol and can support up to 100 W (20 V, 5 A) of power consumption. Featuring the EZ-PD™ PMG1-S1 microcontroller The CY7111 EZ-PD™ PMG1-S1 prototyping kit is based on the EZ-PD PMG1-S1 microcontroller (CYPM1111-40LQXI). This is an ARM® Cortex®-M0 based controller with 128-KB flash and 12-KB SRAM. It implements a complete Type-C USB-PD transceiver and supports 17 GPIOs of which, some of them can be re-purposed to support SCB (serial communication block) functions such as I2C, UART & SPI. Flexible prototyping The CY7111 EZ-PD™ PMG1-S1 prototyping Kit provides easy access to all the I/Os of the PMG1-S1 microcontroller in a breadboard-compatibl e format. The kit includes Infineon's KitProg programmer and debugger. KitProg can program and debug the target PMG1-S1 microcontroller via SWD using ModusToolbox™ or Infineon programmer. KitProg also supports USB-UART bridge and USB-I2C bridge features. The kit design allows users to snap-off the KitProg from the EZ-PD™ PMG1-S1 board and use them independently. Supported software Application development on CY7111 EZ-PD™ PMG1-S1 prototyping Kit can be done using ModusToolbox. ModusToolbox™ is a set of multi-platform development tools and a comprehensive suite of gitHub-hosted firmware. The development tools include Eclipse based IDE, configurators and programming tools. The firmware includes PDL (peripheral drivers), middleware including USB PD stack and example projects. Kit contents CY7111 EZ-PD™ PMG1-S1 prototyping Board Quick start guide
Request a Quote Datasheet
Description
CY7111 EZ-PD™ PMG1-S1 Prototyping Kit The CY7111 EZ-PD™ PMG1-S1 prototyping kit is a development platform to design products which can be powered from a high-voltage USB PD port, and also need a microcontroller to implement different features. This platform is compliant with the USB PD 3.0 protocol and can support up to 100 W (20 V, 5 A) of power consumption. Featuring the EZ-PD™ PMG1-S1 microcontroller The CY7111 EZ-PD™ PMG1-S1 prototyping kit is based on the EZ-PD PMG1-S1 microcontroller (CYPM1111-40LQXI). This is an ARM® Cortex®-M0 based controller with 128-KB flash and 12-KB SRAM. It implements a complete Type-C USB-PD transceiver and supports 17 GPIOs of which, some of them can be re-purposed to support SCB (serial communication block) functions such as I2C, UART & SPI. Flexible prototyping The CY7111 EZ-PD™ PMG1-S1 prototyping Kit provides easy access to all the I/Os of the PMG1-S1 microcontroller in a breadboard-compatibl e format. The kit includes Infineon's KitProg programmer and debugger. KitProg can program and debug the target PMG1-S1 microcontroller via SWD using ModusToolbox™ or Infineon programmer. KitProg also supports USB-UART bridge and USB-I2C bridge features. The kit design allows users to snap-off the KitProg from the EZ-PD™ PMG1-S1 board and use them independently. Supported software Application development on CY7111 EZ-PD™ PMG1-S1 prototyping Kit can be done using ModusToolbox. ModusToolbox™ is a set of multi-platform development tools and a comprehensive suite of gitHub-hosted firmware. The development tools include Eclipse based IDE, configurators and programming tools. The firmware includes PDL (peripheral drivers), middleware including USB PD stack and example projects. Kit contents CY7111 EZ-PD™ PMG1-S1 prototyping Board Quick start guide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - CY7111 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
CY7111
Evaluation Boards CY7111
CY7111 EZ-PD™ PMG1-S1 Prototyping Kit The CY7111 EZ-PD™ PMG1-S1 prototyping kit is a development platform to design products which can be powered from a high-voltage USB PD port, and also need a microcontroller to implement different features. This platform is compliant with the USB PD 3.0 protocol and can support up to 100 W (20 V, 5 A) of power consumption. Featuring the EZ-PD™ PMG1-S1 microcontroller The CY7111 EZ-PD™ PMG1-S1 prototyping kit is based on the EZ-PD PMG1-S1 microcontroller (CYPM1111-40LQXI). This is an ARM® Cortex®-M0 based controller with 128-KB flash and 12-KB SRAM. It implements a complete Type-C USB-PD transceiver and supports 17 GPIOs of which, some of them can be re-purposed to support SCB (serial communication block) functions such as I2C, UART & SPI. Flexible prototyping The CY7111 EZ-PD™ PMG1-S1 prototyping Kit provides easy access to all the I/Os of the PMG1-S1 microcontroller in a breadboard-compatibl e format. The kit includes Infineon's KitProg programmer and debugger. KitProg can program and debug the target PMG1-S1 microcontroller via SWD using ModusToolbox™ or Infineon programmer. KitProg also supports USB-UART bridge and USB-I2C bridge features. The kit design allows users to snap-off the KitProg from the EZ-PD™ PMG1-S1 board and use them independently. Supported software Application development on CY7111 EZ-PD™ PMG1-S1 prototyping Kit can be done using ModusToolbox. ModusToolbox™ is a set of multi-platform development tools and a comprehensive suite of gitHub-hosted firmware. The development tools include Eclipse based IDE, configurators and programming tools. The firmware includes PDL (peripheral drivers), middleware including USB PD stack and example projects. Kit contents CY7111 EZ-PD™ PMG1-S1 prototyping Board Quick start guide

CY7111 EZ-PD™ PMG1-S1 Prototyping Kit

The CY7111 EZ-PD™ PMG1-S1 prototyping kit is a development platform to design products which can be powered from a high-voltage USB PD port, and also need a microcontroller to implement different features. This platform is compliant with the USB PD 3.0 protocol and can support up to 100 W (20 V, 5 A) of power consumption.


Featuring the EZ-PD™ PMG1-S1 microcontroller


The CY7111 EZ-PD™ PMG1-S1 prototyping kit is based on the EZ-PD PMG1-S1 microcontroller (CYPM1111-40LQXI). This is an ARM® Cortex®-M0 based controller with 128-KB flash and 12-KB SRAM. It implements a complete Type-C USB-PD transceiver and supports 17 GPIOs of which, some of them can be re-purposed to support SCB (serial communication block) functions such as I2C, UART & SPI.


Flexible prototyping


The CY7111 EZ-PD™ PMG1-S1 prototyping Kit provides easy access to all the I/Os of the PMG1-S1 microcontroller in a breadboard-compatible format.

The kit includes Infineon's KitProg programmer and debugger. KitProg can program and debug the target PMG1-S1 microcontroller via SWD using ModusToolbox™ or Infineon programmer. KitProg also supports USB-UART bridge and USB-I2C bridge features.

The kit design allows users to snap-off the KitProg from the EZ-PD™ PMG1-S1 board and use them independently.


Supported software


Application development on CY7111 EZ-PD™ PMG1-S1 prototyping Kit can be done using ModusToolbox. ModusToolbox™ is a set of multi-platform development tools and a comprehensive suite of gitHub-hosted firmware. The development tools include Eclipse based IDE, configurators and programming tools. The firmware includes PDL (peripheral drivers), middleware including USB PD stack and example projects.


Kit contents


  • CY7111 EZ-PD™ PMG1-S1 prototyping Board
  • Quick start guide
Supplier's Site
Evaluation and Demonstration Boards and Kits - 448-CY7111-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
448-CY7111-ND
Evaluation and Demonstration Boards and Kits 448-CY7111-ND
EZ-PD PMG1-S1 USB Type-C® Power Delivery (PD) Power Management Evaluation Board

EZ-PD PMG1-S1 USB Type-C® Power Delivery (PD) Power Management Evaluation Board

Buy Now Datasheet
Communication & Wireless Development Tools - 2732023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Communication & Wireless Development Tools
2732023
Communication & Wireless Development Tools 2732023
Infineon CY7111

Infineon CY7111

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY7111 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
CY7111
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits CY7111
CY7111 EZ-PD PMG1-S1 PROTOTYPING

CY7111 EZ-PD PMG1-S1 PROTOTYPING

Supplier's Site

Technical Specifications

  Infineon Technologies AG DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number CY7111 448-CY7111-ND 2732023 CY7111
Product Name Evaluation Boards Evaluation and Demonstration Boards and Kits Communication & Wireless Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - 448-BTG7016A1EPWDBTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Evaluation Boards - CYBLE-202007-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
4 suppliers
Evaluation Boards - BTT3018EJ DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details