Lingto Electronic Limited Datasheets for Operational Amplifiers
Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| 12MHZ, HIGH INPUT IMPEDANCE OPER | |
| 12MHZ, HIGH INPUT IMPEDANCE, OPE | |
| 30MHZ, DIGITALLY SELECTABLE FOUR | |
| 50MHZ, SELECTABLE, FOUR CHANNEL | |
| 750MHZ, LOW DISTORTION UNITY GAI | |
| 850MHZ, LOW DISTORTION CURRENT F | |
| 850MHZ, OUTPUT LIMITING, LOW DIS | |
| DIE SALE (PRICE IN GOOD DIE)-WAF | |
| DUAL, 425MHZ, LOW POWER, VIDEO O | |
| DUAL, HIGH SPEED, LOW POWER, VID | |
| FAST SAMPLE AND HOLD | |
| HA9P2841 - 50MHZ, FAST SETTLING, | |
| HIGH OUTPUT CURRENT BUFFER | |
| HXR3401C7-DNT | |
| HXR45400-DNU | |
| HXR5004A-DNT-F8 | |
| HXR5104A-DNT-F8 | |
| HXR5112B-TNT-F8 | |
| HXR6101-TNT-F8 | |
| HXR6104-DNT-F8 | |
| HXR8204-EVB | |
| HYBRID TRACK AND HOLD AMPLIFIER | |
| IC AMPLIFIER TIA | |
| IC BUFFER 1 CIRCUIT 20PLCC | |
| IC BUFFER 1 CIRCUIT 8CERDIP | |
| IC BUFFER 1 CIRCUIT 8DIP | |
| IC BUFFER 1 CIRCUIT 8SOIC | |
| IC BUFFER 2 CIRCUIT 8DIP | |
| IC BUFFER 4 CIRCUIT 14CERDIP | |
| IC BUFFER 4 CIRCUIT 14DIP | |
| IC BUFFER 4 CIRCUIT 14SOIC | |
| IC CLOCK | |
| IC CMOS 1 CIRCUIT 8DIP | |
| IC CMOS 1 CIRCUIT SOT23-5 | |
| IC CMOS 1 CIRCUIT TO99-8 | |
| IC CMOS 1 CIRCUIT | |
| IC CMOS 2 CIRCUIT SOT23-8 | |
| IC CURR SENSE 1 CIRCUIT 8DIPGW | |
| IC CURRENT SENSE 1 CIRCUIT 8DIP | |
| IC INST AMP 1 CIRCUIT 18CERDIP | |
| IC OPAMP CFA 1 CIRCUIT 20CLCC | |
| IC OPAMP CFA 1 CIRCUIT 8CERDIP | |
| IC OPAMP CFA 1 CIRCUIT 8DIP | |
| IC OPAMP CFA 1 CIRCUIT 8SOIC | |
| IC OPAMP CFA 2 CIRCUIT 16CERDIP | |
| IC OPAMP CFA 2 CIRCUIT 16DIP | |
| IC OPAMP CFA 2 CIRCUIT 16SOIC | |
| IC OPAMP CFA 3 CIRCUIT 14SOIC | |
| IC OPAMP CFA 3 CIRCUIT 16QSOP | |
| IC OPAMP CFA 4 CIRCUIT 14DIP | |
| IC OPAMP CFA 4 CIRCUIT 14SOIC | |
| IC OPAMP GP 1 CIRCUIT 14CDIP | |
| IC OPAMP GP 1 CIRCUIT 14DIP | |
| IC OPAMP GP 1 CIRCUIT 14SOIC | |
| IC OPAMP GP 1 CIRCUIT 16SOIC | |
| IC OPAMP GP 1 CIRCUIT 20CLCC | |
| IC OPAMP GP 1 CIRCUIT 20PLCC | |
| IC OPAMP GP 1 CIRCUIT 24CDIP | |
| IC OPAMP GP 1 CIRCUIT 8CERDIP | |
| IC OPAMP GP 1 CIRCUIT 8DIP | |
| IC OPAMP GP 1 CIRCUIT 8SOIC | |
| IC OPAMP GP 1 CIRCUIT METAL CAN | |
| IC OPAMP GP 1 CIRCUIT TO99-8 | |
| IC OPAMP GP 2 CIRCUIT 14CERDIP | |
| IC OPAMP GP 2 CIRCUIT 14SOIC | |
| IC OPAMP GP 2 CIRCUIT 16DIP | |
| IC OPAMP GP 2 CIRCUIT 16SOIC | |
| IC OPAMP GP 2 CIRCUIT 20CLCC | |
| IC OPAMP GP 2 CIRCUIT 20QFN | |
| IC OPAMP GP 2 CIRCUIT 43VQFN | |
| IC OPAMP GP 2 CIRCUIT 8CERDIP | |
| IC OPAMP GP 2 CIRCUIT 8DIP | |
| IC OPAMP GP 2 CIRCUIT 8MSOP | |
| IC OPAMP GP 2 CIRCUIT 8SOIC | |
| IC OPAMP GP 2 CIRCUIT TO99-8 | |
| IC OPAMP GP 32 CIRCUIT 100MQFP | |
| IC OPAMP GP 4 CIRCUIT 14CDIP | |
| IC OPAMP GP 4 CIRCUIT 14DIP | |
| IC OPAMP GP 4 CIRCUIT 16DIP | |
| IC OPAMP GP 4 CIRCUIT 16QSOP | |
| IC OPAMP GP 4 CIRCUIT 16SOIC | |
| IC OPAMP GP 4 CIRCUIT 20CLCC | |
| IC OPAMP GP 4 CIRCUIT 24TSSOP | |
| IC OPAMP GP 4 CIRCUIT 60TFBGA | |
| IC OPAMP GP 5 CIRCUIT 16SOIC | |
| IC OPAMP ISOLATION 1 CIRC 16SO | |
| IC OPAMP ISOLATION 1 CIRC 8DIP | |
| IC OPAMP ISOLATION 1 CIRC 8DIPGW | |
| IC OPAMP ISOLATION 1 CIRC 8SMD | |
| IC OPAMP JFET 1 CIRCUIT 8CERDIP | |
| IC OPAMP JFET 1 CIRCUIT TO99-8 | |
| IC OPAMP ZER-DRIFT 1CIRC SOT23-5 | |
| IC OPAMP ZER-DRIFT 2CIRC DIE | |
| IC OPAMP ZERO-DRIFT 2CIRC 14CDIP | |
| IC POWER 1 CIRCUIT 20CLCC | |
| IC POWER 1 CIRCUIT 8CERDIP | |
| IC POWER 1 CIRCUIT TO99-8 | |
| IC POWER 4 CIRCUIT 16SOIC | |
| IC POWER 4 CIRCUIT 20CLCC | |
| IC SAMPL/HOLD 1 CIRCUIT 14CERDIP | |
| IC SAMPL/HOLD 1 CIRCUIT 14DIP | |
| IC SAMPL/HOLD 1 CIRCUIT 16SOIC | |
| IC SAMPL/HOLD 1 CIRCUIT 20CLCC | |
| IC SAMPL/HOLD 1 CIRCUIT 8DIP | |
| IC SAMPL/HOLD 1 CIRCUIT 8SOIC | |
| IC SAMPL/HOLD 1 CIRCUIT | |
| IC TRANSIMPEDANCE AMP DIE | |
| LIMITING TRANSIMPEDANCE AMPLIFIE | |
| OPERATIONAL AMPLIFIER, 1 FUNC, 5 | |
| OPERATIONAL AMPLIFIER, 2 FUNC, 8 | |
| TRANSIMPEDANCE AMPLIFIER W/ AGC | |
| UNITY GAIN, CLOSED LOOP BUFFER | |
| VIDEO AMPLIFIER, 2 CHANNEL(S), 1 | |
| ZERO-CROSSING BI-POLAR HV AMPLIF |
| << Prev | Next >> |