Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-2500/883 HA7-2500/883

Description
Manufacturer: Intersil Win Source Part Number: 919982-HA7-2500/883 Series: Military, MIL-STD-883 Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Amplifier Circuit - 8-CERDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 919982-HA7-2500/883 Series: Military, MIL-STD-883 Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Amplifier Circuit - 8-CERDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-2500/883 - 919982-HA7-2500/883 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-2500/883
919982-HA7-2500/883
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-2500/883 919982-HA7-2500/883
Manufacturer: Intersil Win Source Part Number: 919982-HA7-2500/883 Series: Military, MIL-STD-883 Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Amplifier Circuit - 8-CERDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: Intersil
Win Source Part Number: 919982-HA7-2500/883
Series: Military, MIL-STD-883
Operating Temperature Range: -55°C ~ 125°C
Features: General Purpose Amplifier Circuit - 8-CERDIP
Package: Bulk
Package: 8-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-CERDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-2500/883 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
HA7-2500/883
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps HA7-2500/883
IC OPAMP GP 1 CIRCUIT 8CERDIP

IC OPAMP GP 1 CIRCUIT 8CERDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 919982-HA7-2500/883 HA7-2500/883
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-2500/883 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, OP Amps, Buffer Amps - CLC406AJ-QML - Quarktwin Technology Ltd.
Specs
Standards RoHS
VOS 12 millivolts
IBIAS 24 µA
View Details
Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD585JPZ - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 2 MHz
View Details