Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-2602-2 HA7-2602-2

Description
Manufacturer: Harris Corporation Win Source Part Number: 919985-HA7-2602-2 Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Amplifier Circuit - 8-CERDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 919985-HA7-2602-2 Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Amplifier Circuit - 8-CERDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-2602-2 - 919985-HA7-2602-2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-2602-2
919985-HA7-2602-2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-2602-2 919985-HA7-2602-2
Manufacturer: Harris Corporation Win Source Part Number: 919985-HA7-2602-2 Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Amplifier Circuit - 8-CERDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001

Manufacturer: Harris Corporation
Win Source Part Number: 919985-HA7-2602-2
Operating Temperature Range: -55°C ~ 125°C
Features: General Purpose Amplifier Circuit - 8-CERDIP
Package: Bulk
Package: 8-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-CERDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-2602-2 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
HA7-2602-2
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps HA7-2602-2
IC OPAMP GP 1 CIRCUIT 8CERDIP

IC OPAMP GP 1 CIRCUIT 8CERDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 919985-HA7-2602-2 HA7-2602-2
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-2602-2 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD549LH - Lingto Electronic Limited
Specs
Source Current (IS) 0.6000 milliamps
View Details
Precision Dual Ultra Micropower CMOS Operational Amplifier - ALD2736PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Op Amps - 1904333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; Sot-23
Number of Pins 8
View Details