Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA2-2725-5 HA2-2725-5

Description
Manufacturer: Harris Corporation Win Source Part Number: 919976-HA2-2725-5 Operating Temperature Range: 0°C ~ 75°C (TA) Features: General Purpose Amplifier Circuit - TO-99-8 Package: Bulk Package: TO-99-8 Metal Can Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-99-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 919976-HA2-2725-5 Operating Temperature Range: 0°C ~ 75°C (TA) Features: General Purpose Amplifier Circuit - TO-99-8 Package: Bulk Package: TO-99-8 Metal Can Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-99-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA2-2725-5 - 919976-HA2-2725-5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA2-2725-5
919976-HA2-2725-5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA2-2725-5 919976-HA2-2725-5
Manufacturer: Harris Corporation Win Source Part Number: 919976-HA2-2725-5 Operating Temperature Range: 0°C ~ 75°C (TA) Features: General Purpose Amplifier Circuit - TO-99-8 Package: Bulk Package: TO-99-8 Metal Can Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-99-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001

Manufacturer: Harris Corporation
Win Source Part Number: 919976-HA2-2725-5
Operating Temperature Range: 0°C ~ 75°C (TA)
Features: General Purpose Amplifier Circuit - TO-99-8
Package: Bulk
Package: TO-99-8 Metal Can
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: TO-99-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA2-2725-5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
HA2-2725-5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps HA2-2725-5
IC OPAMP GP 1 CIRCUIT TO99-8

IC OPAMP GP 1 CIRCUIT TO99-8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 919976-HA2-2725-5 HA2-2725-5
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA2-2725-5 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

INA129 Precision, Low Power Instrumentation Amplifiers - INA129P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers
Analog - MTLM108AMD - Micross Components, Inc.
Micross Components, Inc.
View Details
Audio Amplifier ICs - 1658454 - RS Components, Ltd.
Specs
Standards RoHS
Package Type Uqfn
Operating Range Speaker
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD741JH - 909680-AD741JH - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type TO-99-8
View Details
2 suppliers