Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA4-5135/883 HA4-5135/883

Description
Manufacturer: Harris Corporation Win Source Part Number: 873203-HA4-5135/883 Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Amplifier Circuit - 20-CLCC (8.89x8.89) Package: Bulk Package: 20-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-CLCC (8.89x8.89) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 873203-HA4-5135/883 Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Amplifier Circuit - 20-CLCC (8.89x8.89) Package: Bulk Package: 20-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-CLCC (8.89x8.89) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA4-5135/883 - 873203-HA4-5135/883 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA4-5135/883
873203-HA4-5135/883
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA4-5135/883 873203-HA4-5135/883
Manufacturer: Harris Corporation Win Source Part Number: 873203-HA4-5135/883 Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Amplifier Circuit - 20-CLCC (8.89x8.89) Package: Bulk Package: 20-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-CLCC (8.89x8.89) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001

Manufacturer: Harris Corporation
Win Source Part Number: 873203-HA4-5135/883
Operating Temperature Range: -55°C ~ 125°C
Features: General Purpose Amplifier Circuit - 20-CLCC (8.89x8.89)
Package: Bulk
Package: 20-CLCC
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-CLCC (8.89x8.89)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA4-5135/883 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
HA4-5135/883
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps HA4-5135/883
IC OPAMP GP 1 CIRCUIT 20CLCC

IC OPAMP GP 1 CIRCUIT 20CLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 873203-HA4-5135/883 HA4-5135/883
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA4-5135/883 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1913762P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; SOT-23
Number of Pins 5
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - 100115W-MIL - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
Analog - MTLM101AD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD521KD - Lingto Electronic Limited
Specs
Source Current (IS) 5 milliamps
Bandwidth 2 MHz
View Details