Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA2-2705-5 HA2-2705-5

Description
Manufacturer: Harris Corporation Win Source Part Number: 873198-HA2-2705-5 Operating Temperature Range: 0°C ~ 75°C (TA) Features: General Purpose Amplifier Circuit - TO-99-8 Package: Bulk Package: TO-99-8 Metal Can Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-99-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 873198-HA2-2705-5 Operating Temperature Range: 0°C ~ 75°C (TA) Features: General Purpose Amplifier Circuit - TO-99-8 Package: Bulk Package: TO-99-8 Metal Can Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-99-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA2-2705-5 - 873198-HA2-2705-5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA2-2705-5
873198-HA2-2705-5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA2-2705-5 873198-HA2-2705-5
Manufacturer: Harris Corporation Win Source Part Number: 873198-HA2-2705-5 Operating Temperature Range: 0°C ~ 75°C (TA) Features: General Purpose Amplifier Circuit - TO-99-8 Package: Bulk Package: TO-99-8 Metal Can Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-99-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001

Manufacturer: Harris Corporation
Win Source Part Number: 873198-HA2-2705-5
Operating Temperature Range: 0°C ~ 75°C (TA)
Features: General Purpose Amplifier Circuit - TO-99-8
Package: Bulk
Package: TO-99-8 Metal Can
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: TO-99-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA2-2705-5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
HA2-2705-5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps HA2-2705-5
IC OPAMP GP 1 CIRCUIT TO99-8

IC OPAMP GP 1 CIRCUIT TO99-8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 873198-HA2-2705-5 HA2-2705-5
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA2-2705-5 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
Quad Rail-to-Rail FET Input Operational Amplifier - ALD4704PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers