Dual Differential Line Receiver 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 125729-UA9637ACP
Packaging: Tube/Rail
Type: Receiver
Mounting: Through Hole
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/2
Receiver Hysteresis: 70mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Signal Processing
Dual Receiver RS-422/RS-423 8-Pin PDIP Tube Product overview: UA9637ACP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UA9637ACP can be used for catalog matching and distributor lookup.
DIFFERENTIAL LINE RECEIVER, DUAL; Device Type:Differential Receiver; IC Interface Type:RS422, RS423; No. of Receivers:2Receivers
RS-422 Interface IC Dual Diff
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UA9637ACP | 125729-UA9637ACP | 710-UA9637ACP | 28AH6312 | UA9637ACP |
| Product Name | UA9637A Dual Differential Line Receiver | Interface - Interface - Drivers, Receivers, Transceivers - UA9637ACP | Dual Interface Transceiver IC | Differential Line Receiver, Dual; Device Type Texas Instruments | RS-422 Interface IC |
| Device Type | Receiver | Receiver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | ||
| # of Tx | 0 # | ||||
| # of Rx | 2 # | ||||
| Data Rate | 10000 kbps | 10000 kbps | 10000 to ? kbps |