Texas Instruments High-Performance Analog Interface Transceiver IC UCC2751D

Description
TELECOM CIRCUIT, 1-FUNC, BICMOS, Product overview: UCC2751D from Unitrode is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-UCC2751D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TELECOM CIRCUIT, 1-FUNC, BICMOS, Product overview: UCC2751D from Unitrode is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-UCC2751D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-UCC2751D
Interface Transceiver IC 702-UCC2751D
TELECOM CIRCUIT, 1-FUNC, BICMOS, Product overview: UCC2751D from Unitrode is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-UCC2751D can be used for catalog matching and distributor lookup.

TELECOM CIRCUIT, 1-FUNC, BICMOS, Product overview: UCC2751D from Unitrode is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-UCC2751D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - UCC2751D - 798692-UCC2751D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - UCC2751D
798692-UCC2751D
Interface - Interface - Telecom - UCC2751D 798692-UCC2751D
Manufacturer: Texas Instruments Win Source Part Number: 798692-UCC2751D Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 12V Function: Ring Generator Controller Part Status: Obsolete(EOL) Includes: Primary Current Limiting, Secondary (AC) Current Limiting Family Name: UCC2751 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): HV440WG-G; HV440WG; UCC2751N; UCC2751DTR; Introduction Date: May 07, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798692-UCC2751D
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 12V
Function: Ring Generator Controller
Part Status: Obsolete(EOL)
Includes: Primary Current Limiting, Secondary (AC) Current Limiting
Family Name: UCC2751
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): HV440WG-G; HV440WG; UCC2751N; UCC2751DTR;
Introduction Date: May 07, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - UCC2751D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
UCC2751D
Integrated Circuits (ICs) - Interface - Telecom UCC2751D
TELECOM CIRCUIT, 1-FUNC, BICMOS

TELECOM CIRCUIT, 1-FUNC, BICMOS

Supplier's Site
Telecom - UCC2751D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
UCC2751D
Telecom UCC2751D
Telecom IC Ring Generator Controller 16-SOIC

Telecom IC Ring Generator Controller 16-SOIC

Buy Now Datasheet
Telecom - UCC2751D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
UCC2751D
Telecom UCC2751D
Telecom IC Ring Generator Controller 16-SOIC

Telecom IC Ring Generator Controller 16-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-UCC2751D 798692-UCC2751D UCC2751D UCC2751D
Product Name Interface Transceiver IC Interface - Interface - Telecom - UCC2751D Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
RF and mmW Front End Module - RFX2411N - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details
3 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Specialized - 5962-85016013A - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details