Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC1800TD2

Description
Win Source Part Number: 1380193-UCC1800TD2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Temperature Range - Operating: 25°C Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Mfr: Texas Instruments Package: Tube Product Status: Active Package / Case: Die Supplier Device Package: Die Base Product Number: UCC1800 HTSUS: 8542.90.0000 REACH Status: REACH Affected ECCN: EAR99 Output Type: PWM Synchronous Rectifier: No Clock Sync: No
Request a Quote Datasheet
Description
Win Source Part Number: 1380193-UCC1800TD2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Temperature Range - Operating: 25°C Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Mfr: Texas Instruments Package: Tube Product Status: Active Package / Case: Die Supplier Device Package: Die Base Product Number: UCC1800 HTSUS: 8542.90.0000 REACH Status: REACH Affected ECCN: EAR99 Output Type: PWM Synchronous Rectifier: No Clock Sync: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1380193-UCC1800TD2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1380193-UCC1800TD2
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1380193-UCC1800TD2
Win Source Part Number: 1380193-UCC1800TD2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Temperature Range - Operating: 25°C Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Mfr: Texas Instruments Package: Tube Product Status: Active Package / Case: Die Supplier Device Package: Die Base Product Number: UCC1800 HTSUS: 8542.90.0000 REACH Status: REACH Affected ECCN: EAR99 Output Type: PWM Synchronous Rectifier: No Clock Sync: No

Win Source Part Number: 1380193-UCC1800TD2
Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Temperature Range - Operating: 25°C
Fake Threat In the Open Market: 32 pct.
MSL Level: Not Applicable
Mfr: Texas Instruments
Package: Tube
Product Status: Active
Package / Case: Die
Supplier Device Package: Die
Base Product Number: UCC1800
HTSUS: 8542.90.0000
REACH Status: REACH Affected
ECCN: EAR99
Output Type: PWM
Synchronous Rectifier: No
Clock Sync: No

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
UCC1800TD2
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC1800TD2
UCC1800TD2

UCC1800TD2

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1380193-UCC1800TD2 UCC1800TD2
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Operating Temperature 25 C (77 F) 25 C (77 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5366CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Package Type DIP
View Details
7 suppliers
Interface Transceiver IC - 702-SI32173-C-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details