Texas Instruments UA9638 Dual High-Speed Differential Line Driver UA9638CP

Description
Dual High-Speed Differential Line Driver 8-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual High-Speed Differential Line Driver 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA9638 Dual High-Speed Differential Line Driver - UA9638CP - Texas Instruments
Dallas, TX, United States
UA9638 Dual High-Speed Differential Line Driver
UA9638CP
UA9638 Dual High-Speed Differential Line Driver UA9638CP
Dual High-Speed Differential Line Driver 8-PDIP 0 to 70

Dual High-Speed Differential Line Driver 8-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - UA9638CP - 1115250-UA9638CP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - UA9638CP
1115250-UA9638CP
Interface - Interface - Drivers, Receivers, Transceivers - UA9638CP 1115250-UA9638CP
Manufacturer: Texas Instruments Win Source Part Number: 1115250-UA9638CP Packaging: Tube/Rail Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): UA9638CDR; UA9638CD; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115250-UA9638CP
Packaging: Tube/Rail
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): UA9638CDR; UA9638CD;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Line Interface ICs - 528151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
528151
Line Interface ICs 528151
Dual Diff Line Driver/LIN. I/F UA9638CP

Dual Diff Line Driver/LIN. I/F UA9638CP

Supplier's Site
Line Interface ICs - 1684866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1684866
Line Interface ICs 1684866
Dual Diff Line Driver/LIN. I/F UA9638CP

Dual Diff Line Driver/LIN. I/F UA9638CP

Supplier's Site
Singapore, Singapore
Dual Interface Transceiver IC
710-UA9638CP
Dual Interface Transceiver IC 710-UA9638CP
Dual Transmitter RS-422 8-Pin PDIP Tube Product overview: UA9638CP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UA9638CP can be used for catalog matching and distributor lookup.

Dual Transmitter RS-422 8-Pin PDIP Tube Product overview: UA9638CP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UA9638CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rs-422 Line Driver, 5.25V, Dip-8; Device Type Texas Instruments - 60K7047 - Newark, An Avnet Company
Chicago, IL, United States
Rs-422 Line Driver, 5.25V, Dip-8; Device Type Texas Instruments
60K7047
Rs-422 Line Driver, 5.25V, Dip-8; Device Type Texas Instruments 60K7047
RS-422 LINE DRIVER, 5.25V, DIP-8; Device Type:RS422 Driver; IC Interface Type:RS422; No. of Drivers:2Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°CRoHS Compliant: Yes

RS-422 LINE DRIVER, 5.25V, DIP-8; Device Type:RS422 Driver; IC Interface Type:RS422; No. of Drivers:2Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°CRoHS Compliant: Yes

Supplier's Site
Line Driver Dual Rs422, 9638, Dip8; Device Type Texas Instruments - 27AJ0924 - Newark, An Avnet Company
Chicago, IL, United States
Line Driver Dual Rs422, 9638, Dip8; Device Type Texas Instruments
27AJ0924
Line Driver Dual Rs422, 9638, Dip8; Device Type Texas Instruments 27AJ0924
LINE DRIVER DUAL RS422, 9638, DIP8; Device Type:Line; IC Interface Type:RS422; No. of Drivers:2Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes

LINE DRIVER DUAL RS422, 9638, DIP8; Device Type:Line; IC Interface Type:RS422; No. of Drivers:2Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-422 Interface IC
UA9638CP
RS-422 Interface IC UA9638CP
RS-422 Interface IC Dual HS Diff

RS-422 Interface IC Dual HS Diff

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number UA9638CP 1115250-UA9638CP 528151 1684866 710-UA9638CP 60K7047 27AJ0924 UA9638CP
Product Name UA9638 Dual High-Speed Differential Line Driver Interface - Interface - Drivers, Receivers, Transceivers - UA9638CP Line Interface ICs Line Interface ICs Dual Interface Transceiver IC Rs-422 Line Driver, 5.25V, Dip-8; Device Type Texas Instruments Line Driver Dual Rs422, 9638, Dip8; Device Type Texas Instruments RS-422 Interface IC
Device Type Line / Bus Driver Receiver Line / Bus Driver; Transmitter Line / Bus Driver; Transmitter Transceiver
Features RoHS RoHS RoHS RoHS RoHS RoHS
# of Tx 2 # 2 # 2 #
# of Rx 0 #
Data Rate 15000 kbps 15000 kbps 15000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Processors and Controllers - 5962-8515511RA - 1023517-5962-8515511RA - Win Source Electronics
Specs
Device Type Storage Interface
Features RoHS
Package Type DIP; CDIP
View Details
SN54BCT8245A Scan Test Devices With Octal Bus Transceivers - 5962-9172801Q3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX208IDW - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
4 suppliers