Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers UC5170CQTR

Description
Win Source Part Number: 1102011-UC5170CQTR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Protocol: RS232, RS423 Number of Drivers/Receivers: 8/0 Voltage - Supply: 9V ~ 15V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): MC100E446FN; UC5180CQ; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: UC5170
Request a Quote Datasheet
Description
Win Source Part Number: 1102011-UC5170CQTR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Protocol: RS232, RS423 Number of Drivers/Receivers: 8/0 Voltage - Supply: 9V ~ 15V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): MC100E446FN; UC5180CQ; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: UC5170
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1102011-UC5170CQTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1102011-UC5170CQTR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1102011-UC5170CQTR
Win Source Part Number: 1102011-UC5170CQTR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Protocol: RS232, RS423 Number of Drivers/Receivers: 8/0 Voltage - Supply: 9V ~ 15V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): MC100E446FN; UC5180CQ; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: UC5170

Win Source Part Number: 1102011-UC5170CQTR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Driver
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Protocol: RS232, RS423
Number of Drivers/Receivers: 8/0
Voltage - Supply: 9V ~ 15V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): MC100E446FN; UC5180CQ;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: UC5170

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-UC5170CQTR
Interface Transceiver IC 710-UC5170CQTR
Octal Line Driver with Strapped Mode Selection 28-PLCC Product overview: UC5170CQTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UC5170CQTR can be used for catalog matching and distributor lookup.

Octal Line Driver with Strapped Mode Selection 28-PLCC Product overview: UC5170CQTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UC5170CQTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1102011-UC5170CQTR 710-UC5170CQTR
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC
Device Type Receiver; Sensor Interface; Transceiver Transceiver
Supply Voltage Other; 9V ~ 15V
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261030-SI2404-C-GT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Human Machine Interface (HMI) - 762-5303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
USB Interface ICs - 2732881 - RS Components, Ltd.
Infineon Technologies AG
Specs
Technology USB
Features RoHS
Data Rate 12000 kbps
View Details
6 suppliers