The UA9638CDR is a dual high-speed differential line driver in an 8-pin SOIC package measuring 4.9mm × 6mm, designed to meet ANSI EIA/TIA-422-B and operate from a single 5V supply with a data rate up to 15Mbps. It is characterized for operation from 0°C to 70°C and features TTL- and CMOS-input compatibility, output short-circuit protection, and is interchangeable with the DS9638.
Dual High-Speed Differential Line Driver 8-SOIC 0 to 70
Dual 15Mbps Bus Transceiver, 5V, 2 Drivers, 8-SOIC Product overview: UA9638CDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UA9638CDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1275563-UA9638CDR
Packaging: Reel - TR
Type: Driver
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/0
Family Name: UA9638
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): UA9638CP; UA9638CD;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
RS-422 Interface IC Dual Hi-Speed Diff Line Driver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UA9638CDR | 710-UA9638CDR | 1275563-UA9638CDR | UA9638CDR |
| Product Name | UA9638 Dual High-Speed Differential Line Driver | Dual 5V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - UA9638CDR | RS-422 Interface IC |
| Device Type | Line / Bus Driver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Tx | 2 # | |||
| # of Rx | 0 # |