Texas Instruments UC5601 18-Line 5V SE Terminator for SCSI and Fast SCSI UC5601DWP

Description
18-Line 5V SE Terminator for SCSI and Fast SCSI 28-SOIC 0 to 70
Request a Quote Datasheet
Description
18-Line 5V SE Terminator for SCSI and Fast SCSI 28-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC5601 18-Line 5V SE Terminator for SCSI and Fast SCSI - UC5601DWP - Texas Instruments
Dallas, TX, United States
UC5601 18-Line 5V SE Terminator for SCSI and Fast SCSI
UC5601DWP
UC5601 18-Line 5V SE Terminator for SCSI and Fast SCSI UC5601DWP
18-Line 5V SE Terminator for SCSI and Fast SCSI 28-SOIC 0 to 70

18-Line 5V SE Terminator for SCSI and Fast SCSI 28-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
4.75V 110Ohm SOIC Interface Transceiver IC
683-UC5601DWP
4.75V 110Ohm SOIC Interface Transceiver IC 683-UC5601DWP
SCSI Termination 4.75V 110Ohm 28-Pin SOIC Tube Product overview: UC5601DWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.75V, 110Ohm, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 4.75V, 110Ohm, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UC5601DWP can be used for catalog matching and distributor lookup.

SCSI Termination 4.75V 110Ohm 28-Pin SOIC Tube Product overview: UC5601DWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.75V, 110Ohm, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 4.75V, 110Ohm, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UC5601DWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Terminators - 296-27155-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Terminators
296-27155-5-ND
Signal Terminators 296-27155-5-ND
SCSI Terminator 18 Terminations 28-SOIC

SCSI Terminator 18 Terminations 28-SOIC

Buy Now Datasheet
Interface - Interface - Signal Terminators - UC5601DWP - 110996-UC5601DWP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - UC5601DWP
110996-UC5601DWP
Interface - Interface - Signal Terminators - UC5601DWP 110996-UC5601DWP
Manufacturer: Texas Instruments Win Source Part Number: 110996-UC5601DWP Packaging: Tube/Rail Type: SCSI Mounting: SMD (SMT) Number of Terminations: 18 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Supply Voltage - Operating: 4 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 110996-UC5601DWP
Packaging: Tube/Rail
Type: SCSI
Mounting: SMD (SMT)
Number of Terminations: 18
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 4 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Terminators
UC5601DWP
Integrated Circuits (ICs) - Interface - Signal Terminators UC5601DWP
IC TERMINATOR SCSI 28SOIC

IC TERMINATOR SCSI 28SOIC

Supplier's Site
Signal Terminators - UC5601DWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
UC5601DWP
Signal Terminators UC5601DWP
SCSI Terminator 18 Terminations 28-SOIC

SCSI Terminator 18 Terminations 28-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number UC5601DWP 683-UC5601DWP 296-27155-5-ND 110996-UC5601DWP UC5601DWP UC5601DWP
Product Name UC5601 18-Line 5V SE Terminator for SCSI and Fast SCSI 4.75V 110Ohm SOIC Interface Transceiver IC Signal Terminators Interface - Interface - Signal Terminators - UC5601DWP Integrated Circuits (ICs) - Interface - Signal Terminators Signal Terminators
Technology SCSI
Device Type Terminators Transceiver Terminators Sensor Interface Terminators
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223701MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067SM96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SSOP (0.209\", 5.30mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067MG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051ME4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details