Texas Instruments Current Mode PWM Controller 1A 14-Pin SOIC Tube UC2843ADG4

Description
Current Mode PWM Controller 1A 14-Pin SOIC Tube
Description
Current Mode PWM Controller 1A 14-Pin SOIC Tube

Suppliers

Company
Product
Description
Supplier Links
Current Mode PWM Controller 1A 14-Pin SOIC Tube - 815-UC2843ADG4 - Utmel Electronic Limited
Hong Kong, China
Current Mode PWM Controller 1A 14-Pin SOIC Tube
815-UC2843ADG4
Current Mode PWM Controller 1A 14-Pin SOIC Tube 815-UC2843ADG4
Current Mode PWM Controller 1A 14-Pin SOIC Tube

Current Mode PWM Controller 1A 14-Pin SOIC Tube

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category IC Interfaces
Product Number 815-UC2843ADG4
Product Name Current Mode PWM Controller 1A 14-Pin SOIC Tube
Device Type CardBus Controller
Features RoHS
Supply Voltage Other; 11V
Unlock Full Specs
to access all available technical data

Similar Products

Dual buffer/line driver; 3-state - 74LVC2G241DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +6.5
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260803-SI32260-C-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPB9348TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad
Pins 40 #
View Details
Interface module - 289-726 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details