Texas Instruments UA9637A Dual Differential Line Receiver UA9637ACDRG4

Description
Dual Differential Line Receiver 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Differential Line Receiver 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA9637A Dual Differential Line Receiver - UA9637ACDRG4 - Texas Instruments
Dallas, TX, United States
UA9637A Dual Differential Line Receiver
UA9637ACDRG4
UA9637A Dual Differential Line Receiver UA9637ACDRG4
Dual Differential Line Receiver 8-SOIC 0 to 70

Dual Differential Line Receiver 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-UA9637ACDRG4
Dual SOIC Interface Transceiver IC 710-UA9637ACDRG4
Dual Differential Line Receiver 8-SOIC 0 to 70 Product overview: UA9637ACDRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UA9637ACDRG4 can be used for catalog matching and distributor lookup.

Dual Differential Line Receiver 8-SOIC 0 to 70 Product overview: UA9637ACDRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UA9637ACDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - UA9637ACDRG4 - 1115247-UA9637ACDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - UA9637ACDRG4
1115247-UA9637ACDRG4
Interface - Interface - Drivers, Receivers, Transceivers - UA9637ACDRG4 1115247-UA9637ACDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1115247-UA9637ACDRG4 Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423 Number of Drivers/Receivers: 0/2 Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115247-UA9637ACDRG4
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/2
Receiver Hysteresis: 70mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
UA9637ACDRG4
RS-422 Interface IC UA9637ACDRG4
RS-422 Interface IC Dual Diff Line Rcvr

RS-422 Interface IC Dual Diff Line Rcvr

Buy Now Datasheet
Drivers, Receivers, Transceivers - UA9637ACDRG4 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
UA9637ACDRG4
Drivers, Receivers, Transceivers UA9637ACDRG4
IC RECEIVER 0/2 8SOIC

IC RECEIVER 0/2 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number UA9637ACDRG4 710-UA9637ACDRG4 1115247-UA9637ACDRG4 UA9637ACDRG4 UA9637ACDRG4
Product Name UA9637A Dual Differential Line Receiver Dual SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - UA9637ACDRG4 RS-422 Interface IC Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver Receiver
Features RoHS RoHS RoHS
# of Tx 0 #
# of Rx 2 #
Data Rate 10000 kbps 10000 kbps 10000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

DS36277 Dominant Mode Multipoint Transceiver - DS36277TMX/NOPB - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
Supply Voltage 5V
View Details
4 suppliers
SN54BCT245 Octal Bus Transceivers With 3-State Outputs - 5962-9051401MSA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502M2A - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details