Texas Instruments Current Mode PWM Controller 1A 8-Pin SOIC T/R UCC28084DR

Description
Switching Controller, Current-mode, 1A, 1000kHz Switching Freq-Max, BICMOS, PDSO8
Request a Quote Datasheet
Description
Switching Controller, Current-mode, 1A, 1000kHz Switching Freq-Max, BICMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - UCC28084DR - Rochester Electronics
Newburyport, MA, United States
Switching Controller, Current-mode, 1A, 1000kHz Switching Freq-Max, BICMOS, PDSO8

Switching Controller, Current-mode, 1A, 1000kHz Switching Freq-Max, BICMOS, PDSO8

Supplier's Site Datasheet
Current Mode PWM Controller 1A 8-Pin SOIC T/R - 815-UCC28084DR - Utmel Electronic Limited
Hong Kong, China
Current Mode PWM Controller 1A 8-Pin SOIC T/R
815-UCC28084DR
Current Mode PWM Controller 1A 8-Pin SOIC T/R 815-UCC28084DR
Current Mode PWM Controller 1A 8-Pin SOIC T/R

Current Mode PWM Controller 1A 8-Pin SOIC T/R

Supplier's Site

Technical Specifications

  Rochester Electronics Utmel Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number UCC28084DR 815-UCC28084DR
Product Name Current Mode PWM Controller 1A 8-Pin SOIC T/R
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Telecom - SI3225-BQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Interface module - 289-507 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Dual Interface Transceiver IC - 704-54ACT244/B2A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers