The UA9638CIDREP is a dual high-speed differential line driver in an 8-pin SOIC package, designed to meet ANSI EIA/TIA-422-B and operate from a single 5-V supply with a temperature range of -40°C to 85°C. It supports data transmission up to 15 Mbps into 50Ω loads, features TTL and CMOS input compatibility, and includes output short-circuit protection. The device is characterized for extended product life cycle and traceability, and is offered in a 2500-unit tape and reel configuration with a 330 mm reel diameter.
Enhanced Product Dual High-Speed Differential Line Driver 8-SOIC -40 to 85
Enhanced Product Dual High-Speed Differential Line Driver 8-SOIC -40 to 85 Product overview: UA9638CIDREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UA9638CIDREP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1275564-UA9638CIDREP
Packaging: Reel - TR
Type: Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/0
Family Name: UA9638
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Introduction Date: December 01, 2011
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
RS-422 Interface IC EP Dual High-Speed Diff Line Driver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UA9638CIDREP | 710-UA9638CIDREP | 1275564-UA9638CIDREP | UA9638CIDREP |
| Product Name | UA9638C-EP Enhanced Product Dual High-Speed Differential Line Driver | Dual SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - UA9638CIDREP | RS-422 Interface IC |
| Device Type | Line / Bus Driver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Tx | 2 # | |||
| # of Rx | 0 # |