Dual Line Driver With Adjustable Slew Rate 8-PDIP 0 to 70
Dual Line Driver With Adjustable Slew Rate 8-PDIP 0 to 70 Product overview: UA9636ACP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UA9636ACP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 056083-UA9636ACP
Packaging: Tube/Rail
Mounting: Through Hole
Protocol: RS232, RS423
Number of Drivers/Receivers: 2/0
Family Name: UA9636A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 10.8 V to 13.2 V
Alternative Parts (Cross-Reference): SN75150JG; UA9636ACDR; UA9636ACDE4; UA9636ACD;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: China, Malaysia, Mexico, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
RS-232 Interface IC Dual w/ Adj Slw Rate
RS-232/RS-423 LINE DRIVER 13.2V DIP8; Device Type:RS232 / RS423 Driver; IC Interface Type:RS232, RS423; No. of Drivers:2Drivers; Supply Voltage Min:10.8V; Supply Voltage Max:13.2V; Driver Case Style:DIP; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes
LINE DRIVER DUAL RS423, 9636, DIP8; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UA9636ACP | 710-UA9636ACP | 056083-UA9636ACP | UA9636ACP | 60K7045 | 27AJ0923 |
| Product Name | UA9636A Dual Line Driver With Adjustable Slew Rate | Dual Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - UA9636ACP | RS-232 Interface IC | Rs-232/rs-423 Line Driver 13.2V Dip8; Device Type Texas Instruments | Line Driver Dual Rs423, 9636, Dip8; Svhc Texas Instruments |
| Device Type | Line / Bus Driver | Transceiver | Receiver | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 0 # | |||||
| Data Rate | 7 kbps | 7 kbps | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |